-
Supplier: bulbs.com
Description: Eiko brand 30 Watt VIDEO grade halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 30 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,300 K
- Mean Lumens: 800 lm
-
Supplier: bulbs.com
Description: Eiko brand 75 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 75 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,600 lm
-
Supplier: bulbs.com
Description: Eiko brand 35 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 35 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 600 lm
-
-
Supplier: bulbs.com
Description: Eiko brand 100 Watt halogen capsules. JCD type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 100 watts
- Rated Average Life: 1,200 hours
- Color Temperature: 3,000 K
- Mean Lumens: 2,000 lm
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: GE Lighting
Description: T3, QUARTZ TYPE CLEAR COLOR 1.25 INCH OVERALL LENGTH 0.75 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 STANDARD PACKAGE 10 W WATTAGE G4 2-PIN BASE TYPE 2000 LIFE IN HOUR 140 LUMEN INTENSITY C6 FILAMENT TYPE BULB DIAMETER 0.375 INCH
- Lamp Power: 10 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-6
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Radwell International
Description: HALOGEN BULB, T3, CLEAR, 10W, 12V, G-4 BASE. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: 2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE G53 BASE TYPE 3000 LIFE IN HOUR AR111 SHAPE DESIGNATION 25000 CD INTENSITY 2850 C8 FILAMENT TYPE 4 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD BULB DIAMETER 4.37 INCH APPLICATION INDOOR SPOT LIGHT
- Lamp Power: 50 watts
- Rated Average Life: 3,000 hours
- Color Temperature: 2,850 K
- Filament Type: C-8
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Litetronics International, Inc.
Description: Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with
- Lamp Power: 78 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.19 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with
- Lamp Power: 78 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 3.54 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with
- Lamp Power: 78 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.19 inch
- Features: Halogen Lamps
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94015-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 211011-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94014-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Larson Electronics LLC
Description: Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded
-
Supplier: Larson Electronics LLC
Description: 1993 Audi S4 Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can
-
Supplier: Larson Electronics LLC
Description: 1994 Audi S4 Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can
-
Supplier: Ecopower Inc.
Description: Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And at only 5.5 Watts, this
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, T2 1/4, 6V, 1A, 6W, G4, BI-PIN HALOGEN,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: Juno Lighting Group
Description: FROST ETCHED GLASS MATERIAL SATIN NICKEL FINISH 4 INCH 10-1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI-PIN LAMP BASE TYPE LAMP VOLTAGE 12 V VOLTAGE RATING 12 VAC MOUNTING ADAPTER TYPE PENDANT
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: RAB Lighting
Description: 16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: Generation Brands
Description: SLEEK METAL MATERIAL SATIN NICKEL FINISH 3.1 INCH 10.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SUMMIT VOLTAGE RATING 12 V SHAPE CONE INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION
- Light Fixture Wattage: 35 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.00 Length 11.00 Extension: 12.13 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Semi Flush W/Bulb UPC: 785247167500 Category: Close To Ceiling Glass: Etched Opal Wire: 180``
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Halogen
- Application: Residential
-
Supplier: Minka Group
Description: Other; 1-100 W Halogen 100T3/CL/CD Bulb; Brushed Nickel; Etched Glass; 10 W x 6 3/4 H x 3 1/2" Ext.
- Application: Residential
- Fixture Type: Sconce Fixtures, Wall Fixtures
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 2 Wattage: 50 Finish: Chrome Weight: 4.84 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
- Light Fixture Wattage: 50 watts
- Lamp Type: Halogen, Xenon
- Application: Residential
- Fixture Type: Wall Fixtures
-
Supplier: Streamlight, Inc.
Description: High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking
- # of Batteries: 1
- Length: 7.5 inch
- Lumen: 70 to 145 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: Newark, An Avnet Company
Description: LAMP, STACKABLE, INDICATOR; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:12W; Operating Temperature Min:0°C; Accessory Type:Flashing Halogen; Bulb Size:76mm; Current Rating:110mA; For Use With:Edwards 102 Series StackLights RoHS Compliant: No
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 Ω at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50 V additional breakdown voltage, it addresses 200-277 VAC inputs and complies with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
low DC resistance and ultra-low AC losses for greater power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. XEL40xxV Family inductors measure just 4.0 x 4.0 mm with a maximum height of 3.2 mm and feature a rugged, composite construction that provides magnetic (read more)
Browse Datasheets for Coilcraft, Inc. -
.8/3.0 kV AC or 2.7/5.4 kV DC – the B 110 C is already designed for future, higher voltage levels. Thanks to available conductor cross sections from 1.0 up to 300 mm², it also enables safe testing under very high current loads. With the new (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
ì œì¼ì „구 LED JC 12V /1.5W/LED G4 BULB Item Condition/ Property:New / 브랜드:기타 / ì „ì••: 10W ì´ìƒ~20W 미만::Country of Origin:Korea::International … [PHILIPS] MR16/5W/LED/Light Bulb/Samsung/ Halogen .
-
LED Lamp Retail Price Tracker - August 2015 D2
G4 XCSource LD398 LED Bulb Set of 10 (White 10W High Power 6000-6500K White LED Bulb Light Lamp and DC 12V -24V Driver Set http://www.lazada.co.id/ 10w -high-power-6000-6500k-white-led-bulb-light-lamp-and-dc … LED Bulb Halogen Flood Light Lamp 1000LM R7S 10W 118mm 27 SMD White .
-
LED Lamp Retail Price Tracker - September 2015 D2
http://www.leds.de/en/LED-lamps-oxid/ G4 - bulbs -capsule-18-LEDs-2-6W- 12V .html?listtype=search&searchparam=led%20bulb http://www.leds.de/en/LED-lamps-oxid/Philips-Master-LED-Bulb-E27- 10W -warmwhite.html?listtype=search&searchparam=led%20bulb Reflektor ( Halogen .
-
LED Lamp Retail Price Tracker - April 2015 D2
G4 -P16LED6W-30KFL-ES 6 Watt PAR16 Warm White Medium Base LED Light Bulb * Replaces 65W::* Uses only 10W ::* 685 Lumens::* 25,000 hours::* 3000K::* CRI (color rendering index): 82::* Dimmable … … flood 25 degree::* 6 watt::* MR16 reflector::* 87 CRI::* 3000K::* GU5.3 base::* 12V ::* 300 lumens::* Equivalent … * Designed for dimmable CFL and LED bulbs::* Also dims incandescent and halogen bulbs::* Use paddle to turn …
-
LED Lamp Retail Price Tracker - March 2015 D2
Technische DatenTechnologie: LED (bis zu -90% Energie):Form: Reflektor ( Halogen ):Sockel: GU10:Helligkeit: 200 lm:Lichtfarbe: Warmweiß … https://www.gamma.nl/assortiment/philips-led-lamp-globe-e27- 10w -warm-wit-mat/p/B494345?q=fh_location%3d%2f%2fcatalog01%2fnl_NL%2f%24s%3dled%5cu0020lamp%2ffh_item_type%3d%7bproduct%7d%26fh_refview%3dsearch%26fh_view_size%3d20%26fh_lister_pos%3d4%26fh_start_index%3d0%26fh_secondid%3db_product_b021494345 Prolight LED steeklamp G4 10W warm wit PHILIPS HUE LUX LED 9W A19 E27 BULB LOS https://www.gamma.nl/assortiment/samsung-spot-led-gu5.3-35w- 12v /p/B516575?q=fh_location%3d%2f%2fcatalog01%2fnl_NL%2f%24s%3dled%5cu0020lamp%2ffh_item_type%3d%7bproduct%7d%26fh_refview%3dsearch%26fh_view_size%3d20%26fh_lister_pos%3d20%26fh_start_index%3d20%26fh_secondid%3db_product_b021516575 .
-
LED Lamp Retail Price Tracker - October 2015 D2
http://www.leds.de/en/LED-lamps-oxid/ G4 - bulbs -capsule-18-LEDs-2-6W- 12V .html?listtype=search&searchparam=led%20bulb http://www.leds.de/en/LED-lamps-oxid/Philips-Master-LED-Bulb-E27- 10W -warmwhite.html?listtype=search&searchparam=led%20bulb Halogen -Brenner / Pin .
-
Mechanical engineering
Also it, many other possible atomic varieties still come halogens , nitrogen or silicon, under it particularly (silicones). Abb. 14.15 ball models of frequent crystal structures; unit cell kubisch-raumzentrierte a; unit cell kubisch … % by weight in element order 10W -4Mo-3V-10Co ,12V= G4(s) = −3 (Ts − 1) (Ts + 1)(s + 3).
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
the discharge power deposition time and the thickness of the films were 10w , 15 minutes and about … … for another 4 h before being cooled to room temperature and filtered through G4 sintered glass crucible. … electrical properties performed in the absence and under illumination measurements with an ELH halogen lamp and with … The total battery capacity is 12V ×150Ah×27˙48600Wh. … light system and work normally at – 40ć~+ 70ć, which can replace traditional bulb and energy saving …
-
Energy and Power Technology
When the hydrogen atoms in an ethane or propane are replaced by halogen atoms, the original non … Generator G4 is of PV node, active power is 5.0pu, voltage is 1.14pu; Generator G5 … $ & Incandescent light bulb in small desk lamp … building is excellent and the peak load of heating is no large than 10w /m2, mechanical ventilation … 10u/ 12v .
-
Manufacturing Engineering and Automation II
The roller burnishing processes were performed under lubricated condition (lubricant: SAE 10W -30) by clamping the burnishing … In this system, a tungsten halogen lamp was used for the low-coherence light source to obtain … … MIT achieved wireless power-transfer with long-range and successfully light the 60W bulb placed in the … G4 × 4 Pick up the pin is AD590 to + 12V voltage, negative pin meet the 10KΩ resistance grounding, Output …
Indicates content that may require registration and/or purchase.