-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:166.878mm; External Width:75.946mm; Depth:7.13"RoHS
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:167mm; External Width:76mm; Weight:6.1kg RoHS
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:151mm RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 7AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:86.36mm; External Width:17.25mm RoHS Compliant: NA
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: RS Components, Ltd.
Description: SOLAR LEAD ACID 12V 90AH
- Capacity, Amp Hours (AH): 9 ampere-hr
- Width / Diameter: 9.2913436 inch
- Depth: 12.992133 inch
- Height: 6.7322871 inch
-
Supplier: Allied Electronics, Inc.
Description: duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible
-
Supplier: Allied Electronics, Inc.
Description: SEALED LEAD ACID BATTERIES, 12V, 35.0AH, Nut and Bolt Terminal
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
-
Supplier: Allied Electronics, Inc.
Description: Battery,Sealed Lead Acid,12v,5.5ah,HighDischarge Rate, Flame Retardant Case
-
Supplier: PCB Piezotronics, Inc.
Description: 21Ah 12V lead-acid battery (Used in EPS029 and EPS030)
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 21 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 20 : Valve Regulated Lead-Acid Battery 12V, 45Ah NSN 6140-12-199-0973
-
Supplier: Cell-Con, Inc.
Description: against reverse polarity and short circuit • Compact, lightweight design • Private labeling available Cell-Con provides a safe and effective Lead Acid battery charger solution for charging SLA batteries using a 3 step charge algorithm. In the first phase, the charger will fill
-
Supplier: Exide Technologies
Description: Exide has a full line of golf cart batteries to fit just about any application from golf carts to floor scrubbers. Vibration Resistant Cast-on strap/through-partition connectors provide improved electrical conductivity and strength for superior vibration resistance. Speed Vents Twist and
- Voltage: 6 to 12 volts
- Cold Cranking Amps (CCA): 450 amps
- Reserve Capacity (RC): 110 to 525 minutes
- Terminal Connections: Bolt-on
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Smartpack Batteries. Smartpacks are sealed, VRLA batteries with onboard chargers that can be plugged into any 15A, 120V AC line. The fully automatic, integral battery charger is matched to the battery to maintain peak performance with
- Voltage: 12 to 24 volts
- Capacity, Amp Hours (AH): 160 to 600 ampere-hr
- Application: Electric Vehicle
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
-
Supplier: Accuris
Description: General Specification for Batteries Valve Regulated Lead-Acid Battery 12V, 100Ah, NSN 6140-12-190-9027
-
Supplier: Accuris
Description: Valve regulated lead-acid batteries - Part 15: Battery 12 V 50 Ah, detail standard; Text in German and English
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 080 : Flooded Lead-Acid Battery, 12V, 160Ah NSN 6140-99-117-9115
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery with CBL232-02 and CBL225-01 for connection to Anderson powerpole®
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: PCB Piezotronics, Inc.
Description: Battery SLA 12V 100Ah blade connectors
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Texas Instruments
Description: Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense 20-SOIC -55 to 125
- Number of Cells: 2 to 4
- Supply Voltage: 40 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Topex Battery Co., Ltd.
Description: 10,000-cycles life at 10% DOD, very suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly, no
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 7.3622087 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LEAD ACID 12V 20AH
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Topex Battery Co., Ltd.
Description: 10,000-cycles life at 10% DOD, very suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly, no
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 2.8740173 inch
-
Supplier: DigiKey
Description: BATTERY LEAD ACID 12V 12AH
- Capacity, Amp Hours (AH): 12 ampere-hr
- Operating Temperature: 5 to 122 F
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: 10,000-cycles life at 10% DOD, very suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly, no
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 2.8740173 inch
-
Supplier: Topex Battery Co., Ltd.
Description: 10,000-cycles life at 10% DOD, very suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly, no
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 16 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 2.8740173 inch
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V voltage systems, carefully designed with modular ideas The
- Capacity, Amp Hours (AH): 160 ampere-hr
- Operating Temperature: 32 to 113 F
- Width / Diameter: 13.5826845 inch
- Depth: 7.480319 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better battery
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 155 ampere-hr
- Width / Diameter: 7.0625 inch
- Depth: 13.125 inch
-
Description: BATTERY LEAD ACID 12V 33AH
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 33 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: AMETEK Programmable Power
Description: External Battery Module, with 2 Hot Swap Drawers, 1 String of 12 Ea 12V 10Ah Lead Acid Batteries per Hot Swap Drawer, Total of 24 Batteries, in a 3U27.27" Deep Enclosure.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module,
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Operating Temperature: 32 to 140 F
- Width / Diameter: 11.3 inch
-
Supplier: Radwell International
Description: LEAD ACID BATTERY, 12V, 5AH, BATTERY VOLTAGE 12V, BATTERY TECHNOLOGY LEAD ACID, BATTERY CAPACITY 5AH, BATTERY SIZE CODE BATTERY TERMINALS QUICK CONNECT, EXTERNAL DIAMETER EXTERNAL HEIGHT 107MM, EXTERNAL WIDTH 70MM, DEPTH 2.75 ROHS COMPLIANT N. FREE 2 YEAR
- Features: Disposable (Primary) Batteries
-
Supplier: AMETEK Programmable Power
Description: External battery module, 96V, 1 String, 8 (9.0Ah) Pb Acid Batteries Per String, Fixed, 2U24, Aluminum, Locking Anderson.
- Voltage: 96 volts
- Capacity, Amp Hours (AH): 9 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Win Source Electronics
Description: Manufacturer: B B Battery Win Source Part Number: 799180-EVP20-12-B1 Series: EVP Termination Style: Nut and Bolt, M5 Weight: 6800g Battery Chemistry: Lead Acid (VRLA) Capacity: 20Ah Discharge Rate: 20Hr Categories: Battery Products Dimension: 7.19" L x 3.05" W x 6.59" H (182.5mm
- Features: Disposable (Primary) Batteries
Find Suppliers by Category Top
Featured Products Top
-
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
feedback is essential for maintaining accurate control over the drive system, preventing discrepancies that could lead to inefficient operation or even damage to the battery. Additionally, our transducers play a significant role in transferring voltage and current data from the battery (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
to maximize your operating efficiency. The 48V 600Ah, 24-85-21 equivalent battery provides the needed power without sacrificing hours in the day. In addition to offering our standard customizable features found in the (read more)
Browse Batteries Datasheets for Green Cubes Technology -
utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Battery provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures (read more)
Browse Batteries Datasheets for Green Cubes Technology -
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
48V Industrial Swappable Battery (1000) Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating (read more)
Browse Datasheets for Green Cubes Technology -
complete portfolio of modern electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid (read more)
Browse Batteries Datasheets for Green Cubes Technology -
rugged holders are ideally suited for use with consumer and industrial electronic products. Designed for both lead free solder and traditional reflow process, these devices will accept all major Battery manufacturers' Lithium batteries. Availability is in (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is automatically returned to the normal (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Sealed Lead Acid Battery - Sealed Lead Acid Battery Manufacturers, Suppliers
12v 20ah Rechargeable Battery,Long Life Sealed Lead Acid Battery , 12v 20ah Battery Supplier .
-
seal rechargeable battery - offers from seal rechargeable battery manufacturers, suppliers, exporters & wholesalers
12v 20ah Rechargeable Battery,Long Life Sealed Lead Acid Battery , 12v 20ah Battery Supplier We are manufacturer ...
-
Seal Lead Acid Battery - Seal Lead Acid Battery Manufacturers, Suppliers
12v 20ah Rechargeable Battery,Long Life Sealed Lead Acid Battery , 12v 20ah Battery Supplier .
-
Research and development on the key technology of wheat single seed robot
The control system power is supply by the 12V - 20Ah lead - acid battery .
-
car maintenance - offers from car maintenance manufacturers, suppliers, exporters & wholesalers
maintenance lead acid battery Voltage 12V *4 Capacity 20Ah Charger Intelligent 3-phase charger with one horizontal ...
-
GRAINGER APPROVED Battery,Sealed Lead Acid,12V,20Ah,Bolt - Sealed Lead Acid Batteries - 2UKK9|2UKK9 - Grainger Industrial Supply
• Battery ,Sealed Lead Acid , 12V , 20Ah ,Bolt .
-
CR4 - Thread: 12v 20AH gel Battery
Re: 12v 20AH gel Battery That's a symptom of the sulfuric acid in a lead /acid battery, while gel cells are usually (but not always!) an alkaline electrolyte material.
-
Sell Smart Intelligent battery Charger/Discharger
• Sell G60-12A 12V Lead acid Battery Charger • Sell 6V~ 12V Battery Charger (for SLA,AGM,GEL,VRLA battery type … OUTPUT: 7V 1.2A 13.8V 0.8A Suit for: 6V,12V 2~ 20Ah AGM, Gel or …
-
Electrochemical Power Sources: primary and secondary batteries
Booth 93 has described small cells of 20Ah capacity assembled with grids moulded in polystyrene with pure lead conductors inserted in this way. These processes were used in a 12V /90 Ah low-loss battery for army Lead/ acid storage batteries .
-
Arduino Robotics
These batteries are typically available only in 6v, 8v, 12v , and 24v cells of which the 12v variety is the most common. They have internal lead plates arranged in series, each producing around 2 volts. There are several different types of lead- acid batteries to choose from, though we are interested only … A typical deep-cycle battery has a rating from 20Ah to 150Ah.
Indicates content that may require registration and/or purchase.