-
Supplier: Rolair Systems
Description: Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: vibration quiet operation Range Technical Overview Capacity up to 1.2 cfm / 33.9 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery
- Discharge / Operating Pressure: 435.2 psi
- Flow Capacity: 0.7 to 1 SCFM
- Horse Power: 0.717017905923009 to 0.900092010500734 HP
- Power Source: AC Single Phase
-
Supplier: SSI Technologies, LLC
Description: compact 2 ½ inch, robust gages measure pressures from 30 PSI to 300 PSI. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 30, 100, 300 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Honeywell Sensing & IoT
Description: R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell’s SPT Series. Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using a old fashioned tire pump Powerful 12 Volt, 300 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Air Compressor -- Single stage 8 CFM @ 100 PSI, 150 PSI max.* Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions
-
Supplier: Campbell Hausfeld
Description: trigger makes this unit user friendly. Average air consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 8 gallons or larger is recommended. Get
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase pressure and create
Find Suppliers by Category Top
Featured Products Top
-
available with an adjustable pressure range of 100 to 150 psig, and also 100 to 200 psig. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
both energy and money. When it comes to drying and blow off, switching from compressed air systems to Paxton’s blower-driven systems is one of the smartest decisions you can make. Our customers routinely achieve a return on investment in less than 12 months (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
be purchased. Specify roller position (mounting brackets are necessary) Pressures to 300 psi (21 bar) Temperatures from -40° F to +200° F (-40° C to +93° C) Type of gas used MUST be specified (read more)
Browse Hose Reels Datasheets for Hannay Reels -
pressure Pallet widths from 640 – 800 >>> 350lbs at 60psi air pressure Comes with pallet stop; cushioned or non-cushioned. Optional M12 sensor brackets Optional Safety Guarding Lift and Rotate Used to change (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
SARCON® EGR30A makes it easy to handle and apply without requiring additional adhesive. When placed on top of a heat source such as an IC chip, the compliant material fills any unwanted air gaps allowing for more efficient transfer of heat to nearby components or heat (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Crankcase heaters are used to overcome the problem of migration and condensation of refrigerant in the crankcases of compressors used in air conditioning and heat pump systems. They are designed to keep the crankcase oil at a temperature higher than the coldest part of the system to prevent (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
THOMAS Diaphragm Compressor/Vacuum Pump - Air Compressors and Vacuum Pumps - Grainger Industrial Supply
• $ 300 -$400 (1 Diaphragm Compressor /Vacuum Pump PSI Cont./Int. 20/30, Free Air CFM @ 0 PSI 0.69, Free Air CFM @ 30 PSI 0.14 … • Compressor/Vacuum Pump, 1/10 HP, 12VCompressor/Vacuum Pump,1/10 HP, 12V .
-
A Novel Compressed Air Starting System
… of a 3.8 litre V6 engine before the pressure drops too low (less than 60 psi ). AIR COMPRESSION An electric driven ( 12v ) compressor will recharge the air receiver, controlled by a high/low pressure switch, whenever the key is on. Their costs are estimated to be a net increase of $ 300 .
-
$400-$500 Diaphragm Compressor/Vacuum Pump - Air Compressors and Vacuum Pumps - Grainger Industrial Supply
• $ 300 -$400 (8 Diaphragm Compressor /Vacuum Pump PSI Cont./Int. 60/60, Free Air CFM @ 0 PSI 1.10, Free Air CFM @ 30 PSI 0.55 … • Compressor/Vacuum Pump, 1/10 HP, 12VCompressor/Vacuum Pump,1/10 HP, 12V .
-
Rapid deployment drilling system for on-site inspections under a comprehensive test ban treaty vol. 1: description, acquisition, deployment, and operation vol....
Shale Shaker - A TFI-126, skid-mounted, single shale shaker with 300 -gallon possum belly will remove … Air /Mist/Foam This type of drilling requires the addition of compressors , to provide high pressure air needed to lift … … during the project yielded maximum air volumetric and pressure requirements of 1200 scfm and 866 psi , respectively. Motive power is provided by a Detroit Diesel 12V -92TA.
-
Advances in Power and Electrical Engineering
- 12V … amount of " shoulder " of the arc fault current is probably about 300 points , at least … The air gap reluctance Sg corresponds to the flux path through the air gap. … fitness value of individual i is fi, so the probability of the i by choice is Psi : … system,which is composed of limestone powder warehouse,pneumatic valve, manual valve, air compressor , transporting powder pipeline …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
gel-battery of 12V /30Ah are used in the experimental system. Curie temperature (°C) 100- 300 This study also examined the effects of ambient air temperature and wind speed close to the panels … PSI This concentrated heat is absorbed in volumetric receivers by high-pressure air from the gas turbine compressor .
-
Energy and Power Technology
+ Fi= pSi FE=pSE , / Naturally aspirated, vertical, air -cooled, direct injection … equipment with extended surface and widely used in many engineering applications, such as compressor intercoolers, boiler economizer … 300 10u/ 12v .
Indicates content that may require registration and/or purchase.