-
Supplier: McWong International, Inc.
Description: broadest in the market Enhanced ANSI waveform compliance testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 1000 watts
-
Supplier: GE Lighting
Description: TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.56 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 20 watts
-
Supplier: GE Lighting
Description: HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 70 watts
-
-
Supplier: Hydrofarm, Inc.
Description: specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No,
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: , however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Capacitance Adaptor Lumatek 750W
- Ballast Technology: HID Ballast
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL APPROVAL 0.21/0.09 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING CERAMIC METAL HALIDE
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 20 watts
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 39 watts
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS UL (CANADA AND US) APPROVAL PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 400 watts
- Nominal Voltage: 480 V
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS UL (CANADA AND US) APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 1000 watts
- Nominal Voltage: 480 V
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.8 AMPERE INPUT CURRENT R-HPF CIRCUIT TYPE 86 W INPUT POWER S62 ANSI CODE
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
- Lamp Wattage: 70 watts
- Nominal Voltage: 120 V
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.6/0.4/0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 72 W INPUT POWER M110 ANSI CODE BMH MODEL
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 50 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
-
Supplier: OSRAM SYLVANIA, Inc.
Description: BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE HX-HPF CIRCUIT TYPE 128 W INPUT POWER S54 ANSI CODE LUMALUX[R] BRAND
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
- Lamp Wattage: 100 watts
- Nominal Voltage: 120 V, 277 V, 347 V
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 400 watts
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 250 watts
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 100 watts
-
Supplier: Hydrofarm, Inc.
Description: Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Lumatek 1000W HPS Bulb. Lumatek 1000W 120/240V HPS/MH Dimmable E-Ballast • Dimmable • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty
- Ballast Technology: HID Ballast
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 7.6 INCH L X 5.5 INCH W X 1.5 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL, FCC APPROVAL 1.71/1.29 AMPERE CURRENT RATING 1 LAMP(S) 343/341 W POWER RATING METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 320 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 250 W LAMP WATTAGE 208 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE M138/M153/C153 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION HIGH BAY, LOW BAY, INSTITUTIONAL, COMMERCIAL, BIG BOX RETAIL
- Ballast Factor: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 250 watts
-
Supplier: Hubbell Electrical Products
Description: BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POLYESTER POWDER FINISH UL, CSA APPROVAL QUAD TAP BALLAST TYPE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE
- Ballast Included: Yes
- Lamp Type: Metal Halide
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
-
Supplier: Appleton Electric
Description: BALLAST BODY FOR MOUNTING HOOD, GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH HPF REACTOR BALLAST TYPE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 V LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 35 watts
-
Supplier: Larson Electronics LLC
Description: round - internal ballast - flood pattern - stud mount * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current
-
Supplier: RS Components, Ltd.
Description: (95-98 x 56-60 mm fixing centres) . Aluminium case . 470 grammes Wattage = 35 W Number of Lamps = 1 Ballast Type = Electronic Supported Lamp Type = HID Voltage Rating = 220 - 240 V, 220 - 240 Dimmable = No High Frequency = Yes Length = 146 mm Width = 72 mm Height =
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Wattage: 35 watts
- Nominal Voltage: 220/240 V
- Number of Lamps: 1
-
Supplier: Philips Emergency Lighting
Description: The need for emergency lighting is global. Philips Emergency Lighting’s new 220V-240V LED and fluorescent products teamed with our well-known universal input fluorescent emergency and HID backup ballasts give the Philips Bodine line greater international appeal than ever
-
Supplier: Hubbell Lighting, Inc.
Description: RECESSED HOUSING TYPE 7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL APPLICATION DUAL TAP BALLAST TYPE PAR/E17 METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 12
- Application: Commercial
- Ballast Included: Yes
- Lamp Type: Metal Halide
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Larson Electronics LLC
Description: This lightweight, ultra rugged, ergonomic handheld HID Magnalight spotlight operates on 12 volts or 24 volts DC and can be used as a spot or flood light. This Magnalight spotlight ships with a 16 foot coil cord with cigarette plug and long life 35 Watt High Intensity Discharge
-
Supplier: OSRAM SYLVANIA, Inc.
Description: HIGH PRESSURE SODIUM TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, INDUSTRIAL, LOW BAY, ROADWAY FIXTURE, WALL MOUNT APPLICATION 20 PER CASE STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM BASE TYPE
- Color Temperature: 1900 K
- Lamp Power: 35 watts
- Lamp Type: High Intensity Discharge Lamps
- Maximum Overall Length: 5.43 inch
-
Supplier: Juno Lighting Group
Description: RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 10 7/8 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE PROTECTED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 277 V BALLAST
- Application: Commercial, Other
- Ballast Included: Yes
- Lamp Type: Metal Halide
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Description: 35W ELECTRONIC BALLAST FOR HID L
- Category: Development Board
- Supported System: Other
-
Supplier: Green Lighting LED
Description: 12 Watt HID or HPS Retrofit LED Bulb LED’s run on direct voltage and electronic ballasts need bypassed for retro fit installations. 5 Year Warranty against mfg defects RoHS compliant ETL& CE Listed IP55 Rated
- Lamp Bases: Other Lamp Bases
- Lamp Power: 12 watts
- Mean Lumens: 1320 lm
- Rated Average Life: 50000 hours
-
Supplier: Win Source Electronics
Description: 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 10.5 V to 13.5 V Operating Supply Current: 500µA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
- Other: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 778172-STEVAL-ILH004 V1 Main Purpose: Lighting, Ballast Control Supplied Contents: Board(s) Primary Attributes: 70W for HID Metal Halide Lamps Embedded: Yes, MCU, 8-Bit Utilized IC / Part: L6382D5, ST7FLITE49K
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: lumen output at end of life vs standard CMH lamps. CMH Ultra lamps offer enhanced colour rendition vs standard 3000K CMH. Extra long life of 15,000 hours for both 35W and 70W. Extended service life and relamp cycles. 70W compatible with both electronic and magnetic
- Color Temperature: 3000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Lamp Bases: G-12, Other Lamp Bases
- Lamp Power: 35 watts
-
Supplier: Infineon Technologies AG
Description: Solar HID lamp ballast LED lighting eMobility EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with BSC026N08NS5
- Package Type: TO-247, Other
- Packing Method: Shipping Tube / Stick Magazine, Other
- Polarity: N-Channel, Other
- QG: 118 nC
-
Supplier: RS Components, Ltd.
Description: American Midget style 10x35mm fuses Ideal for use in circuits with high a.c. fault current capacity. Breaking capacity 10kA. Typical Applications:. Control Circuits. Gaseous vapour fixtures . HID Ballasts. Electronic circuits. Hand-held meters. Current Rating = 3A Voltage Rating
- Current Rating: 3 amps
- Voltage Rating: 600 volts
Find Suppliers by Category Top
Featured Products Top
-
For better performance in HID Lighting and HV Ballasts, Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID (read more)
Browse Datasheets for Cornell Dubilier -
* Electronic ballasts, lighting fixtures * Electric heating pads, electric blankets * Glueing machines, power tools, chargers, transformers * Small appliances Rated Operate temperature and Rest temperature of TP2 Series thermal switch Code OT?°C? (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
keep on the disconnecting status. Only after the device completely cut off the power, the thermal protector will automatically reset. It is much safer to protect the device and personal. SPECIAL FEATURES: Miniature size: L13.4W9.0H5.2 mm, wire length = 60mm (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
& thermal appliance, lamp ballasts, transformers, automotive motor, integrated circuit & common electric equipment. TECHNICAL PARAMETERS: *It also features a 50/60-Hz, 250-V AC rated voltage value. *A 2.5-A (1.6)/10-A (6.3) nominal rate (COS? = 1.0 (0 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd.
More Information Top
-
auto ballast - offers from auto ballast manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12v 35w hid ballast , electronic hid ballasts, universal hid ballast ] .
-
Hid Ballast Exporters, Hid Ballast Selling Leads
[ Related Keywords : 12v 35w hid ballast , thick hid ballast, safety, high quality ] .
-
Sell LED daytime running light
• Sell cheap 12v 35w hid ballast .
-
Hid - Hid Manufacturers, Suppliers (Page 7)
Auto HID xenon kit AC ballast 35W / 12V 5011 HID kit/HID conversion kit/HID xenon kit: HID kit:2 HID Bulbs +HID ballasts + Installation accessories + User manual and warranty card.
-
35w - offers from 35w manufacturers, suppliers, exporters & wholesalers
Sell cheap hid xenon kits 12v 35w slim ballast .
-
Hid Ballast Selling Leads in Auto Lighting System, Hid Ballast Exporters, Manufacturers & Suppliers in Auto Lighting System Directory
Sell cheap hid xenon kits 12v 35w slim ballast .
-
ballast - offers from ballast manufacturers, suppliers, exporters & wholesalers
Sell cheap hid xenon kits 12v 35w slim ballast .
-
Hid Ballast Exporters, Hid Ballast Selling Leads
Sell cheap hid xenon kits 12v 35w slim ballast .
-
Auto Electrical System Selling Leads, Auto Electrical System Manufacturers, Auto Electrical System Exporters & Suppliers
Sell cheap hid xenon kits 12v 35w slim ballast .
-
Ballast Exporters, Ballast Selling Leads
Sell cheap hid xenon kits 12v 35w slim ballast .