-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Weight:2kg RoHS
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Depth:3.98" RoHS
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 8.5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:97.5mm; External Width:65mm RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:98mm RoHS Compliant: NA
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: RS Components, Ltd.
Description: SOLAR LEAD ACID 12V 90AH
- Capacity, Amp Hours (AH): 9 ampere-hr
- Width / Diameter: 9.2913436 inch
- Depth: 12.992133 inch
- Height: 6.7322871 inch
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid, High Rate, 12V, 10.5Ah, Flame Retardant Case
-
Supplier: Allied Electronics, Inc.
Description: duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible
-
Supplier: Allied Electronics, Inc.
Description: Battery,Sealed Lead Acid,12v,5.5ah,HighDischarge Rate, Flame Retardant Case
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
-
Supplier: PCB Piezotronics, Inc.
Description: 21Ah 12V lead-acid battery (Used in EPS029 and EPS030)
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 21 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Exide Technologies
Description: Exide has a full line of golf cart batteries to fit just about any application from golf carts to floor scrubbers. Vibration Resistant Cast-on strap/through-partition connectors provide improved electrical conductivity and strength for superior vibration resistance. Speed Vents Twist and
- Voltage: 6 to 12 volts
- Cold Cranking Amps (CCA): 450 amps
- Reserve Capacity (RC): 110 to 525 minutes
- Terminal Connections: Bolt-on
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Smartpack Batteries. Smartpacks are sealed, VRLA batteries with onboard chargers that can be plugged into any 15A, 120V AC line. The fully automatic, integral battery charger is matched to the battery to maintain peak performance with
- Voltage: 12 to 24 volts
- Capacity, Amp Hours (AH): 160 to 600 ampere-hr
- Application: Electric Vehicle
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
-
Supplier: Accuris
Description: General Specification for Batteries Valve Regulated Lead-Acid Battery 12V, 100Ah, NSN 6140-12-190-9027
-
Supplier: Accuris
Description: Valve regulated lead-acid batteries - Part 15: Battery 12 V 50 Ah, detail standard; Text in German and English
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 20 : Valve Regulated Lead-Acid Battery 12V, 45Ah NSN 6140-12-199-0973
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 080 : Flooded Lead-Acid Battery, 12V, 160Ah NSN 6140-99-117-9115
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery with CBL232-02 and CBL225-01 for connection to Anderson powerpole®
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: PCB Piezotronics, Inc.
Description: Battery SLA 12V 100Ah blade connectors
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LEAD ACID 12V 5AH
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 5 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Topex Battery Co., Ltd.
Description: suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly, no lead, no cadmium, no mercury
- Voltage: 9.6 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.6141741 inch
-
Supplier: Topex Battery Co., Ltd.
Description: battery, up to 10,000-cycles life at 10% DOD, very suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly,
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 2.8740173 inch
-
Supplier: Topex Battery Co., Ltd.
Description: 10,000-cycles life at 10% DOD, very suitable for solar light * Super light weight, only 50%~70% weight of lead acid battery * Tiny size, much smaller than lead acid battery * Wide operation temperature: 0℃~+45℃ for charge and -20~60℃ * Environment friendly, no
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 2.8740173 inch
-
Description: BATTERY LEAD ACID 12V 5AH
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 5 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: DigiKey
Description: BATTERY LEAD ACID 12V 12AH
- Capacity, Amp Hours (AH): 12 ampere-hr
- Operating Temperature: 5 to 122 F
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Continental Batteries Company
Description: Motorcycle
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 5.5 ampere-hr
- Width / Diameter: 2.375 inch
- Depth: 5.4375 inch
-
Supplier: Topex Battery Co., Ltd.
Description: with most lead-acid chargers Features: A. Extremely safe and stable chemistry: PCB and/or BMS built inside to balance protect the battery. B. Long life-cycle: Can be circularly used, best can up to 2000 times recycles, 5 times of lead acid battery. C. Lighter weight, with
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 3.8582698 inch
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V voltage systems, carefully designed with modular ideas The
- Capacity, Amp Hours (AH): 160 ampere-hr
- Operating Temperature: 32 to 113 F
- Width / Diameter: 13.5826845 inch
- Depth: 7.480319 inch
-
Supplier: AMETEK Programmable Power
Description: External Battery Module, with 2 Hot Swap Drawers, 1 String of 12 Ea 12V 10Ah Lead Acid Batteries per Hot Swap Drawer, Total of 24 Batteries, in a 3U27.27" Deep Enclosure.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Radwell International
Description: LEAD ACID BATTERY, 12V, 5AH, BATTERY VOLTAGE 12V, BATTERY TECHNOLOGY LEAD ACID, BATTERY CAPACITY 5AH, BATTERY SIZE CODE BATTERY TERMINALS QUICK CONNECT, EXTERNAL DIAMETER EXTERNAL HEIGHT 107MM, EXTERNAL WIDTH 70MM, DEPTH 2.75 ROHS COMPLIANT N.
- Features: Disposable (Primary) Batteries
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module,
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Operating Temperature: 32 to 140 F
- Width / Diameter: 11.3 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 220 ampere-hr
- Width / Diameter: 7.0625 inch
- Depth: 15.625 inch
-
Supplier: TelephoneStuff.com
Description: sealed lead acid battery - Suspended electrolyte
- Features: Lead Acid Batteries
-
Supplier: AMETEK Programmable Power
Description: External Battery Module with each 12V10.5AH batteries in a 2U enclosure.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 10.5 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: TelephoneStuff.com
Description: In the E-world where businesses can't stop and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and hardware damage: power problems and temperature. Features: - 12V - Sealed lead acid
- Voltage: 12 volts
- Features: Lead Acid Batteries
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
batteries, especially in lithium-ion batteries. While it may not fail instantly after exposure, the battery slowly loses charging capability over time. Eventually, it will die completely as the device cannot pull enough power from the new trace. 5. Reduced effective (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
to maximize your operating efficiency. The 48V 600Ah, 24-85-21 equivalent battery provides the needed power without sacrificing hours in the day. In addition to offering our standard customizable features found in the (read more)
Browse Batteries Datasheets for Green Cubes Technology -
utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Battery provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures (read more)
Browse Batteries Datasheets for Green Cubes Technology -
48V Industrial Swappable Battery (1000) Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating (read more)
Browse Datasheets for Green Cubes Technology -
complete portfolio of modern electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid (read more)
Browse Batteries Datasheets for Green Cubes Technology -
never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are replacing toxic and inefficient Lead Acid batteries or Internal Combustion Engines (ICE) in high-use and cyclic applications. The (read more)
Browse Batteries Datasheets for Green Cubes Technology -
lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is automatically returned to the normal (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
energy-efficient nature of our rechargeable battery products. This is never more important as our products are replacing toxic and inefficient Lead Acid batteries or Internal Combustion Engines (ICE) in high-use and cyclic applications. The Cubes refers to the reusable building blocks that we use in (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
Shopping In UPS Batteries - Big Bruin
• UPG UB1250 12v 5AH Sealed Lead Acid Battery (SLA, .187 TT .
-
Popular Products In Power Protection - Big Bruin
• UPG UB1250 12v 5AH Sealed Lead Acid Battery (SLA, .187 TT .
-
Popular Products In Power Protection - Big Bruin
• UB1250 12v 5AH Sealed Lead Acid Battery (SLA, .187 TT .
-
Popular Products In Power Protection - Big Bruin
• UB1250 12v 5AH Sealed Lead Acid Battery (SLA, .187 TT .
-
GRAINGER APPROVED Battery,Sealed Lead Acid,12V,5Ah,Faston - Sealed Lead Acid Batteries - 2UKJ3|2UKJ3 - Grainger Industrial Supply
• Battery ,Sealed Lead Acid , 12V , 5Ah ,Faston .
-
Sell AGM VRLA Battery 12V7AH
• 12v5ah motorcycle lead acid battery : Model:YTX5l-BS Voltage: 12V Capacity: 5AH Dimension(mm):113*70*105mm Weight:1.96KG Feature: 1.
-
Sell MF Lead Acid Battery(12V65AH)
• 12v5ah motorcycle lead acid battery : Model:YTX5l-BS Voltage: 12V Capacity: 5AH Dimension(mm):113*70*105mm Weight:1.96KG Feature: 1.
-
Sell Lead Acid Battery/Charger Battery(6V4AH)
• 12v5ah motorcycle lead acid battery : Model:YTX5l-BS Voltage: 12V Capacity: 5AH Dimension(mm):113*70*105mm Weight:1.96KG Feature: 1.
-
Arduino Robotics
Lead - Acid This is the type of battery you can find in your car, boat, Power-wheels, solar power … … power output and the highest amp/hour ratings that we use, usually ranging from 5AH to around 150AH. These batteries are typically available only in 6v, 8v, 12v , and 24v cells of which the 12v …
-
Sell 30W DC Solar Home System
• Specifications Solar Panel 2.8Wp Storage battery 4V/4. 5Ah lead acid storage battery Applicable lighting source 5W LED Lamps Control System micro-computer intelligent controller Working temperature -20c to 50 c Working time 30Seconds.60Second... • Technical parameters Items Solar Charge Controller Rated Charge Current 10A, 12V /24V Auto Rated Load Power …
Indicates content that may require registration and/or purchase.