-
Supplier: TelephoneStuff.com
Description: AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed - CSA certified - Power Output: AC 12V, 10VA (830mA) - Power Input: AC 120V, 60Hz -
-
Supplier: Astrodyne Corporation
Description: For medical & information technology uses, continuous duty, SELV output
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 10.42 amps
- Power Rating (VA): 125 VA
- Operating Temperature: 0 to 40 C
-
Supplier: TelephoneStuff.com
Description: 16V AC transformer (hardwired to AC) for the CCS-1A complete door chime and audio answering system.
-
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and manufacture magnetic ac transformers for pool lights, outdoor lighting, lighting fixtures in residential and commercial applications. Our transformers offer 12V or 24V output,
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Features: DC
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Newark, An Avnet Company
Description: Control Transformer pri. 115V
-
Description: AC voltage transformer series feature with 3000/4000VAC primary to secondary isolation, an operating ambient temperature range of-40°C~+110°C. It can be used with our controller SCM17xxASA to achieve flyback power supply design with a wide input voltage range and various protection
- Operating Temperature: -40 to 110 C
- Primary Voltage (Ratio) Range: 85 to 264 volts
- Secondary Voltage (Ratio) Range: 12 volts
- Insulation Voltage: 4,000 volts
-
Supplier: Newark, An Avnet Company
Description: 1.5VA ENCAPSULATED TRANSFORMER 230V -12V; Power Rating:1.5VA; Secondary Voltages:2 x 12V; Current Rating:62mA; Isolation Transformer Primary Voltages:1 x 230V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2.3VA ENCAPSULATED TRANSFORMER 230V -12V; Power Rating:2.3VA; Secondary Voltages:2 x 12V; Current Rating:95mA; Isolation Transformer Primary Voltages:1 x 230V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Encapsulated with epoxy resin, IP67/IP68 waterproof grade, for Swimming Pool Lights, SPA Luminaires, Garden Lights, Wall Washer Lights, Underground Lighting, Water Pumps, and some LED Lamps and fixtures where contact with water is possible.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: LO-VOLT TRANSFORMER 117V/12V
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Magnetic AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Constant Voltage Transformer (CVT), Industrial Control Transformer
-
Supplier: Juno Lighting Group
Description: 2-5/8 INCH L X 1-7/16 INCH W X 1 INCH H SIZE 902QJ MONOPOINT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING INCLUDES THERMAL PROTECTION AND RFI SUPPRESSION
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: TelephoneStuff.com
Description: AC 15V Transformer. Features: - Input voltage and capacity of 120V AC, 50 HZ - Output voltage of 15V AC - For use with Aiphone DA-1MD Master Handset Station - 10.5 VA
-
Description: PULSE TRANSFORMER 1:1 1.2MH
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Encapsulated with epoxy resin, IP67/IP68 waterproof grade, for Swimming Pool Lights, SPA Luminaires, Garden Lights, Wall Washer Lights, Underground Lighting, Water Pumps, and some LED Lamps and fixtures where contact with water is possible.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors AC/DC 10A 6 Turns
-
Supplier: Hammond Manufacturing Company Inc.
Description: 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6 262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1 262D12 - 12 120V @ 53 ma 12.6V
- Power Rating (VA): 6 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers VOX/AC30 Vintage Primary Ohms 4000 CT
-
Supplier: Hammond Manufacturing Company Inc.
Description: current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 300 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power
- Category: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 20,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Powell Electronics, Inc.
Description: OUTPUT FOR AC30 VINTAGE, VOX
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMERS FOR AC/DC FLYBACK C
- Category: Signal / RF Transformer
-
Supplier: Condor Electronics, Inc.
Description: 12W. Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
- AC Input Voltage: 115 volts
- DC Output Voltage: 12 volts
- DC Output Current: 1 amps
- Input Frequency: 60 Hz
-
Supplier: Hengda Electronic Factory
Description: It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the distance can be adjusted according to the requirements of the customers. Epoxy resin vacuum filling,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 12 VA
-
Description: Jiangyin Spark XH-BCT Series of Solid Core Current Transformer design for better accuracy for 0.333V output .5 standard models for your choice. Measure current from 5Amp to 600 Amp.Solid core CTs are more accurately , small in size, and very cheap .If mA sendary output ,accuracy can be 0.1%
- Primary current (Ratio) Range: 1 to 600 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Coilcraft, Inc.
Description: The AC1584-AL no-opto flyback transformer is designed for the EVL8017-L-00B PoE PD Flyback converter evaluation board from Monolithic Power. It has no auxiliary winding, specifically designed for active-clamp, primary side regulation (PSR) in a flyback topology. The AC1584-AL is optimized for
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: PHOENIX CONTACT USA
Description: Winding current transformer, primary current can be selected between 1...40 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 40 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Description: For outdoor use,Level of protectionlP67; Applicable cable specifications:p20-50mm; Applicable primary current: 150-500A; Applicable secondary current: mA or mV optional; Applicable for these scenarios requiring electrical penetration to measure electricity; Meet higher accuracy requirements.
- Primary current (Ratio) Range: 150 to 1,500 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 to 0.5 % F.S.
- Operating Temperature: -40 to 70 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346904-VGT12EEM-200S1A4 Category: Transformers - Switching Converter, SMPS Transformers Series: VGT Type: For AC/DC Converters Package: Tape & Reel Size / Dimension: 0.535" L x 0.425" W (13.60mm x 10.80mm) Applications: Flyback Converters Height - Seated
- Operating Temperature: -40 to 130 C
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
-Friendly Transformer Premium Efficiency Transformer 5. Custom Voltage Solutions Gain More Attention Global customers require transformers designed for regional electrical standards, including 380V, 400 (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
PC Mount Power Transformers Triad Magnetics’ PC Mount power transformers satisfy not only the power needs of a PC, but its control and (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Exxelia’s Smart Integrated Magnetics is a fully customized solution developed for advanced space-grade Power Conditioning and Distribution Units (PCDUs). By integrating the transformer and inductor of a Dual Active Bridge (DAB) into a single compact magnetic assembly, it significantly (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
small dimensions of 12.70mm x 8.80mm and 6.35mm height allow it to fit into compact designs without compromising on performance. The transformer’s ROHS (read more)
Browse Transformers Datasheets for Win Source Electronics
More Information Top
-
Design & Development of a GSM Based Vehicle Theft Control System
… AT89c51), 16 × 2 LCD (L1682) 4 × 3 Key pad, Capacitors (2 × 33pF, 10µF), Transistor (222), Relay-12V, Resistor (8.2 kΩ, 4.7kΩ, 10 kΩ varistor), Mobile (NOKIA3315 used), Step down transformer 230V/ 12V AC , Diodes (4 × IN4007 …
-
CR4 - Thread: Capacitor Characteristics
Both share common GND. and derived from transformer with two different ( 12v ac for 5v regulated and 24v ac for +35v unregulated supply)tappings at output terminal of the transformer.
-
CR4 - Thread: Small Electric Motor
A simple (suitable) transformer will give you 12v AC from 120v AC.
-
CR4 - Thread: Grounding Transformers in Control Circuits
There is another board that has a transformer on it that take the 120v AC to 12v DC. we have isolation transformer on other equipment and they are grounded. our electrical engineer can not explain why they do and why they don't …
-
http://www.ijera.com/papers/Vol4_issue4/Version 9/J44094650.pdf
Power is deliver initially from standard 12V AC /DC adapter or 12V _1000ma Transformer .
-
Design of an electronic control system for overcurrent protection in a voltage regulator based on auto-transformer
power supply 230Vac: on board it’s embedded an AC /DC Transformer 4VA 230V/ 12V , as protection devices it is provided with fuses and varistors; • .
-
CR4 - Thread: 12V AC to 12V DC Relay?
Your intercom system is powered by 12v ac , by way of a plug in transformer .
-
CR4 - Thread: Transformer winding specs for 220/12 V
Case491 - I did not get kVA and VA mixed up- my fault I shouls have made it clear that I need the specs to make a 1.2kVA UPS i.e 12v battery - inverter - transformer - 220V ac .
-
CR4 - Thread: DC Incandescent Bulb
Take two, 12v Halogen lights, connect one to the usual AC step down transformer , connect another to a 12 volt car battery, and let EVERYONE know the results.
-
Electronics Fundamentals/Electronic Converter - Wikibooks, open books for an open world
Transformer that takes 120v 60Hz AC voltage and step down to 12v 60Hz AC with turn ration 1:10 .
Indicates content that may require registration and/or purchase.