-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications Options Spare Parts Related Products Ideal for diesel, oil or water Reversible
- Maximum Discharge Flow: 6.8 GPM
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 20 to 40 psi
- Discharge Size: 0.375 inch
- Media Temperature: 212 F
-
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic,
- Maximum Discharge Flow: 128 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 4 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump, Stainless Steel
-
Supplier: Reverso Pumps, Inc.
Description: in 5, 10, and 22 psi pressure settings One directional flow Flow Rate: 3 GPM / 11.4 LPM DC 12V Ports: 3/8" Male NPT Self-priming: 5 ft / 1.5m (wet gears) Max Work Pressures: 5-22 psi / 0.3-1.5 barMax Work Temperature: 140F / 60C Pump: BlackIP65 rated Available
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.67 GPM
- Maximum Discharge Pressure: 21 psi
- Power Source: DC Powered
- Features: Gear Pumps
-
Supplier: VARNA Products
Description: prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit running on
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Western Analytical Products
Description: to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first
- Valve Type: Injection Valves
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Reverso Pumps, Inc.
Description: quickly and cleanly to and from the oil pan 3-Position switch (On-Off-On) Safety lock prevents accidental activation Easy operation: Flow is in direction of switch Available in 12 and 24 volts Flow Rate: 3 GPM / 11.35 LPM DC 12V or 24V Ports: (Ext) 3/4" Male Hose, (Int) 3/8" Female NPT
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Anaheim Automation, Inc.
Description: Perfect for medical, pump, robotics, hobby, CNC, and other applications
- Other DC Voltage: 12 VDC
- Continuous Current: 0.32 amps
- Gearbox Ratio: 4 : 1
- Shaft Size: 0.2362206 to 6 inch
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The smallest peristaltic pump in the market! Instrument quality in previously unseen size :31 x 48 mm (1.2”x 1.9”) Flow rates from 30 µl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and
- Maximum Discharge Flow: 0.0079251615 GPM
- Power Source: DC Powered, None, Pump Only
- Pump Type: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the chemical resistant
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Features: Gear Pumps, Plastic
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,060 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Koford Engineering, LLC
Description: stirrers, and battery powered tools. ABEC 3 ball bearing and M2 high speed steel shaft heat treated to Rc60-63 and Nickel/Phosphorous alloy plated and ground for maximum corrosion resistance. Housing black zinc plated. Available with all steel gear or plastic/steel gear planetary
- Other DC Voltage: 12 to 30 VDC
- Gearbox Efficiency: 82 %
- Shaft Size: 0.0785 inch
- Diameter / Width: 0.56 inch
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Koford Engineering, LLC
Description: windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: ElectroCraft
Description: Hansen offers our 2.1" diameter DC brush motor on our 2" diameter spur gearbox. This motor package is offered in a wide range of operating voltages and with 4 gear ratio options, 12:1, 48:1, 192:1 and 768:1. Optional features include encoders, noise suppressors, custom shafts, custom
- Other DC Voltage: 24 VDC
- Continuous Current: 5.2 amps
- Continuous Torque: 31.25 In-lbs
- Gearbox Ratio: 768 : 1
-
Supplier: Infineon Technologies AG
Description: BTS5020-1EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5030-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Infineon Technologies AG
Description: bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Buck
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 10 to 12 VDC
- Torque Constant: 1.6992 to 5.632848 in-oz/amp
- Other Output Power: 0.000710316803998495 to 0.0129197245104632 HP
- Continuous Current: 0.035 to 1.28 amps
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start, Gear-Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming;
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: Honda 13 HP LXE Electric-Start, Gear Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming;
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: RS Components, Ltd.
Description: control. Factory automation. Rotary applications, such as pumps, rollers, mixers, fan speed measurement, transmission, spindles, gear reducer RPM, process speed, synchronization, generator set, compressor speed and dyno testing Low cost. Omni-directional sensor to target orientation.
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
Find Suppliers by Category Top
Featured Products Top
-
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/60213/682164315-MIT.pdf?sequence=2
The finned-aluminum 12V - DC low-flow miniature gear pump , as seen in Figure 4.4, only has flow rate capability up to 0.61 gpm Ref. [12].
-
mini pump - offers from mini pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mini dc solar pump, mini 12v dc pump , dc solar pump ] 10W 38mmx64mm Small Mini Plastic Gear Pump .
-
mini dc motor - offers from mini dc motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mini submersible pump, dc motor water pump , mini water pump model, 12v booster water pump ] mini dc gear motor 20mm robotic dc brushed motor 3v 6v .
-
Voltage Doubler/Tripler Current-Mode Charge Pump Topology with simple "Gear Box"
Abstract- DC to DC converters which are realized as a switched capacitor type are very common in … A current-mode regulated charge pump generates this rail from a 12V -18V input supply. The selected charge pump topology uses a simple “ gear box” controlled by a single feedback amplifier …
-
Eradication of algae in ships’ ballast water by electrolyzing
AC 440V, 50A (Applied DC 0V~ 12V ), rated treatment capacity 2.5 m3 /h. 3) One portable submerged pump , centrifugal type, with a rated capacity of 3.0m3 /h and a rated water … to regulate the applied voltage to the electrolytic unit, and there are 4 gears on the control …
-
Arduino Robotics
The Explorer-bot from Chapter 8 used high-power DC gear motors to drive the frame, but it did not weigh nearly as much as the Lawn-bot, so we used small SLA batteries with decent run time. … usually reserved for use in boats and RVs to power trolling motors, radios, pumps , and lights, and … The batteries that I used were Everlast Marine deep-cycle, rated at 12v and 80AH.
-
Shaft Manufacturers in Pumps (Page 6), Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : ZKSJ DC40 pump, mini 12v dc pump , mini 24v dc pump, mini brushless dc pump ] Hydraulic Gear Pump,CBT-F4 .
-
Fountain Pump - Fountain Pump Manufacturers, Suppliers
[ Related Keywords : lobe pump, sanitary pump, mono pump, gear pump ] DC Brushless Solar Water Pump,DC 12v /24v/48v, 3-20m3/Hour, Head 10-120m,Wholesale Dropshipping .
-
Precision Crop Protection - the Challenge and Use of Heterogeneity
… consists of solid-state relays and electronic circuits which can turn the injection pumps on or off … This system uses a 12V - DC variable-speed electric motor, to open or close the ori- fice of the hopper boxes on a Gandy (Gandy Company, Owatonna, MN) granular insecticide-nematicide applicator. … were equipped with a Lock & Load R system and a positive displacement, gear - type metering device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39888/182540463-MIT.pdf?sequence=2
The moment of inertia of the load side magnet and gears has been calculated as 1.5 … - Based on the pump specs the relation of pressure and motor torque has been linearized. - The pump is driven by a Faulhaber "3557012CS" DC -motor (R=1.34Q, L=220 pH, kT=20.9mN/A, Tstaii=185mNm, =5400rpm, Vsupply= 12V ).
Indicates content that may require registration and/or purchase.