-
Supplier: RS Components, Ltd.
Description: Miniature pump, 0.65 l/m, 3V dc, 2 port
- Maximum Discharge Flow: 0.17171183250000002 GPM
- Maximum Discharge Pressure: 4.74273279 psi
- Features: Aluminum
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Xoxide
Description: The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple
-
-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Description: Low-voltage 3-phase brushless DC motor controller for automotive water pumps. DC 24 V input, square wave, Hall control. Power: 0–300 W, with speed control. 4-pole motor, rotation speed up to 5,000 RPM.
- Rated Power: 0 to 300 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: MDM Incorporated
Description: Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 51 GPM
- Pump Type: Centrifugal Pumps
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumping Hot water circulating system Electronics Cooling Water Circulation Chiller Systems
- Horsepower: 0.0723719007847523 to 0.0868462809417027 HP
- Maximum Discharge Flow: 12.672 GPM
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: DC Powered, Sanitary Pumps, Water Pumps
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 8.702262 psi
- Discharge Size: 0.5 inch
- Media Temperature: 131 F
-
Description: simple Start/Stop control, and two connection configurations enable the HRP pump to be customized for many applications. By design, the HRP pumps can be used in many different market segments. From solar-powered water treatment and grease trap systems to car wash or large photo
- Maximum Discharge Flow: 0.00001452946275 to 0.0100385379 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.25 inch
- Horsepower: 0.007505234155455792 HP
-
Supplier: Xylem Applied Water Systems
Description: 18660 Water Puppy (US) Bronze DC Pump Flow rate: 23.8 Litres/min (6.3 USgallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18660-0121 Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing
- Maximum Discharge Flow: 6.3 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 180 F
- Pump Housing Material: Brass / Bronze
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications Options Spare Parts Related Products Ideal for diesel, oil or water
- Maximum Discharge Flow: 6.8 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, DC Powered, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and reprimes at suction lifts of 25 feet or
- Discharge Size: 12 inch
- Horsepower: 156 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump’s robust design can handle the rigors of continues duty usage, is reversible, and has a built in thermal overload for added
- Maximum Discharge Flow: 11.879999999999999 GPM
- Discharge Size: 0.5 to 1 inch
- Pump Type: Bilge / Ballast Pumps
- Features: Brass / Bronze, DC Powered, Flexible Impeller Pumps, Self-Priming Pump, Water Pumps
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm). Sturdy
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding materials Handles aggressive liquids High
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 1.74 psi
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Features: DC Powered, Magnetic Drive Pumps, Plastic, Water Pumps
-
Supplier: Xylem Applied Water Systems
Description: Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow
- Maximum Discharge Flow: 6.2 GPM
- Maximum Discharge Pressure: 1.68 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Ink types we can handle include UV cured, titanium dioxide pigmented, silver and other metal particles, FDA/NSF approved, security, in addition to the more traditional water, and solvent based inks. For corrosive inks, choose among wetted parts of Nylon, PTFE, PVDF, peroxide-cured EPDM, FFPM,
- Maximum Discharge Flow: 0.1056 GPM
- Maximum Discharge Pressure: 10.15266 psi
- Discharge Size: 0.18897648 inch
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: Xylem Applied Water Systems
Description: JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 40 psi
- Discharge Size: 0.5 inch
- Features: DC Powered, Plastic, Self-Priming Pump, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame
- Horsepower: 0.0308250688527649 to 0.0469077134715987 HP
- Maximum Discharge Flow: 6.6 GPM
- Media Temperature: 302 F
- Water Temperature: 302 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure
- Discharge Size: 0.375 to 0.5 inch
- Features: DC Powered, Self-Priming Pump, Water Pumps
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Rotary Vane Pumps, Self-Priming Pump, Water Pumps
-
Supplier: Reverso Pumps, Inc.
Description: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water)
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Godwin, a xylem brand
Description: Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive
- Maximum Discharge Pressure: 45 to 425 psi
- Horsepower: 31 to 75 HP
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Rotary Lobe Pumps, Self-Priming Pump, Water Pumps
- Pump Type: Dewatering Pumps, Positive Displacement Pumps
-
Supplier: MP Pumps, Inc.
Description: The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor.
- Maximum Discharge Flow: 18 GPM
- Discharge Size: 1.125 inch
- Pump Housing Material: Aluminum
- Pump Type: Circulation Pumps, Magnetic Drive Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Brushless DC Seal-Less Pump Seal-Less design is leak proof, Pump is magnetically coupled to motor Motor is removable from pump without draining system Environmentally resistant to hot-water, salt, fog, shock & vibration Brushless Motor Eliminates the Maintenance
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Compact 10mm 12V micro DC gear motor with CNC metal gearbox delivers precise motion control and reliable torque, ideal for space-constrained applications in robotics, medical devices, and automation systems.
(read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
TPS75-PMD12S 75W Isolated DC-DC Power Module The TPS75-PMD12S is a high-efficiency 75W isolated DC-DC power module from the TPS030-150W series. It is engineered to deliver robust and reliable power conversion for a wide range of industrial and communication applications (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Alloy Steel Tube Exporters, Alloy Steel Tube Selling Leads (Page 9)
Sell solar power 12v dc submersible water pump .
-
mini pump - offers from mini pump manufacturers, suppliers, exporters & wholesalers
Mini 12v DC SOLAR WATER PUMP .
-
BigBruin.Com - Innovatek XXS Water Cooling Kit Review
Pump: EHEIM 1046 12v DC powered water pump .
-
water pumps - offers from water pumps manufacturers, suppliers, exporters & wholesalers
Sell DC Brushless Solar Water Pump , DC 12v /24v/48vWholesale ...
-
solar pump - offers from solar pump manufacturers, suppliers, exporters & wholesalers
DC Brushless Solar Water Pump , DC 12v /24v/48v, 3-20m3/Hour, Head ...
-
Fountain Pump - Fountain Pump Manufacturers, Suppliers
DC Brushless Solar Water Pump , DC 12v /24v/48v, 3-20m3/Hour, Head 10-120m,Wholesale Dropshipping .
-
mini dc motor - offers from mini dc motor manufacturers, suppliers, exporters & wholesalers
6v-24v DC 12v DC Mini Submersible Motor Water Pump for Sale ...
-
Field scale remediation of mine wastes at an abandoned gold mine, Australia II: Effects on plant growth and groundwater
Lysimeter water samples were collected by inserting a 10- mm diameter clear plastic pipe down through the 35-mm diameter feed pipe and retrieving water using a 12v DC peristaltic pump .
-
Solar Water Heaters Selling Leads, Solar Water Heaters Manufacturers, Solar Water Heaters Exporters & Suppliers
Sell 12v /24V DC micro hot water pump .
-
low temp pump - offers from low temp pump manufacturers, suppliers, exporters & wholesalers
Sell 12v /24V DC micro hot water pump .
Indicates content that may require registration and/or purchase.