-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Festo Corporation
Description: Ball valve actuator unit with double-acting quarter turn actuator DAPS Brass ball valve NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845 Flow is fully opened or closed in both directions
- Operating Temperature: -4 to 176 F
- Features: Double Acting (Air to Air)
- Actuation Method: Electric, Pneumatic
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated enclosure
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Assured Automation
Description: The Assured Automation V4 Series electric actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves 1/4" to 1" in size. This compact industrial unit has external wire leads eliminating the need to open
- Actuator Torque: 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 115 volts
- Operating Temperature: 0 to 160 F
-
Supplier: Asahi/America, Inc.
Description: Type-23 1/2" – 4" Ball Valve Glass filled polyamide actuator body w/ SS trim Rack and pinion with dual opposed piston design Double-acting - air to OPEN / air to CLOSE Namur mount design for solenoid and limit switch mounting 80 psi supply air requirement Visual position
- Valve Type: Ball Valves
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: BI-TORQ® Valve Automation
Description: shaft allow for direct mounting to a variety of valves. We can provide a complete automated assembly with our InstruPak ball valves, butterfly valves, or can be retrofit onto an existing valve with AVK Carbo-Bond customized mounting hardware.
- Actuator Torque: 100 In-lbs
- AC Voltage: 115 volts
- Actuation Time: 2.5 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: DynaQuip Controls
Description: pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL VALVE, ACTUATED CONTROL BALL VALVE, 1/2 INCH, 2-WAY, W/ 2 CV, NSR FLOATING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves, Control Valves
-
Supplier: DeZURIK, Inc.
Description: designed into the geometry of the ball for critical management of flow. A locked ball-to-shaft connection ensures no lost motion for critical control. When operated by a high quality DeZURIK actuator and high performing positioner, the DeZURIK V-Port Ball control
- Valve Type: Ball Valves, Control Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32 • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Burkert Fluid Control Systems
Description: The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The 3-way ball
- Valve Type: Ball Valves
-
Supplier: Watts
Description: Series B6400 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. The B6400 standard port orifice ensures minimal pressure drop, while Durafill seats,
- Valve Size: 0.25 to 4 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Water
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32 • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Industrial Valves - STAINLESS 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC -- S2CE04-0-5Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze •
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 5.4
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
- Valve Size: 4.8818924 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze •
- Valve Size: 1.5 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 34
-
Supplier: CIRCOR Energy
Description: Unidirectional Actuators are specifically designed for use with ball valves and other applications requiring a compact, high efficiency actuator. Offered in 115 VAC and 230 VAC models, with a standard 22 second cycle time for 90° rotation. This series is ideal for use on
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: RS Components, Ltd.
Description: 1/2in. BSP Brass B/Valve w/ DA Actuator
- Valve Size: 0.5 inch
- Pressure Rating: 580.1508 psi
- Media: Air
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Full Port Brass Ball Valve FNPT Threaded w/ ISO 5211 pad for Actuators
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Socket Weld / Solder, Threaded
-
Supplier: Plast-O-Matic Valves, Inc.
Description: spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator. Components: Mounting screw Switch adjustment screw 1/2″ NPT conduit fitting Ball valve closed switch O-ring seal (Buna nitrile) Cam button Ball
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 3.5
- Valve Type: Ball Valves
- Primary Material: CPVC
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Flow (Cv): 170
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 3.5
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Electro-Pneumatic Positioner Series EPP Precise Electronic Control for Air-Actuated Ball Valves Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with Series ZC characterized or
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Rotary Valve Actuation
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.406 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Suppliers to the new Peugeot 208
… Cylinder MAGNA Body Structure Stampings Inside Mirrors Liftgate Latches Mirror Actuators MAGNETI MARELLI Navigation System … … Modules Fuel Filters Camshafts Valve Seat Inserts Pistons Piston … … Calipers Stabiliser Link Lower Ball Joint Cross Axis Ball … … 0L and 1.2L 12v dohc L3, 1.4L …
-
Sell 1 inch motorized brass ball valve,two way
Actuator : heat-resistant ABS Sealing: PTFE, silicon rubber ball seat, EPDM and NBR stem seat, NBR o-rings Valve Size: 1'',DN25 (25mm Work Voltage: DC3-6V, 12V ,24V, AC9-24V,220V .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42567/33431285-MIT.pdf?sequence=2
… peripheral components are provided by single power supply unit, which gives out +12V, - 12V , +5V, and common. … an emergency, the users can hit this button and the power to the actuators in the physical … It includes two water tanks, a reservoir, a 12 Volt DC centrifugal pump, a pressure sensor, a 3-way ball valve , two needle valves, and the necessary connecting flexible tubing.
-
CR4 - Thread: Electronic Controlled Valves? (1" to 2")
I need a valve that can be opened or shut electronically ( 12v ) which can be used on 1", 1.5" or 2" pipes. There are Solenoid Valve or Actuators , Control Valves, etc. … force and this magnetic force pushes plunger Up and down or rotates the ball (when using Ball …
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Linear actuator , motorized linear stage, ball screw driven, W-Robot robotic arm ] … actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator, solar actuator, care bed drive, solar tracker, mini linear actuator, massage chair drive, electric servo cylinder, electric motor, dc linear actuator, 12v linear actuator and valve actuator for your choice.
-
Grainger.com
Axial Fan, Shape Round, Bearings Ball , 60/50, 1, Mounting Position Vertical or Horizontal and Motor Insulation Class … • Valve Rebuild Kit, Instructions, 1/2 in. • DC Gearmotor, 3.4 rpm, 12V, VentedDC Gearmotor,3.4 rpm, 12V ,Vented … None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, For Industrial and Agricultural Valve Actuators .
-
Shopping In Other - Big Bruin
Thomson Flatware SUPER16 - SUPER16, Super Ball Bushing, Bore Dia 1.000 In Super Ball Bushing, Closed, Bore … • Dayton Dc Gearmotor (17 Rpm) 12v , vented. … Overhung Load 21 Lb., Input Hp 1/125, Gear Ratio 394:1, Full Load Amps 1.40, Insulation Class B, Vented Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet Dc, For Industrial And Agricultural Valve Actuators Rated: 0/10 0 Reviews .
-
Features :: NASA Tech Briefs
Bishop-Wisecarver Corp. (Pittsburg, CA) has released the SRX-150, an aluminum profile linear actuator in belt- or ball -screw-driven versions. Midwest Motion Products (Watertown, MN) has released the Model MMP-TM55- 12V GPk52-124, a DC gearmotor … Broadening the Scope of User Requirements When Selecting Valves for Medical Devices .
-
Development of a Flexible Displacement Sensor Using Nylon String Coated with Carbon and Its Application for McKibben Actuator
… carbon black powder prevents the wear-out of NSCC because it works as balls of a slide … … potentiometer for desired position, microcomputer, Mckibben artificial muscle with the tested flexible sensor and two on/off valves . POSITION CONTROL OF McKibben ACTUATOR WITH A FLEXIBLE DISPLACEMENT SENSOR We proposed and tested to drive a … + 12V .
-
Panel Track - Panel Track Manufacturers, Suppliers
Provide OEM&ODM Service, MPPT Solar Charge Controller,15-40A, 12V 24V 48V Auto Switch, LCD Display Piston, intake and exhaust valves , ports, valve mechanism, ignition timing, and fuel injection mapping have all... DC Linear Actuator … model of DC linear actuator has been updated both in workmanships and key components like windings, ball ...
Indicates content that may require registration and/or purchase.