-
Supplier: Kooltronic, Inc.
Description: Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal
- Air Flow Rate: 200 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal
- Air Flow Rate: 475 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal
- Air Flow Rate: 300 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal
- Air Flow Rate: 160 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Hartzell Air Movement
Description: This direct-drive Series 07 Pressure Blower is designed to meet general industrial air-moving requirements. Available in 11″, 12″ and 14″ wheel diameters, Arrangement 4 or 10, it’s best-suited for air laden with dust and grit and temperatures up to 200°F. Fans are field rotatable into
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 11 to 14 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: CFS Centrifugal Filtered Supply Blowers are designed to supply filtered makeup air to buildings while offering a louvered design that is architecturally pleasing. The louvered penthouse design also allows for maximum airflow while providing a completely weather-proof unit. Performance
- Air Flow Rate: 1,100 to 53,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: The Fiberglass Radial Blower is particularly suited for lab hood installations. It is available in direct or belt drive in SWSI (single width single inlet) only. The direct drive blower moves air at static pressures up to 12”. The belt drive blower is a versatile
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 16 to 33 inch
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Newark, An Avnet Company
Description: FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:30CFM; Air Flow - m3/min:-; Noise Rating:49dB; Bearing Type:Ball Bearing RoHS Compliant: Yes
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: ORION Fans
Description: Motor Brushless DC, dual ball bearing, IC protected Frame PBT, UL94V-0 Thermoplastic Impeller PBT, UL94V-0 Thermoplastic Power Connection 2x 24 AWG, 285mm lead wires Life Expectancy 50,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp Insulation Resistance
-
Supplier: Newark, An Avnet Company
Description: FAN BLOWER, 50MM X 9MM, 0.7W, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:9mm; Air Flow - CFM:3CFM; Air Flow - m3/min:-; Noise Rating:34dB; Bearing Type:Ball Bearing RoHS Compliant: Yes
-
Description: those materials are used which comply with the requirements of the RoHS. Compressors G-BH1 00 Volume flow 21 to 35 m³/hr 12.4 to 20.6 cfm The smallest side channel blower on the market. With a height and width of approx. 125 mm and a depth of approx. 60 mm, the G-BH1 00 blowers have
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: ebm-papst Inc.
Description: Centrifugal fans are the unbeatable high-pressure specialists in centrifugal design with 90° air deflection and carefully optimized impellers. The ideal match for highly compact 1U and 2U rack-mount servers. In many sizes and hardware extension levels.
- Maximum Air Flow: 50.59638 SCFM
- Maximum Sound Level: 63 dbA
- Motor Voltage: 8 to 15 volts
- Nominal Power: 7.5 watts
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed
- Air Flow Rate: 50.59638 SCFM
- Media Temperature: -4 to 167 F
- Maximum Diameter (Fan or Blower Wheel): 3.93701 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 225-1,632 CFM
- Air Flow Rate: 225 to 1,632 SCFM
- Static Pressure: 13.840064217897972 to 343.2335926038697 in H2O
- Material of Construction: Cast Iron
- Design: Centrifugal
-
Supplier: HVACQuick.com
Description: Fantech FKD Inline Fans. 12" Round Duct - 1,305 cfm 115/1/60 These fans are specifically designed to bridge the transition between centrifugal and axial by combining the high flow of axial designs with the higher pressure, non-overloading characteristics of backward curved impellers.
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Where high efficiency, high pressure development and quiet operation are required, the TID in-line centrifugal fan provides a matchless solution. This innovative fan is available in diameters from 12" through 24", with capacities ranging to 4000 cfm. The TID in-line centrifugal
- Air Flow Rate: 4,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
- Material of Construction: Aluminum, Steel
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller Glass reinforced PBT, UL94V-0 Power Connection Two lead wires 300mm (12”)
-
Supplier: Hartzell Air Movement
Description: Series 03 Backward Centrifugal Curved Fans deliver lower sound levels in the highest efficiency ranges. The fans provide efficient airflow over a broad range of pressures, with maximum total efficiencies exceeding 80%. Air delivery ranges from 700 to 104,000 CFM, with static
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Rego Electronics Inc.
Description: Sizes available as the following, 30x10, 35x7, 35x10, 45x7, 45x10, 50x9, 50x15, 50x20, 51x15, 60x15, 60x25, 70x12, 70x25, 75x30, 94x33, 120x32 (mm) Features & Benefits - High Static Pressure with lower height needed Target Markets - Server, Telecom, Medical, Transportation, Security,
- Thickness: 0.2755907 to 1.2598432 inch
- Casing / Enclosure Dimension: 1.181103 to 4.724412 inch
- Blower/Fan Type: Centrifugal Blower (Radial)
- Features & Options: IC / PCB Cooling
-
Supplier: Mechatronics Fan Group
Description: Size: (97 x 94.4 x 33 mm) 3.82 x 3.72 x 1.30 inches Outstanding high pressure performance 12, 24 or 48 VDC models Ball Bearings Optional tachometer output
- Maximum Air Flow: 14.43 to 21.8 SCFM
- Maximum Static Pressure: 0.3 to 0.8 in H2O
- Maximum Sound Level: 35.3 to 45.47 dbA
- Operating Current: 0.15 to 0.8 amps
-
Supplier: Pelonis Technologies, Inc.
Description: PTEE-Z series backward curve centrifugal fans include a compact radial fan with high airflow performance and long-term reliability. They can withstand high pressure during operation at low noise levels, are moisture resistant, and allow easy installation in complex systems and in wet
- Static Pressure: 1.35 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Air Control Industries Inc.
Description: Performance Figures Flow 173cfm (294M³/hr) Pressure 2.5”WG (6.22mBar) Noise 74dB(A) 1M Free Air Weight 7Kg Power 0.12kW Supply Options Various supply options available. Please see attached data sheets for details.
- Air Flow Rate: 173 SCFM
- Static Pressure: 2.4971198660281786 in H2O
- Material of Construction: Aluminum
- Design: Centrifugal
-
Description: materials are used which comply with the requirements of the RoHS. Vacuum pumps G-BH7 Volume flow 50 to 230 m³/hr 29.4 to 135.3 cfm Our revolutionary G-BH7 side channel blowers can create pressure differences of up to 1,000 mbar - more than any other gas ring compressor! So far, the
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro arrangement 4V centrifugal top mount fan allows the fan inlet flange to be mounted directly to the outlet flange on top of a dust collector, cyclone, bin vent, etc. The fan wheel is mounted directly on the motor shaft but, unlike other arrangements, the shaft and motor are in a
- Media Temperature: 180 F
- Design: Centrifugal
- Environment: Light Solids / Powder / Dust
- Features: Pressure / Pressurization Blower
-
Supplier: Ostberg Americas, Inc.
Description: The CK is an in-line centrifugal duct fan with high capacity and excellent reliability. The straight through radial fan is compact and very easy to install. It can cope with high pressure and long duct runs, whilst still operating at acceptable sound levels. The CK range of fans have
- Media Temperature: 131 F
- Maximum Diameter (Fan or Blower Wheel): 15.8267802 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Enervex, Inc.
Description: The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 15.37 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: AirPro Fan & Blower Co.
Description: bearings, and drive parts are positioned outside of the airstream. The AirPro high temperature plug fan is used with a wide range of industrial furnaces, industrial ovens, and other heat-processing equipment. Generally designed to move high volumes of air at low static pressures, this high
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Fläkt Woods Group SA
Description: The Katana rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC
- Air Flow Rate: 6,568.5342 SCFM
- Static Pressure: 3.693467274022781 in H2O
- Media Temperature: 158 F
- Maximum Diameter (Fan or Blower Wheel): 7.87402 to 35.43309 inch
-
Supplier: HVACQuick.com
Description: AirScape inline centrifugal fan. 900 nominal CFM. 12.4 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 645-900 cfm fan sizes Centrifugal fan delivers high static pressure Factory mounted POWER CORD Galvanized steel housing Mounting bracket
-
Supplier: Fläkt Woods Group SA
Description: airstream. These motors run via a 230v single phase or 400v three phase feed, depending on unit size. For impeller sizes up to 280mm a forward curved centrifugal impeller made from galvanised steel is used. Larger units use a backward curved centrifugal impeller made from aluminium.
- Air Flow Rate: 5,720.9814 SCFM
- Static Pressure: 4.416102175462009 in H2O
- Media Temperature: 248 F
- Maximum Diameter (Fan or Blower Wheel): 7.87402 to 17.716545 inch
-
Supplier: Fläkt Woods Group SA
Description: The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with
- Air Flow Rate: 6,992.3106 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Media Temperature: 140 F
- Maximum Diameter (Fan or Blower Wheel): 13.779535 to 35.43309 inch
-
Supplier: Loren Cook Company
Description: non-overloading horsepower characteristics. All aluminum construction reduces unit weight and associated installation costs. Adjustable mounting brackets permit mounting in any desired position. Compact straight-through design saves valuable floor space compared to a conventional centrifugal
- Air Flow Rate: 50 to 31,200 SCFM
- Material of Construction: Aluminum
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
and Arrangements 1, 4, 4H/4V, and 9. Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Rosenberg USA has introduced six new double inlet Ecofit forward-curved centrifugal blowers with speed-controllable EC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. Choice of arrangements…direct-drive and belt-drive. Wide application range…designed for continuous operation in combustion, coo Design Features: Volume - to 5,200 CFM (8,840 m3/hr) Pressures - 58" WG (14,450 Pa) Temperatures - to 600°F (315°C) 13 Sizes - 14"-26" (356mm-660mm) Arrangements - 4, 4V, 7, 8, 9, 10 (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
disappoints. These blowers are often only 20 – 40% efficient resulting in: Inadequate air flow and pressure to achieve the drying or blow off performance needed Higher energy costs Poor blower performance (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Rosenberg DRAD forward-curved blowers in diameters up to 12 inches are available now for immediate (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
In this video, New York Blower's lead aerodynamic expert and P.E., Matt Raymond discusses a commonly asked question, what happens when a backward-inclined centrifugal fan is run backwards? (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Pelonis Technologies manufactures RoHS compliant forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") in 120V and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Fast infra-red light pulse generator
Obvious improve- ments in cooling capability could be achieved with larger blowers but, more especially, an axial air flow blower would perform better than the centrifugal type when the air is ducted down … centrifugal type falls rapidly with increased outlet pressure . .... Abstract A reproducible, easily portable source has been developed to run from the 12v accumulator of a…
-
vacuum pump plc sever,China vacuum pump plc sever Manufacturers, Suppliers - ECOL
-04148*220*154 12V ,24V75701803 * brushless dc vacuum pump 's picture*configuration diagram of brushless dc vacuum .... class 3 horizontal steam water ejector vacuum pump in series assemble may reach absolute pressure 1.5mm Hg. material ;1. ejector, centrifugal pump: casing iron2. water tank, pipe ,chamber: carbon steel3. nozzel of steam jet pump: brass. .... series side channel vacuum pump feature voltage range motors for 50Hz and 60Hz in protection ... channel blower .
-
Rapid deployment drilling system for on-site inspections under a comprehensive test ban treaty vol. 1: description, acquisition, deployment, and operation vol....
TO EXHAUST VACUUM BLOWER AT 425 CFM THROUGH 4” OUTLET. .... The system will also include a 30.horsepower, centrifugal pump for charging the high- pressure pump. .... Motive power is provided by a Detroit Diesel 12V -92TA.
-
ebm-papst - RL48-19/12 - Fans, Motors & Thermal Management - Blower - Allied Electronics
Static Pressure . .... Blower ; Centrifugal ; 24VDC; 76x27mm; Scroll; 16.5CFM; 5W; 51dBA; Leadwires. .... Power Supply;AC-DC; 12V @20A;100-264V In;Enclosed;Panel Mount;PFC;SP Series .
-
AMETEK - 116642-03 - Fans, Motors & Thermal Management - Blower - Allied Electronics
Static Pressure . .... Blower ; Centrifugal ; 120VAC; 145x132.6mm; 130.5CFM; 250W;Terminals:Speed Control. .... Power Supply;AC-DC; 12V @2A;95-264V In;Enclosed;Wall Plug;Adapter;GE Series .
-
AMETEK - 117642-52 - Fans, Motors & Thermal Management - Blower - Allied Electronics
Static Pressure . .... Blower ; Centrifugal ; 240VAC; 145x172.21mm; 87CFM; 1200W; Terminals:Speed Control. .... Power Supply;AC-DC;5V@40A,5V@3A, 12V @10A,12V@6A;85-264VIn;Enclosed;PFC;PFC Series .
-
Manual combustion engine
BATTERY ( 12V/36V ). .... of the fuel is converted into mechanical energy and a torque generated by it over the pressure . .... but also an additional effort, because the combustion air through an electrically operated fan is provided (HUSS .... The blackening particles comprised in the oil are separated in the centrifugal field of the centrifuge at…
-
Diesel Engine Management
24V ( 12V *). .... Ambient- pressure sensor. .... Fan ( blower ) triggering. .... temperature 219 catalyzed diesel particulate filter 212 cavitation 171 CCRS 112 CDPF 212 centrifugal supercharger 55 centrifugal…
-
Manufacturing Process and Equipment
edited by Compressor Blower & Fan Technology, Vol.4 (2001), p.38-40. .... JB/T 10764 2007, Non-destructive testing -Acoustic emission testing and evaluation of atmospheric pressure metal storage tanks. .... belong to thin walled tube which will experience the axial force, bending moment, centrifugal force, torque and .... The + 12V DC power is transformed into +5V DC which the controller can use.
-
Engineering Solutions for Manufacturing Processes
…centering force causes the eccentricity site of a rotor to change and the centrifugal force makes the .... A constant water depth of 0.050” and regulated test inflation pressure of 34 psi were used … that the water-lubricated graphite sliding bearing can basically meet the requirements of the blower shaft system. .... The power needs: + 12V display voltage, +5V logic voltage, interfaces signals which include 4 bit video frequency…
Indicates content that may require registration and/or purchase.