-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control:
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control:
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
Description: High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, 0 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC MOTOR, SOIC-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver PWM 20-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: DigiKey
Description: Motor Driver PWM 20-SSOP
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
-
Supplier: Dart Controls, Inc.
Description: A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 11 volts
- Rated Power: 18.653648520510128 watts
- Continuous Output Current: 2.6 amps
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Lingto Electronic Limited
Description: DC FAN MOTOR SPEED CONTROL IC
- Peak Output Current: 0.003 amps
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range -
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Description: DC FAN MOTOR SPEED CONTROL IC
- Continuous Output Current: 0.003 amps
- Operating Temperature: -30 to 95 C
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers.
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: OMEGA Engineering, Inc.
Description: mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
: 12–25 VDC; three-phase brushless DC motor control Sensorless sinusoidal control and speed commands via serial communication; published power below 150 W Published speed up to 100,000 rpm for a motor with one pole pair Custom Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Normal Voltage: 12V DC Speed (No Load): 70 RPM at 24V, 45-65 RPM at 12V (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview: This 10mm 12V Micro DC Servo Motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Enables integration into robotic fingers, prosthetics, and portable devices Balanced Speed and Torque Performance (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
CR4 - Thread: Variable Speed Controller for 12v DC
I need a circuit for a speed controller for a 12v DC motor .
-
CR4 - Thread: Regenerative Braking Circuit for 12v,200w DC Motor
i want to develop a regenerative braking circuit for a 12v ,200w dc motor . a bicycle wheel would be connected to … load. regenerative would be activated when the speed of the load exceeds … reference value. pic micro controller is used for monitoring…
-
Object-following robot using adaptive cruise control algorithm with IOIO
Single SHARP GP2Y0A02YK0F is utilized as the distance sensor, L298B is used as the motor driver, and 12V -Rated DC motor utilized as the left and right wheel, and plastic-arclyric combination is used as the main base for the robot’s mechanics. .... The IOIO is used to bridge the communication via USB Data Stream between the robot’s controller smartphone and the external sensor and actuator, which are a distance sensor … which are controlled by Pulse Width Modulation (PWM) method to determine robot’s speed .
-
CR4 - Thread: Need recommendation for Power Supply and Speed Control for 12v DC Motor
Re: Need recommendation for Power Supply and Speed Control for 12v DC Motor . .... The power supply and controller look suitable.
-
Pulse Width Modulators (PMW), page 3
PWM Motor Speed Controller / DC Light Dimmer - DC Light Dimmer using a LM324 IC . .... for 12V operation only and there are high side (common ground) and low side (common + 12V ) versions.
-
Electronic Circuits of the Week July -December 2008
…performs this logic function with just a few parts and can operate from DC supplies between +3v .... 12v Brush Motor Speed Controller .
-
Surveyor: A remotely operated mobile surveillance system
input to the device to be operated (e.g., +12V DC to the zoom lens for zoom out, - 12V DC for. .... Signals to the motor controllers provide vehicle direction and speed .
-
Arduino Robotics
This class of speed controllers also includes hobby Electronic Speed Controller (ESC. .... These H- bridges usually work only with voltages up to around 12v , because most hobby vehicles do .... These are available for both brushed and brushless DC motors , and are usually inexpensive and compact.
-
Computer and Computing Technologies in Agriculture VII
The working voltage is between + 12V DC ~+36V DC, which can be supplied by the tractor’s storage battery directly. .... The Selection of Controller The controller has the following functions:① Generating pulse and analog driving signal. .... The signal is transferred to the motor driver to control the motor ② Receiving the conditioned speed sensor signal, used for computing the machinery speed and calculating the grid information ③ Receiving the input information from the keyboard module ④ Controlling the…
-
Precision Crop Protection - the Challenge and Use of Heterogeneity
This controller replaces the manual on-off switch for applying 1,3-D, and is attractive to .... This system uses a 12V - DC variable- speed electric motor , to open or close the ori- fice of the hopper boxes on a Gandy (Gandy Company, Owatonna, MN) granular insecticide-nematicide applicator.
Indicates content that may require registration and/or purchase.