-
Supplier: International Hydraulics
Description: MTE 12 Volt Hydraulic Power Unit - Pumping Station Pump, Motor & Tank ONLY! No Valves When this unit is actuated, it pumps through the "P" port and returns through the "T" port. Valves should be mounted remotely. This pump is perfect for using multiple valve stacks
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Maximum Discharge Pressure: 3,335.8671 psi
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps
-
-
Supplier: Bansbach Easylift®
Description: Pumps for operating easymotion® cylinders synchronously. Product Features: Pumps for operating 1-6 cylinders Max. weight: 900kg per system (model 4) Made of anodized aluminum Operation by crank or electric motor Mounting in any position is possible
- Pump Housing Material: Aluminum
- Power Source: DC Powered, Manual
- Features: Hydraulic Pumps
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons. This
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high dynamics and fine regulations, directly
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: Greenlee Textron, Inc.
Description: 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 2 TO 18V 3.0 AH LI-ION BATTERIES, 120 V CHARGER ENCLOSURE
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Features: Hydraulic Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps
- Maximum Discharge Flow: 17.16 to 90.4464 GPM
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Power Source: AC Powered, DC Powered
- Features: Hydraulic Pumps, Reciprocating Pumps
Find Suppliers by Category Top
Featured Products Top
-
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Advances in Mechanics Engineering
… voltage comparator U1 is the LM124, positive voltage is +12V, negative voltage is - 12V , diodes D1and D2 … The DC voltage sensor is the LV100 with good isolation effect from LEM company, and voltage measurement … This paper constructed electro- hydraulic servo control system with RBF neural networks and sliding mode control strategy … … the analysis, the weak reliability links of the fault tree such as hydraulic pump , oil film thickness … The median of the top event T is mTe , the median of the bottom event Xi is …
-
Renewable and Sustainable Energy II
1 MTE -Asia, Corning, Shanghai, 201206,China … remove large amount of harmonic currents from power lines in the process of rectifying AC to DC . … the heat lose to the atmosphere and need consume electric power of driving pumps and other emission … 1 Nanjing Hydraulic Research Institute, Nanjing 210029, China Out: 12V DC .
-
International Containment Technology Conference: proceedings
The lowedng of trap-dxr mrtq at a predeterminH mte of 1 mm/min. We have also incorporated into the simulator a model whiich calculates soil hydraulic properties after solidification of … After pumping , the guar gum geI is decomposed by an enzyme added during injedion and the fmcture … … 1994 lntro. to Frozen Ground Engineering Chqpman and Hall Andersland OB Davies SH and Wiggert DC 1994. .:.41..: 12V '. '''.:::'.'.:e#' ..
-
Manufacturing Engineering and Process II
… paper will focus on the parallel wire cable which is used as the MTE in the longest … The tensile load was carried out by a hydraulic stretching machine at each step 167MPa up to … DC (%) As one of the important renewable energy, GSHP (Ground Source Heat Pump ) has been applied world-wide … + 12V .
-
Advances in Manufacturing Technology
In this paper, a centrifugal compressor used in MTE is taken as the research object. The structure of the SDVA is usually stiffness continuously adjustable (such as mechanical, electro- hydraulic , electromagnetic, etc.). The field strength is controlled by the coils’ current, provided by an external adjustable DC power. Oil pump fault The battery is 12V -8Ah GFM series of battery, the battery initial voltage is 9.78 V.
-
Materials, Mechanical Engineering and Manufacture
+ 12V … test of left/right handle, left/right armrest box, controller, sensors and switch, monitor as well as hydraulic system. … of magnetic fields, the solenoids can be regarded as a static problem, and DC power is used … … a key component of turbine mechanics such as aero engine, air blower, water pump and so on … Retrived December 2011, from http://www. mte .gov.br .
Indicates content that may require registration and/or purchase.