-
Supplier: BEING Scientific Inc.
Description: Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery,
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.393701 inch
- Media Temperature: 41 to 104 F
-
Supplier: Carlisle
Description: Name : Gemini 1/2" Pail Mounted LP Pump Part Number : 818201 low pulse Family : Diaphragm Pumps Type : Gemini Max Output Pressure : 7 GPM (26.5 lpm) low pulse Wetted Materials : acetal, Teflon Flow Curve : 2.4 GPM ( 9 liters) at 60 Cycles/Min. Fluid Out : 20-100 psi (1-6.9 bar)
- Maximum Discharge Flow: 2.4 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: FLUX-GERÄTE GMBH
Description: explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluoride (PVDF), acetal conductive (AC), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: CR (Neoprene), PTFE, NBR, Santoprene (PP-EPDM-Copolymer)
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
-
Supplier: Clark Solutions
Description: The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once contaminated, replacement of all wetted parts takes only a few seconds with removal
- Maximum Discharge Flow: 0.31679999999999997 GPM
- Maximum Discharge Pressure: 8.702262 to 13.053393 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement
- Maximum Discharge Flow: 0.31679999999999997 GPM
- Maximum Discharge Pressure: 8.7 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with
- Maximum Discharge Flow: 0.039599999999999996 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: DRUM-MATES Inc.
Description: Bolted, 1/2 Port, Max. 14 GPM, Choice of Polypropylene, Kynar or Teflon Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number
- Pump Type: Double Diaphragm Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 8 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: competitors Flexibility — Variety of body materials allow you to pump different fluids Commitment — Ingersoll Rand / ARO diaphragm pumps come with a five-year warranty Bolted construction for safe reliability and ease of assembly All Ingersoll Rand / ARO diaphragm
- Features: Diaphragm Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: competitors Flexibility — Variety of body materials allow you to pump different fluids Commitment — Ingersoll Rand / ARO diaphragm pumps come with a five-year warranty Bolted construction for safe reliability and ease of assembly All Ingersoll Rand / ARO diaphragm
- Features: Diaphragm Pumps
-
Supplier: DRUM-MATES Inc.
Description: Food Grade, 316 Stainless Steel, 3/4" Tri-Clamp Port Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications
- Pump Type: Double Diaphragm Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a
- Maximum Discharge Flow: 2.64 GPM
- Maximum Discharge Pressure: 26.10684 psi
- Discharge Size: 0.25590565 inch
- Power Source: DC Powered
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Madden Manufacturing, Inc.
Description: pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features 12 simplex models, 5-75 GPH capacity, up to 300 psig. Madden diaphragm metering
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and
- Maximum Discharge Flow: 0.5544 GPM
- Maximum Discharge Pressure: 17.404524 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: DRUM-MATES Inc.
Description: Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to
- Pump Type: Double Diaphragm Pumps
-
Supplier: Clark Solutions
Description: Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may be used for flow and/or pressure/vacuum applications and are CE
- Maximum Discharge Flow: 1.5048 GPM
- Maximum Discharge Pressure: 18.1 psi
- Discharge Size: 0.125 inch
- Media Temperature: 400 F
-
Supplier: PressureParts.Com
Description: Pump, Air Diaphragm, 1/2 Poly/Teflon
- Features: Diaphragm Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: diaphragm failure alarm status. A DFD, built-in leak detection system senses a chemical leak in the pump head and shuts off the pump. There is also a priming/degassing valve built into the pump head. The wash down rated housing is made of durable, chemical resistant,
- Maximum Discharge Flow: 0.08189333612000001 to 0.7000559378 GPM
- Maximum Discharge Pressure: 80 to 175 psi
- Discharge Size: 0.5 inch
- Media Temperature: 129.2 F
-
Supplier: U.S. Plastic Corporation
Description: chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi. Inlet/outlet ports: Quick attach. Materials of construction:
- Pump Type: Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to accommodate any - Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Versa-Matic Pump Co.
Description: Depend on the Versa-Matic® E7 3/4" aluminum diaphragm pump for reliable use in lubrication, tire filling, adhesive dispensing, OEM systems, and many industrial applications. Features features the exclusive Elima-Matic® air valve system shares standardized parts with the E5 1/2"
- Maximum Discharge Flow: 0 to 14 GPM
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Plastic, Stainless Steel
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 647016 1040 1" Diaphragm Pump *** REPLACES MODEL 236265 *** 1 in Diaphragm Pump 1050A Aluminum/TPE (UL) Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense (with 50psi relief valve) Max. Air SCFM: 67 Air Inlet NPT:
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for every one mL of
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for every one mL of
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Versa-Matic Pump Co.
Description: Elima-Matic® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available
- Maximum Discharge Flow: 0 to 35 GPM
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: U.S. Plastic Corporation
Description: Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"
- Pump Type: Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to accommodate any - Maximum Discharge Flow: 3.9072 GPM
- Maximum Discharge Pressure: 11.6 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Terra Universal, Inc.
Description: range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many
- Ultimate Operating Vacuum: 6.00227059578459 torr
- Pumping Speed: 38.3 to 41.7 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: Three-stage chemistry MD 12C NT diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The eight-cylinder MD 12C NT pump provides the advantageous combination of high pumping speed and a very low ultimate vacuum of 1.5
-
Supplier: Clark Solutions
Description: and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump
- Maximum Discharge Flow: 0.047550969 GPM
- Maximum Discharge Pressure: 10.152639 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: PressureParts.Com
Description: Yamada Number: NDP 15 FPH 1/
- Features: Diaphragm Pumps
-
Supplier: VACUUBRAND, Inc.
Description: The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 7.1148 to 7.8204 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: Watts
Description: 500:1 turn-down ration, 120v, 12 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations.
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: VACUUBRAND, Inc.
Description: The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.0857741046337805 HP
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
Find Suppliers by Category Top
Featured Products Top
-
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
7–10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
reliable and flexible solution. 12V DC Transfer Pumps Ideal for rain barrels, water tanks, RV gardens, and off-grid applications. Compact, energy-efficient, and easy to deploy. 115V AC Transfer Pumps Suitable for larger gardens, sprinkler (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
series, and it looks at the specifics of creating and measuring vacuum between 10-8 Torr and 10-12 Torr. We’ll discuss the composition of gas at this pressure, and touch on material selection and preparation for achieving UHV pressure in a (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems. Programmable, maintenance free, precision liquid metering (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Discover Agilent's portfolio of turbomolecular pumps through the brand new catalog. Here you will find TwisTorr and Turbo-V pumps models' descriptions and technical specifications, with performance metrics and comparison charts, as well as ordering details. If (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products
More Information Top
-
Shopping In Bits & Accessories - Big Bruin
The diaphragm High-Flo pump provides 1 gpm at 35 psi and comes with molded alligator clips for 12v battery hookup.
-
A Portable Micropump System Based on Piezoelectric Actuation
A stand-alone micropump system including a peristaltic micropump, a 12V battery, an ATmega 8535 microprocessor, a 12V -to-180V DC to DC … … successfully developed to study the pump performance in terms of displacement of the diaphragm , flow rates and back …
-
Suppliers to the new Peugeot 208
… TECHNOLOGIES GMBH) Valve Lash Adjustment Elements Elements for Belt Drive (Primary and Accessory Drive) Variable Camshaft Timing Water Pump Bearing OAP Anti-Friction … … Mass Flywheel Clutch discs Diaphragm Clutch Clutch Master Cylinder … … 0L and 1.2L 12v dohc L3, 1.4L …
-
diaphragm pump - offers from diaphragm pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Dosing pump, Mechanical Diaphragm Dosing Pump , Injection Pump, Small Metering Pump ] Sell Topsflo Micro diaphragm brushless 6v 12v 24v dc inkjet ...
-
A Compact Variable Rate Sprayer for Teaching Precision Agriculture
… L (60 gal), 3.57 m (11.7 ft) towed Fimco ATVTS-60- 12V (North Sioux City … The sprayer was equipped with a 12-V DC electric diaphragm pump with an advertised capacity of 14 L/min (3.7 gal/min) at pressures ranging from 0 to 310 kPa (0 to 45 lb/in.
-
GAST Compressor/Vacuum Pump,1/8 HP,12V - Diaphragm Compressor/Vacuum Pump - 5KA85|22D1180-251-1002 - Grainger Industrial Supply
• Diaphragm Compressor/Vacuum Pump • Compressor/Vacuum Pump,1/8 HP, 12V .
-
GAST Compressor/Vacuum Pump,1/16 HP,12V - Diaphragm Compressor/Vacuum Pump - 5Z670|MOA-P25-JH - Grainger Industrial Supply
• Diaphragm Compressor/Vacuum Pump • Compressor/Vacuum Pump,1/16 HP, 12V .
-
A Compact Variable-Rate Sprayer for Teaching Precision Agriculture
… L (60 gal), 3.56 m (11.67 ft) towed Fimco ATVTS-60- 12V (No. Sioux City … The sprayer was equipped with a 12 V DC electric diaphragm pump with an advertised capacity of 14 L/min (3.7 gal/min) at pressures ranging from 0 – 310 kPa (0 – 45 lbf in 2 ).
-
CR4 - Thread: Wanted: Small Pump
there are to good pumps : RD5S@ 12V 0R @220V- TYPE: DIAPHRAGM .
-
Vacuum Pump Compressors - Grainger Industrial Supply
• Compressor/Vacuum Pump, 1/10 HP, 12VCompressor/Vacuum Pump ,1/10 HP, 12V • Compressor/Vacuum Pump, Compressor Type Diaphragm , 1/10 HP, Voltage 12VDC, 9.5 Full Load Amps, Inlet Size …
Indicates content that may require registration and/or purchase.