-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker, Double Pole, (ON)-OFF-(ON), 20 Amp, 12V, Black Actuator
-
Supplier: Newark, An Avnet Company
Description: TI-SERIES TIPPETTE ROCKER SWITCH, DOUBLE POLE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: V-SERIES CONTURA SEALED ROCKER SWITCH,DOUBLE POLE ON-NONE-OFF ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: V-SERIES CONTURA SEALED ROCKER SWITCH,DOUBLE POLE (ON)-OFF-(ON) ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: V-SERIES CONTURA SEALED ROCKER SWITCH,DOUBLE POLE ON-NONE-ON ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: V-Series Contura Sealed Rocker Switches, DPDT Contact Form Operating temperature is -40 °C to +85 °C Insulation resistance is 50 Megohms V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches
-
Supplier: Allied Electronics, Inc.
Description: V-Series Contura Sealed Rocker Switches, DPDT Contact Form Operating temperature is -40 °C to +85 °C Insulation resistance is 50 Megohms V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 6.3mm Terminal Material: Silver-plated
- Mechanical Life: 50,000
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 212 F
-
Supplier: Carling Technologies, Inc.
Description: V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be
- Length / Diameter: 1.928 inch
- Width: 0.97 inch
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM [.475 x .445 INCH ] Contact Features Rocker Switch Contact
- Maximum DC Voltage Rating: 28 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Double pole single throw 10A Solder Lug 250V Plugin Rocker Switches ROHS
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Standards / Compliances: RoHS Compliant
- Terminal Type: Solder Terminals
-
Supplier: OSLO Switch Incorporated
Description: neon lamps standard. Special Lamps Green neon 125 and 250 volt lamps for green actuator. LED Display LED display options available. Consult factory. Markings Letters, numbers and symbols can be applied to rocker actuator or to integral nylon bezel; see inside back cover for details. Mounting
-
Supplier: APEM Components, Inc.
Description: Double pole snap in mount rocker switches with solder lug, quick connect, straight and right angle pc terminals. 10 and 12 amp ratings.
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Six Terminals.
- Pole & Throw Specifications: DPDT
- Rocker Actuator: Standard Rocker
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Littelfuse, Inc.
Description: The V-Series Contura® IP66/68 Snap-In Mounted switches are renowned for their cutting-edge design, exceptional quality, and maximum reliability. With customizable options for ratings, circuits, colors, illuminations, and symbols, these single or double pole switches boast
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: SPST
- Rocker Actuator: Standard Rocker
-
Supplier: Allied Electronics, Inc.
Description: V-Series Contura II & III Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture
-
Supplier: OTTO Controls
Description: K1 series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. Sealed to IP68S and IP69K with an optional panel gasket available. The K1 series is offered in single
- Mechanical Life: 100,000
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Description: SWITCH ROCKER DIP DPDT 25MA 24V
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT), Other Type (Special Application)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER DIP DPDT 25MA 24V
- Operating Temperature: -67 to 221 F
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT), Other Type (Special Application)
-
Supplier: Radwell International
Description: ROCKER SWITCH, DOUBLE POLE, 2-WAY, 125/250 VAC, 20/15 A, 12 V, BRASS WITH SLIVER PLATED TERMINALS, NYLON 66 HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Maximum AC Voltage Rating: 250 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches Mid-Sized Rocker Switch Double Pole, Non-Lighted, No Center OFF, Two position, 5A 250VAC, 10A 125VAC, 1/2HP 125-250VAC, On-None-Off, 0.250 Tab QC, Rocker, Black Actuator and Base
- Features: RoHS
-
Supplier: Radwell International
Description: SWITCH, 30 A, 120-277 V AC, B+S WIRE, DOUBLE POLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: STANDARD ROCKER TYPE 1.48 INCH W SIZE BROWN COLOR DOUBLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE
- Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 277 VAC 60 Hz
- Application: Commercial, Industrial
- Controller Type: Manual On/Off
-
Supplier: Makita USA, Inc.
Description: 360° with 24 positive stops for multi-position operation Rubberized grip for increased operator comfort All-ball bearing construction for smooth operation and longer tool life Heavy duty industrial 1/2" drill chuck engineered for positive bit retention Rocker switch for quick transition
- Length: 13.375 inch
- Amps: 8.5 amps
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and
-
Supplier: Xoxide
Description: +12V output provides superior performance under all types of system loading. 80 PLUS® Bronze Certified: with 82-88% efficiency @ 20-100% load under real world load conditions. Double-forward switching circuitry offers low power loss and high reliability. Universal AC input 100V~240V
-
Supplier: Hammond Manufacturing Company Inc.
Description: rocker switch or motion sensor. Easily connect up to ten (10) light kits together in a daisy chain using LEDXXCORDCON cords. Connection: 2-pole plug with snap lock; AC: max. 2.5 A / AC 240 V, white connector; DC: max. 2.5 A / DC 60 V, blue connector. Requires hard-wired connection using
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. All steel housing with
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: Larson Electronics LLC
Description: mounted, removed, and switched between vehicles, or mounted to any flat metallic surface where a cigarette plug is available. This magetic mount LED beacon has triple, quad, double and fast single flash modes that flash at approximately 109 flashes per minute. A rocker switch built
-
Supplier: Larson Electronics LLC
Description: while in use. This portable tower also accepts low voltage input from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply.
-
Supplier: Larson Electronics LLC
Description: voltage input from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply. Included LED indicators provide operators with the
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-112B8-02 Waterproof Round Rocker Switch Category: Rocker Switches Manufacturer: OptiFuse Nylon 66 black body Polycarbonate 94-V2 actuator material Two 3/16" male disconnects SPST On-Off 12VDC 20A IP65 rated
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
Find Suppliers by Category Top
Featured Products Top
-
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The DG12 and the DG11 feature a recessed 2-pole ON/OFF rocker switch circuit breaker with 1- or 2-pole overcurrent protection. Various colors and markings for both illuminated and non-illuminated switches are available. Current ratings range from 0.05 A to 15 A. The IP67 unit (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
Qorvo’s QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 30GHz, the QPC2420 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
-pole and double-pole configurations. These switches are designed to provide reliable performance in various applications, ensuring outstanding safety and reliability. (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc.
More Information Top
-
TE Connectivity - 10CFS1 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Power Supply;AC-DC; 12V @3.7A;90-264V In;Open Frame;Panel Mount;Embedded;PS Series Switches > Rocker Switch, Rocker; 16 A; 125/250 VAC; On-Off; Silver Alloy; Double Pole; Nylon 66 .
-
Schurter - EC11.0001.001 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Power Supply;AC-DC; 12V @3.7A;90-264V In;Open Frame;Panel Mount;Embedded;PS Series Switch Accessories/Modular Parts > Sealing Boots/Screws/Washers Switches > Rocker Switch, Rocker; 16 A; 125/250 VAC; On-Off; Silver Alloy; Double Pole; Nylon 66 .
-
Neutrik - SC8 - Circular Connectors - Circular Connectors - Allied Electronics
Power Supply;AC-DC; 12V @3.7A;90-264V In;Open Frame;Panel Mount;Embedded;PS Series Switches > Rocker Switch, Rocker; 16 A; 125/250 VAC; On-Off; Silver Alloy; Double Pole; Nylon 66 .
-
C&K Components - CM101J12S205QA - Switches - Rocker - Allied Electronics
Indicator,Pnl-Mnt;LED;Red;4mcd;1/4In.; 12V ;Wire Lead;13mA;Nylon;0.530In.H;15mA Sensors, Switches & Relays > Relays Switches > Rocker Switch, Rocker, DOUBLE POLE, ON-OFF-ON,20 AMP, 12 VOLT .
-
Triad Magnetics - F-44X - Transformers - Transformer - Allied Electronics
Transformer;Chassis;Pri:115V;Sec: 12V ;Sec:4A;Lead;50/60Hz;4In.In.W;2-9/16In.In.H; Switches > Rocker Switch, Rocker, DOUBLE POLE, ON-OFF-ON,20 AMP, 12 VOLT .
-
VCC Optoelectronics - L79D-G125-W - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator,Pnl-Mnt;LED;Green;80mcd;5/16In.; 12V ;6In. Control Station Switches & Accessories > Control Station Indicators Switches > Rocker Conn; Term Strip; Euro; 6; 10 mm; Double ; 24-10 AWG; 30 A; 600 V .
-
An innovative reconfigurable mobile robot with multi-maneuver modes
Reconfiguration of rocker and body box. … 6 f) and Fig.6 g) corresponds to omni-directional mode, Ackerman mode, Double Ackerman mode, differential … HE104 provides ±5V, ± 12V DC power. position and speed limitation signal, positive, negative logic of limit switch triggering level and so on, and …
-
Eaton / Switches - XTD1A1A2 - Switches - Toggle - Allied Electronics
Eaton XT Series toggles offer a standard high rating for both single and double -pole applications. The new XT series toggle line offers a wide range of switch circuits, functions and accessories. Power Supply;AC-DC; 12V @3.3A;85-264VIn;Enclosed;Panel Mount;Switching;AWSP Series Switches > Rocker .
-
TDK-Lambda - DSP60-15 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Class II Double Insulated Power Supply;AC-DC; 12V @0.83A;90-264V In;Enclosed;DIN Rail Mount;PFC;DSP Series Power entry module without line filter,Screw Panel, 1pole, rocker switch .
-
In-situ permeability measurements with the Cone Permeameter{trademark} measurement system
Both the instrument package and pump package are integrated into a double -wall plastic case which, when … … houses all power supplies, rdd (analog to digital) modules, ground fault protectio~ ties, power switches , and outlets. mndtir 4 = 12V -k sondwtor5 = UphoielinepressureVoul A “main” illuminated rocker switch provides power to the entire system and is located in the back …
Indicates content that may require registration and/or purchase.