-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings
-
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state
-
Supplier: CSA Group
Description: and switches; resistors and rheostats intended for heating and lighting, including those for motor generator fields; and control devices intended for heating and lighting. 2) The term "control" as used throughout this Standard applies to both starters and controllers. 3)
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the protection
-
Supplier: U.S. Plastic Corporation
Description: Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. Will agitate up to 5 gallons of water. Variable speed control of 5,000 rpm by means of a
-
Supplier: Seedburo Equipment Company
Description: The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing. The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat
-
Supplier: Seedburo Equipment Company
Description: The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing. The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat
-
Supplier: Gesswein Co., Inc.
Description: instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side. Handpieces are sold separately. Features: High torque at constant RPM. Quick-change tool
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Control: Linear Control
- Features: Multi-Function Controller
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state
-
Supplier: Seedburo Equipment Company
Description: The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing. The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat
-
Supplier: Win Source Electronics
Description: Automotive, Defence, Military & Aerospace, Portable Devices, Medical, Sensing & Instrumentation, Motor Drive & Control, Automation & Process Control Family Part Number: X9C104 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 100
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Balance Application Field: Used in Industrial, Audio, Motor Drive & Control, Power Management, Communications & Networking, Sensing & Instrumentation
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
In ultra-compact systems, achieving precise motion control with sufficient torque is a major challenge. Space constraints often limit performance, especially in robotics and medical devices (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
. The 12V Flat Brushless DC Motor is engineered for precision-driven compact equipment requiring stable performance and efficient operation. With a flat-profile architecture, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com
More Information Top
-
CR4 - Thread: Will these Motors/Potentiometers Work for Me?
To get a decent controllable current into the motor over the range of the pot (say the motor's going to need 1A @ 12V with your load), you'll need a pot of about 50Ω (47Ω - often written 47R - is a 'preferred value'). [BTW - when pots get up to this sort of power, they're generally called rheostats ]. … need to be able to give at least 1.5A on both the + 12V and -12V outputs.
-
An automatically recording vacuum balance
TI= 12V -0-12 V. 2 A SI,SZ = control unit relay switches S, = manual control switch M R I ,MR2 = 12 V, 4A rectdiers Cj = 4 mF . … E, carriage, bearing the potentiometer wiper and recording pen; F, syn- chronous block motor ; GI, Gz,recording … … the balance to its null position may be varied by adjusting the series rheostat in the lamp …
-
High performance switched reluctance motor drive for automobiles using C-dump converters
It produces PWM for power switches of converter and performs also the speed control . 10A/div 12V /divx Ims The road to dc generator is varied by connecting a rheostat at the motor terminal.
-
CR4 - Thread: sizing 12 v motor to raise LCD TV
Adjusting the size of the motor pulley in relation to the pulleys on the threaded rods will allow poer change and timing.....use limit switches to control upper and lower positions. A 12v motor with a rheostat so I can slow the rise of the TV at appropriate moments.
-
Flyback converter using single-capacitor snubber for auto-tuning fan speed system
… at turn off transition, Finally, a prototype under output voltage varied from 5V~ 12V and maximum output … A brushless DC motor is widely used in the forced-air cooling system. On-Off control was applied for energy-saving concern. In the past, variable speed was obtained with a rheostat or potentiometer in series with the motor …
-
Embedded System Based Wash Wipe Control Enhancement System
Typical examples being wiper controls with variable dwell time selector switch, rheostat knobs on dash panels and various such clones of these. At home position, ground signal appears and when displaced from home + 12V appears. … due to interface with other components/systems within the boundary includes spikes while washer motor switch is operated …
-
An Optical Pyrometer Employing an Image-Converter Tube for use over the Temperature Range 350-700° C.
A motor -car lamp ( 12V ., 24W.) was used in these experiments, but this may not be the best form of lamp, sincewith a coiled filament changes in brightness might occur owing to change in the spacing of the turns. Instead of varying the brightness of the lamp (involving the use of a control rheostat and an indicator to measure the lamp current or voltage), the brightness could be kept constant and the illumination of the strip varied by adjusting an iris …
-
lincoln sa 200
Thats an old motor generator machine some one strapped a gas burner to. LOOK at the continuous voltage control . thats sweet . you can adjust the voltage to a knats ***. Engines a '53 at the latest, but it has newer 12v electrics. With the welder running, look inside the control box, and watch the rheostat , look for sparking at …
-
Power electronics didactic modules for direct current machine control
… that the actual assemblies, compared with the traditional ones, have the advantage of not using field rheostats . Figure 4 presents another solution to series DC motor control . The power supply has three different outputs, namely +15V/GND/–15V, +5V/GND/– 5V and + 12V /GND.
-
TE Connectivity - KUP-14D55-12 - Sensors, Switches & Relays - Relays - Allied Electronics
Voltage, Control Fans, Motors & Thermal Management > Fans Power Supply;AC-DC; 12V @5.1A;100-240V In;Open Frame;Linear;Silver Line Series Variable Resistors > Rheostats .
Indicates content that may require registration and/or purchase.