-
Supplier: Skyworks Solutions, Inc.
Description: PAM for LTE Band 13/14
- Frequency Range: 777 to 798 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 50 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 41 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TVA-R5-13A+ instrument amplifier provides high output power and high gain across the 0.50 to1000 MHz frequency range, covering popular communications bands including AM, FM, TV, cellular and more. The amplifier features a built-in 110/220V power
- Frequency Range: 0.5 to 1,000 MHz
- Minimum Gain: 34 dB
- Maximum Gain: 38 dB
- Output Power( P1dB): 34 dBm
-
-
Supplier: Mini-Circuits
Description: Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50Ω
- Frequency Range: 800 to 1,000 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 1 dB
- Output Power( P1dB): 49 dBm
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficiency solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz to 2 GHz, to boost signal power levels of data links and
- Frequency Range: 800 to 2,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 46.98970004336019 dBm
-
Supplier: Qorvo
Description: Qorvo's TQP9107 is a high-efficiency two-stage power amplifier in a low-cost surface-mount package. The amplifier is able to achieve 31% power added efficiency at +27 dBm output power while operating with a low 84 mA idle current. The amplifier is designed
- Frequency Range: 600 to 960 MHz
- Output Power( P1dB): 31.4 dBm
- Minimum Operating Voltage: 4.3 volts
- Maximum Operating Voltage: 4.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: amplifiers, the device meets the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA and HSDPA air interfaces operating in the 860 MHz to 894 MHz bands, the AWB7225 delivers up to +27 dBm of LTE (E-TM1.1) power through an external
- Frequency Range: 860 to 894 MHz
- Minimum Gain: 29.5 dB
- Maximum Gain: 29.5 dB
- Output Power( P1dB): 27 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 500MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3MHZ, 500MHZ. This listing supports clearer product
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: PAM for LTE Bands 13/14 (777-798 MHz)
- Frequency Range: 777 to 798 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low
- Frequency Range: 791 to 821 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power,
- Supply Voltage (VS): 4.5 to 15.5 volts
- Slew Rate (SR): 1.5 V/µs
- Bandwidth: 1.3 MHz
- Operating Temperature: -40 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-4240+ is a medium-power connectorized amplifier supporting a wide range of applications from 600 to 4200 MHz, such as test instrumentation, SatCom, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698
- Minimum Operating Voltage: 20 volts
- Maximum Operating Voltage: 20 volts
- Operating Temperature: -20 to 65 C
- Nominal Impedance: 50 Ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHZ, 500MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3MHZ, 500MHZ. This listing supports clearer
- Supply Voltage (VS): 15 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense,
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The EL5462 is a current feedback amplifier with a bandwidth of 500MHz which makes this amplifier ideal for today's high speed video and monitor applications.brbrWith a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V,
- Operating Range: Industrial
-
Supplier: Renesas Electronics Corporation
Description: The EL5160, EL5161, EL5260, EL5261, and EL5360 are current feedback amplifiers with a bandwidth of 200MHz and operate from just 0.75mA supply current. This makes these amplifiers ideal for today’s high speed video and monitor applications. With the ability to run from a single supply
- Operating Range: Industrial
-
Supplier: Fairview Microwave Inc.
Description: manufactured with SMA connectors. Our SMA wideband / broadband amplifier design has a 13 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4031 is rated with a P1dB of 29.5 dBm. This radio frequency medium power broad / wide
- Frequency Range: 10 to 6,000 MHz
- Maximum Gain: 13 dB
- Output Power( P1dB): 29.500000000000004 dBm
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: manufactured with SMA connectors. Our SMA 25 wideband / broadband amplifier design has a 13 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4029 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide
- Frequency Range: 10 to 20,000 MHz
- Maximum Gain: 13 dB
- Output Power( P1dB): 25 dBm
- Output Intercept Point (IP3): 30 dBm
-
Supplier: Richardson RFPD
Description: The CHA7060-QAB is a two stages monolithic GaN High Power Amplifier, reaching 12 Watt output power over 5.6-8.5GHz bandwidth. It offers high linearity performance with 30dB of Gain and an EVM of 33dB at 34dBm average Pout (56MHz modulation bandwidth, 4QAM). It is dedicated to a
- Frequency Range: 5,600 to 8,500 MHz
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 20 volts
- Maximum Operating Voltage: 20 volts
-
Supplier: DigiKey
Description: RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8
- Frequency Range: 3 to 500 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Output Power( P1dB): 13.5 dBm
-
Supplier: Renesas Electronics Corporation
Description: may be left floating. The ENABLE pin, when pulled high, sets the ISL59420 to the low current power-down mode for power sensitive applications - consuming just 5mW.
- Bandwidth: 420 MHz
- Min Operating Current: 11 mA
- Package Type: MSOP
-
Supplier: Renesas Electronics Corporation
Description: The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting
- Operating Range: Industrial
-
Supplier: Newark, An Avnet Company
Description: AUDIO AMPLIFIER, 55MHZ, 20V/US, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:13ohm; Operating Temperature RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: and rated at 13 Watt. Our SMA high power RF amplifier design has a 38 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number SPA-025-40-12-SMA is rated with a P1dB of 41 dBm. Our radio frequency high power
- Frequency Range: 800 to 2,500 MHz
- Minimum Gain: 38 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 39 dBm
-
Supplier: Wolfspeed
Description: The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in a 14-lead plastic overmold
-
Supplier: Fairview Microwave Inc.
Description: connectors and rated at 13 dBm. Our SMA medium power low noise amplifier design has a 30 dB minimum gain and 33.5 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1045 is rated for a gain flatness of 1.5 dB with a P1dB of 13 dBm. Our
- Frequency Range: 1 to 500 MHz
- Maximum Gain: 33.5 dB
- Output Power( P1dB): 13.000000000000002 dBm
- Noise Figure: 2.5 dB
-
Supplier: Cirrus Logic, Inc.
Description: disable for DC measurements System Features Audio (11.2896 MHz or 12.288 MHz) or USB (12 MHz) master clock input Low-power operation Stereo analog passthrough: 3.3 mW @1.8 V Stereo record and playback: 8.3 mW @1.8 V Headphone detect input High performance 24-bit
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Qorvo
Description: Qorvo's AP601-F is a high dynamic range power amplifier in a lead-free / RoHS-compliant 5x6mm power DFN SMT package. The single stage amplifier has 13.5 dB gain, while being able to achieve high performance for 800 - 2400 MHz applications with up to +32.5
-
Supplier: Qorvo
Description: QPA9805 provides +27.4 dBm P1dB with 20 dB gain and +43.2 dBm OIP3 across a wide frequency range of 600-1000 MHz to cover the 3GPP Bands 5, 6, 8, 12, 13, 14, 17 and 71. The linear driver amplifier is targeted for use in wireless infrastructure where high linearity, medium
- Frequency Range: 600 to 1,000 MHz
- Output Power( P1dB): 27.4 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 986129-ISL28218FBZ-T13 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General
- Supply Current (IS): 0.85 milliamps
- Input Offset Voltage (VOS): 0.04 millivolts
- Input Bias Current (IBIAS): 0.23 µA
- Gain-Bandwidth Product (GBW): 4 MHz
-
Supplier: Microchip Technology, Inc.
Description: applications, a Power-Down pin reduces the power consumption to less than 13 uW. Additional Features Low Power Iq of only 1.4 mA typical Operating voltage range from 2.5V to 5.5V High Speed Gain-bandwidth product: 90 MHz Slew rate: 25 V/us Fast settling: 200 ns to
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Low Power QUAD 1.3 MHz 100dB
- Features: Operational Amplifiers, Other
-
Supplier: Radwell International
Description: OPERATIONAL AMPLIFIER, 7-30 V, GAIN BANDWIDTH PRODUCT: 3 MHZ , OUTPUT CURRENT PER CHANNEL: 10 MA, SLEW RATE: 13 V/US, INPUT OFFSET VOLTAGE: 15 MV, POWER DISSIPATION: 680 MW, 1 CHANNEL, SMD/SMT, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Operational Amplifiers
-
Supplier: ValueTronics International, Inc.
Description: compact, off-the-shelf amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 10 MHz to 26.5 GHz
- Frequency Range: 26,500 MHz
-
Supplier: Wolfspeed
Description: The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package. Manufactured with Wolfspeed's advanced LDMOS process, this device provides
- Power Gain: 25 dB
- Output Power: 12 watts
- Operating Frequency: 390 to 450 MHz
- Features: MOSFET, Other
Find Suppliers by Category Top
Featured Products Top
-
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
integrated bias card, which allows for convenience of operation, reducing electrical losses in the bias networks, and weight reduction over using a separate bias card. It provides individualized bias settings for each amplifier blade in the Spatium SSPA as well as drain pulsing up to 1 MHz PRF for superior power savings and noise performance. (read more)
Browse Power Amplifiers Datasheets for Qorvo
More Information Top
-
Analysis of Class-E Based RF Power Amplifiers Using Harmonic Modeling
Schematic diagram of the single-stage Class-E 13.56 MHz power amplifier used for characterization.
-
http://eprint.iacr.org/2006/054.pdf
Figure 4: The 13.56 MHz Power Amplifier .
-
http://www.microsemi.com/document-portal/doc_download/14720-a-high-efficiency-400-watt-13-56-mhz-rf-power-amplifier
APPLICATIONNOTE A High-Efficiency 400 Watt 13.56 MHz RF Power Amplifier .
-
Transistor Electronic Circuits, page 5
High-Efficiency 400 Watt 13.56 MHz RF Power Amplifier - Application Note Microsemi formerly Advanced Power APT9501(added 05/07 .
-
Application Notes | Design Support
A High-Efficiency 400 Watt 13.56 MHz RF Power Amplifier (110.35 kB .
-
Diagnostic development for the ElectriCOIL flow system
RF power is transferred to the flow through a "Pi" matching network driven by a 1-kW ENI OEM-12A RF power amplifier at 13.56 MHz .
-
High frequency micro wire EDM for electrolytic corrosion prevention
Table 1 Parameters for class E power amplifier at 13.56 MHz C1 .
-
Short-range remote powering for long-term implanted sensor systems in freely moving small animals
The required 2.8 mW is received wirelessly via an optimized inductive link driven by an efficient class-E power amplifier at 13.56 MHz from a 3 cm distance with 21% power efficiency including drain efficiency of power amplifier.
-
Remote Powering and Data Communication for Implanted Biomedical Systems
The link is driven by an efficient class E power amplifier at 13.56 MHz .
-
Design of a plasma generator based on E power amplifier and impedance matching
The optimal value for the load resistance of class E power amplifier at 13.56MHz is 16.2Ω.
Indicates content that may require registration and/or purchase.