-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 24V, 8.3A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 24V, 0.8A ROHS COMPLIANT: YES
-
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC power adapter for Panduit® PanTher LS8 Hand-Held Thermal Transfer Printer.
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 15V, 1.3A ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: OEP GPSN25A-13 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 2 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version)
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Dell PA-13 130Watt 19.5V 6.7A AC Adapter with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord, works with Dell Precision M90, XPS M1710 and so on
- DC Output Voltage: 19.5 volts
- DC Output Current: 6.7 amps
- DC Output Power: 130.0000000000003 watts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC adapter for CT10, APLA 220V, Euro plug.
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement LCD Monitor AC Adapter 42W 14V 3A PSCV420102A 6.5x4.4mmB USA 2-Prong Cord, work with Dell 17" /19" LCD Monitors, Samsung SyncMaster LCD Monitor
- DC Output Current: 3 amps
- DC Output Power: 41.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 2-Prong Power Cord.
- DC Output Voltage: 19.5 volts
- DC Output Current: 3.34 amps
- DC Output Power: 65 watts
- Features: AC/DC Adapter
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: SFCable.com
Description: Replacement LCD Monitor TV 42W 12V 3.5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3.5 amps
- DC Output Power: 41.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387187-CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A Manufacturer: CISCO
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 2 to 3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 12 volts
- DC Output Current: 0.5 to 1.6 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.416 to 2.3 amps
- Type: AC Power Source
-
Supplier: DigiKey
Description: 13.5V 32W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 13.5 volts
- DC Output Voltage: 13.5 volts
- DC Output Current: 2.4 amps
-
Supplier: Galco Industrial Electronics
Description: Universal Power Supply AC100-240V
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MNT ADAPTER 13.5V 24W
- DC Output Voltage: 13.5 volts
- DC Output Current: 1.77 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Artesyn Embedded Power
Description: The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163124-658 Length: 139.7 mm Approvals: cULus Height: 33.02 mm Weight: 420.026535 g Output Voltage: 5 V Width: 60.96 mm Cord Length: 1.1176 m Categories: AC
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414027-IBM 01AC690 - 12GB SAS ADAPTER V5000 Gen2 Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: Features IEC C8 to IEC C13 Adapter Connects Laptops, Video Game Consoles and Other EquipmentThis UL-listed power cord adapter is designed for home/office setups. It converts a C7 plug into a C13 connector and is ideal for a device’s built-in power cord that doesn’t match the available
- Maximum Cable Temperature: -10 to 60.0000000000001 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Features: Other Female Ends, Other Male End
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.42 amps
- DC Output Power: 5 watts
-
Supplier: Sonel Test
Description: Universal AC adapter 110/230V. Dedicated to selected Sonel KT thermal imaging cameras.
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Applications: AC adapters, switching power supplies, smart home devices, AC line filters, industrial electronics, and noise suppression circuits. Learn more about our safety capacitor solutions. (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CHERRY - D44LR1AA - Switches - Basic - Allied Electronics
Coaxial/RF Connectors > RF Adapters , In-Series. .... Power Products > Power Supply ( AC -DC Power Supplies). .... Power Supply;AC-DC; 13 . 8V @5A;120V In;Enclosed;Desktop;Linear;PR Series .
-
Power Products - from Allied Electronics
Power Supply; AC -DC; 13 . 8V @20A; 120V In; Enclosed; Desktop; Linear; PR Series. .... Power Supply; AC-DC; 24V@5A; 100-264V In; Enclosed; Desktop; Adapter ; PFC; GS Series .
-
Power Supply (AC-DC Power Supplies) - Power Products from Allied Electronics
Power Supply; AC -DC; 13 . 8V @20A; 120V In; Enclosed; Desktop; Linear; PR Series. .... Power Supply; AC-DC; 12V@1.5A; 90-264V In; Enclosed; Desktop; Adapter ; GS Series .
-
Power Supply (AC-DC Power Supplies) - Power Products from Allied Electronics - Page 2
Adapter ; Power Supply; 24V; 12W; 1; 100-240; 0.5A @ 100VAC; 50-60 Hz; +1 (typ .... AC -DC. .... Power Supply; AC-DC; 13 . 8V @7.5A; 120V In; Enclosed; Desktop; Linear; PR Series .
-
Power Supply (AC-DC Power Supplies) - Power Products from Allied Electronics
Adapter . .... AC -DC. .... Power Supply; AC-DC; 13 . 8V @2A; 120V In; Enclosed; Desktop; Linear; PR Series .
-
Hut, The engineer knowledge
4,4 V 0,6 y -^3,8V . .... 0 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15 X. .... d \ s - X) Ac-;- + cx = m. .... Host- adapter processor .
-
Circuit technology - Similarly and mixed analog/digital
…2.1-20 shows exemplarily a workplace in an electronics-laboratory with test adapter and testing board. .... AC-Messg. : amplitude, phase (Bodediagramm);. .... The image 2.2-13 shows a resistance with the instance identifier R1 and the value of the Value-attribute. .... -8V .
-
Leistungselektronische circuits
• IGBT: VD−= -15V...-8V...0V ; VD+= +15V. .... 13 ). .... The current of the AC load overlaps the back oscillating current when it is about an active … LCD-television devices in the power range 100 - 200 W, and notebook-network adapter in the region…
-
Circuit technology - Similarly and mixed analog/digital
13 . .... • supply voltage sources (Power-Supplies) of DC voltages (DC voltages); • signal sources (sine-sources and other modulatable) for Frequenzbereichs- and Transienten- analysis ( AC- and TR analysis);. .... The testing board is taken in a test adapter . .... -8V .
-
Circuit technology - Similarly and mixed analog/digital
26 show exemplarily a workplace in an electronics-laboratory with test adapter and testing board. .... AC analysis (AC: AlternateCurrent): Linear frequency range analysis with the network analyser; the result is the frequency .... The image 2.2-13 shows a specific resistance symbol with reference on a parametrizable scheme tic-model and the therefor erforderli-. .... -8V .
Indicates content that may require registration and/or purchase.