-
Supplier: Broadcom Inc.
Description: The Avago HFBR-1532ETZ is a 1MBd Versatile Link™ optical transmitter component utilizing a 660nm LED light source with integrated optics and driver IC. The device is designed to pair with the Avago HFBR-2532ETZ receiver, providing robust point-to-point data communication. Immune to
- Transmitter Rise Time: 20 ns
- Wavelength: 660 nm
- Maximum Optical Output Power: -7.1000000000000005 to -8 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: MACOM
Description: MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA,
- Data Rate: 25.8 to 28 Gbps
- Wavelength: 1,310 nm
- Maximum Optical Output Power: 0 to 4 dBm
- Connector Type: LC
-
Supplier: Broadcom Inc.
Description: The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode
- Wavelength: 1,310 nm
- Spectral Width: 3 nm
- Maximum Optical Output Power: 6.989700043360188 dBm
- Operating Temperature: -40 to 185 F
-
-
Supplier: Broadcom Inc.
Description: Avago’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ.
- Data Rate: 0.125 Gbps
- Transmitter Rise Time: 10 ns
- Wavelength: 635 to 662 nm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: The HFBR-1412PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers.
- Transmitter Rise Time: 3 to 6.5 ns
- Wavelength: 850 nm
- Maximum Optical Output Power: -22.8 to -2.0000000000000004 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-12 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 12 dBm optical power. The FOTX31DMAC1SC-12 is a high quality, low cost, optical broadcast transmitter used to send RF
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-08 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 8 dBm optical power. The FOTX31DMAC1SC-08 is a high quality, low cost, optical broadcast transmitter used to send RF
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-14 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 14 dBm optical power. The FOTX31DMAC1SC-14 is a high quality, low cost, optical broadcast transmitter used to send RF
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-10 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX31DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: RS Components, Ltd.
Description: 650nm Transmitter LED, Optical fibre
- Transmitter Rise Time: 100 ns
- Wavelength: 660 nm
-
Supplier: Newport MKS
Description: The MDL-2-3-FP-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 330 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The MDL-2-6-FP-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 530 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay
- Delay Line Type: Variable
-
Supplier: OSI Optoelectronics
Description: modules are based, ensures performance in all normal environments and operating conditions. Product Features Innovative Package Engineering SONET OC1, OC3 Transmitters SDH STM-1 Transmitters ATM/FDDI High-Loss Budget Links Up to 155 Mb/s Transmitters 1310 nm and 1550 nm PECL or
- Data Rate: 0.155 Gbps
- Wavelength: 1,310 to 1,550 nm
- Spectral Width: 2.5 nm
- Maximum Optical Output Power: -10 to 0 dBm
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2E10 – 850nm Multi-mode, Optical Interface Modules (OIMs)
- Data Rate: 0.0000768 to 0.096 Gbps
- Wavelength: 850 nm
- Cable Type: Multimode
- Connector Type: ST
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2E46 – 1300nm Single Mode, Optical Interface Modules (OIMs)
- Data Rate: 0.0000768 to 0.096 Gbps
- Wavelength: 1,300 nm
- Connector Type: ST
- Cable Type: Single Mode
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2E06 – 850nm Multi-mode, Optical Interface Modules (OIMs)
- Data Rate: 0.0000768 to 0.096 Gbps
- Wavelength: 850 nm
- Cable Type: Multimode
- Connector Type: SMA
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2E09 – 1300nm Multi-mode, Optical Interface Modules (OIMs)
- Data Rate: 0.0000768 to 0.096 Gbps
- Wavelength: 1,300 nm
- Cable Type: Multimode
- Connector Type: ST
-
Supplier: ValueTronics International, Inc.
Description: The 8703A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified
-
Supplier: Abrisa Technologies
Description: angle 52 Degree AR for LIDAR & Sensors Beam Splitter & Partial Transmitters Standard, Polarizing, Non-Polarizing, Hybrid Partial Transmitters for Security, Hidden LCD Neutral Density & Dark Bio/Chemical Compatible & Protective Autoclaveable for Medical & Dental Selective & Absorptive
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: S.I. Tech, Inc.
Description: complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) UL Listed. Meets FCC requirements of Class A, Part 15 Computing
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: ODG (Origin Data Global)
Description: Fiber Optic Transmitters, Receivers, Transceivers 650 nm LED OPTICAL TRANSMN MOD
- Device Type: Receiver Only, Transceiver, Transmitter Only
-
Supplier: S.I. Tech, Inc.
Description: 120-Ohm Input Power: 10 to 30VDC 500mA Max OPTICAL TRANSMITTER LED : 10dB Budget 62.5/125 Fiber Wavelength: 1300 nm Emitter Type: LED Optical Connector: ST OPTICAL RECEIVER Wavelength: 1300 nm Minimum Sensitivity: BER < 10 -9 10dB Budget Optical Connector: ST
- Primary Port Maximum Cable Distance: 10,000 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Hamamatsu Photonics Europe
Description: Transmitter Photo IC for DC to 10 Mbps optical link The L12557-01SR transmitter photo IC combines a 650 nm red LED, which is suitable for plastic optical fiber (POF) communication, and a driver IC. It has a mini molded lens suitable for coupling to the POF. It supports
-
Supplier: GAO Tek, Inc.
Description: The transceiver is a fully integrated 10.3 Gbit/s fiber optic optical transceiver module that consists of a 1310 nm wavelength optical transmitter and receiver.
-
Description: Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output, Light on or dark on, Infrared LED (850nm), excellent anti-interference performance and high
- Operating Distance: 11.81103 to 78.7402 inch
- Mode: Dark-on, Light-on
- Optical Technology Type: Diffuse
- Beam Type: Infrared, Visible
-
Supplier: Henrich Electronics, Inc.
Description: transmitter and 1490nm to 1550nm receiver, or 1550 / 1490nm transmitter and 1310nm receiver. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant Industrial
- Number of Ports: 1 #
- Data Rate: 0.8 to 1.5 Gbps
- Network Media: Fiber Optic
- Network Equipment: Transceiver
-
Supplier: Tripp Lite by Eaton
Description: Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis one-meter (three-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP channels into one affordable high-density package. Each male connector contains
- Fiber Core Size: 125 µm
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis 20-meter (65.6-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP channels into one affordable high-density package. Each male connector contains
- Fiber Core Size: 125 µm
-
Supplier: Tripp Lite by Eaton
Description: Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis three-meter (9.8-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP channels into one affordable high-density package. Each male connector contains
- Fiber Core Size: 125 µm
-
Supplier: Tripp Lite by Eaton
Description: Features QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis two-meter (6.6-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP channels into one affordable high-density package. Each male connector contains
- Fiber Core Size: 125 µm
Find Suppliers by Category Top
Featured Products Top
-
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
power for field applications (option 5VDC@150ma). Optical wavelength of 850/1310/1550 nm are available depending upon application. S.I. Tech 2820 (2CH TTL transmitters) and 2821 (2CH TTL receivers) are ideal for DATA and TIMING signals transmission. These come with all options similar to 2817 and are suitable from DC to 50 mbps high speed applications. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Based on the same proven technology as the single channel unit, the TCU54nm is characterized by a high precision, short measurement time, and a robust construction. It monitors and controls all aspects of THz generation and detection, delivering precisely controlled optical (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations
More Information Top
-
catv optical transmitter - offers from catv optical transmitter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1550nm optical transmitter, 1550nm EDFA, 1310nm optical transmitter , optical node ] .
-
1550 amplifier - offers from 1550 amplifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1550nm optical transmitter, 1550nm EDFA, 1310nm optical transmitter , optical node ] .
-
A 40mW 3.5kΩ 3Gb/s CMOS Differential Transimpedance Amplifier Using Negative-Impedance Compensation
With a 231 -1 PRBS, the extinction ratio of the 1310nm optical transmitter is about 10dB.
-
Multi-channel optical interconnection modules up to 2.5 Gb/s/ch
1310 nm Transmitter Optical Power .
-
Ultralow error rate and dispersion-free transmission of 2.5 Gbit/s SONET for gigabit networks
It is demonstrated that for an NRZ modulated 1310nm optical transmitter , dispersion-free transmission can be .
-
Coded block neural network VLSI system using an adaptive learning-rate technique to train Chinese character patterns
It is demonstrated that for an NRZ modulated 1310nm optical transmitter , dispersion-free transmission can be .
-
Tft - Tft Manufacturers, Suppliers (Page 14)
1310nm Forward Optical Transmitter TFT1000M .
-
thermoelectric module exporter - thermoelectric module manufacturers, exporters, factories, suppliers, China thermoelectric module
1310nm Fiber Optical Transmitter .
-
thermoelectric module - offers from thermoelectric module manufacturers, suppliers, exporters & wholesalers
1310nm Fiber Optical Transmitter .
-
80-Mbit/s radiation-tolerant optical receiver for the CMS digital optical link
1310nm laser transmitter Optical power-meter .
Indicates content that may require registration and/or purchase.