-
Supplier: Accuris
Description: Electric cables - Metallic wire and foil sheath constructions of power cables having XLPE insulation for rated voltages from 66 kV (Um = 72.5 kV) to 132 kV (Um = 145 kV)
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: VFD XLPE 2KV TR is designed for use in variable frequency drive (VFD) applications and rated up to 2000 V. It is a power cable used to supply power to motors or for connection to other power devices in industrial settings.
- Operating Temperature: 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Accuris
Description: Power Cables with XLPE Insulation and Metallic Sheath, and Their Accessories, for Rated Voltages from 66 kV (Um = 72.5 kV) to 132 kV (Um = 145 kV) - Requirements and Test Methods
-
-
Supplier: Accuris
Description: Power cables with XLPE insulation and metal sheath, and their accessories, for rated coltages from 66 kV (Um = 72.5 kV) to 132 kV (Um = 145 kV) (Implementation of HD 632)
-
Supplier: Accuris
Description: POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 5: TEST REQUIREMENTS FOR CABLES WITH XLPE INSULATION AND METALLIC SHEATH AND THEIR ACCESORIES. SECTION A: CABLES WITH XLPE
-
Supplier: Hi-Tech Controls, Inc.
Description: Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable
- North American (AWG): 1 to 2 AWG
- International (mm2): 35 to 500 mm2
- Number of Conductors: 1 #
- Rated Voltage: 45 kilovolts
-
Supplier: TE Connectivity
Description: Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 325 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 22 Housing Features Armoring Material : No Industry Standards Compatible
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: CSA Group
Description: S-97-682; c) CEA Purchasing Specification WCWG-01 (95), XLPE Primary Cable up to #4/0 AWG; and d) CEA Purchasing Specification WCWG-02 (95), XLPE Primary Feeder Cable. The main revisions incorporated in the second edition of CSA C68.5 include: - The default diameter over
-
Supplier: AENOR
Description: POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 3: TEST REQUIREMENTS FOR CABLES WITH XLPE INSULATION AND METALLIC SCREEN AND THEIR ACCESORIES. SECTION A: CABLES WITH XLPE
-
Supplier: AENOR
Description: POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESORIES FOR RATED VOLTAGES ABOVE 36 KV (UM = 42 KV) UP TO 150 KV (UM = 170 KV). PART 5: TEST REQUIREMENTS FOR CABLES WITH XLPE INSULATION AND METALLIC SHEATH AND THEIR ACCESORIES. SECTION A: CABLES WITH XLPE
-
Supplier: AENOR
Description: Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV). Part 2: Cables with XLPE insulation and polyolefin compound sheath or polyethylene compound sheath.
-
Supplier: AENOR
Description: Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 4A: Cables with XLPE insulation and polyolefine compound sheath (Types 1, 2 and 3)
-
Supplier: TE Connectivity
Description: Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened
-
Supplier: TE Connectivity
Description: Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection, Insulation, Mechanical Shock & Vibration Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Junction Boxes, Medium
- Features: Encapsulant / Potting Compound, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex, retractile coil cords (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
railway installations The cable portfolio includes control cables rated 300/500 V, screened versions, paired data cables, and power cable variants rated 0 (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
environments and demanding applications for off-road heavy equipment to weigh systems: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
60320-C14 (3-prong) socket and the output DC cable is fitted with a 4-pin Power-DIN connector as standard, with other connector types available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 40 to 65W adapters are (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
The B 110 C is designed for adapting DUTs (devices under test) to test bench systems, as a power supply line for large electric motors or generators, and wherever high currents need to be transmitted safely and reliably. This makes the cable a versatile solution for e-mobility development and (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
energy management, building control, and outdoor automation with ±15 kV ESD tolerance. Designers should consider data rate, cable length, fail-safe logic, ESD (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
to 70kV – perfect for all your power-intensive Test and Measurement tasks. (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
More Information Top
-
Development of prefabricated joint for 154 kV XLPE cable
Prefabricated Joint on 132 kV XLPE Cable for Power Transmission Circuits", CIGRE .
-
Advanced Thermal Field Sensitivity Analysis of Power Cables
The technique is applied to a practical three 132kV XLPE underground cable system in the Saudi power system with multi-layer non-homogenous soil.
-
Comparison between Shunt Capacitive Effect of XLPE and Oil-Filled Cables with the Utilization of Shunt Reactors during Light Load Conditions
Modified circuit diagram for ,he power system consisting of two power stationsfeeding a 132 kV , 500 mm XLPE underground cable network ofa city .
-
Application of modern testing and diagnostic methods for high voltage power cables
Figure 1 Examples of insulation defects in power cables : (a) termination of 132 kV XLPE cable with un-sealed bottom resulting in contamination and moisture ingress in side insulator, (b,c) cable movement due to expansion of oil due to high temperatures.
-
Cable technology and applications in the 21st century
[2] B. Gregory and A.W. Nicholls, “66 kV and 132 kV XLPE Supertension Cable Systems,” 6th Conference on Electric Power Supply Industry: Transmission and Distribution Systems and Equip- ment, paper no. 3.08, 1986.
-
Designing and deploying ethernet networks for offshore wind power applications - a case study
The power is then exported via three three-phase 132kV XLPE submarine cables to the onshore substation.
-
IEEE Guide for the Selection, Testing, Application, and Installation of Cables having Radial-Moisture Barriers and/or Longitudinal Water Blocking - Redline
[B85] British Standard, BS 7970-2005, Electric cables-Metallic wire and foil sheath constructions of power cables having XLPE insulation for rated voltages from 66 kV (Um = 72.5 kV) to 132 kV (Um = 145 kV).
-
PG&E WaveConnect Program Final Report
It is reported43 that the capacitance induced is on the order of 100– 150 kVAR/km for 33-kV XLPE cable and 1000 kVAR/km for 132 - kV XLPE cable , and that for any … … km that a reactive power compensation would be required …
-
Anomalous dielectric response of very small quantities of virgin, aged and failed silicone oil
… differed in their histories: 1. virgin oil, a new, unused sample of oil, 2, used oil, a sample of oil taken from one of three 132 kV XLPE cable sealing ends comprising part … … the location where the power was transferred from XLPE …
Indicates content that may require registration and/or purchase.