-
Supplier: Newark, An Avnet Company
Description: DIN C female straight 96pin, 13mm tails, PL2
-
Supplier: Newark, An Avnet Company
Description: DIN 3C female straight 30pin, 13mm tails, PL2
-
Supplier: Newark, An Avnet Company
Description: DIN 2C female straight 48pin, 13mm tails, PL2
-
-
Supplier: Newark, An Avnet Company
Description: DIN 2B female straight 32pin, 13mm tails, PL2
-
Supplier: FKN Systek, Inc.
Description: DIN 41617 connectors are available fully loaded with all 31 contacts, or selectively loaded with 13 or 21 contacts. Pins are spaced on 2.5 mm grid and the connectors are offered in class 1 (500 mating cycles) or class 2 (400 Mating Cycles). Female
- Current Rating: 4 amps
- Number of Contacts: 13 to 31 #
- Features: DIN Connector
- Gender: Female / Jack
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, female receptacle with ground contact, 5 contacts at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert
- Connector Type: Audio / Video Connector
-
Supplier: Lingto Electronic Limited
Description: DIN C FEMALE STRAIGHT 96PIN 13M
-
Supplier: Allied Electronics, Inc.
Description: Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on
-
Supplier: Allied Electronics, Inc.
Description: 5 A Current Rating, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on
-
Supplier: Allied Electronics, Inc.
Description: NBR Material Gasket, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on
-
Supplier: Allied Electronics, Inc.
Description: 5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside
-
Supplier: DigiKey
Description: 1.27 FEMALE, HIGH 13.65MM 80PIN
- Current Rating: 3.1 amps
- Number of Contacts: 80 #
- Features: Board Mount Connector, Other
- Connector Type: Header Connector
-
Supplier: Ningbo Best Group Co., Ltd.
Description: (A-TYPE)TO FEMALE 8PIN/9PIN MINI DIN Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small
- Product Type: USB
Find Suppliers by Category Top
Featured Products Top
-
7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency and purpose. UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.