-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTELLIGENT CHARGING SYSTEM, BATTERY CHARGER, ONLY CHARGE BP-4 BATTERIES, 6.5 VOLT, 2.4AH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Kussmaul Electronics Company, Inc.
Description: compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 1 bank of batteries with a maximum output current of 40 amps. The Pump Plus 1200 charger senses the batteries in the vehicle and recharges
- Input Voltage: 120 volts
- Output Voltage: 12 volts
-
-
Supplier: Xenotronix, Inc.
Description: The MHTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Xenotronix, Inc.
Description: The NTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX/2 Battery charger for CINE VCLX/2 batteries. Charges one battery in approximately three hours. CE approved. The CINE line of power products provide superior runtime and service life for the power demands of today's cinema
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 24 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX and CINE VCLX-CA Battery charger for CINE VCLX (and CINE VCLX-CA) batteries. Charges one battery in approximately 7 hours. CE approved. The CINE line of power products provide superior runtime and service life for the power
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS5 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS5 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: 11-4-1 XC2 Voltage: 8-Volt Deep Cycle - Marine Data: 20 Hour Rate: 145 Minutes of Discharge @ 75 Amps: 101 Minutes of Discharge @ 25 Amps: 323 Length: 19 1/4” (489mm) Width: 7 1/2” (191mm) Height: 10 3/4” (273mm) Additional Information: U.S. Battery’s
- Voltage: 8 volts
- Capacity, Amp Hours (AH): 145 ampere-hr
- Width / Diameter: 7.5 inch
- Depth: 19.25 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 220 ampere-hr
- Width / Diameter: 7.0625 inch
- Depth: 15.625 inch
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78052B (must be logged in to purchase bulk) Blue Sea Systems 7532 P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the
- Input Voltage: 90 to 265 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 70 C
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C812, Energy performance of large battery charger systems. This Standard specifies the test method for measuring and reporting the energy consumption of large battery charger systems. This Standard has been harmonized with the
-
Supplier: Mile-X Equipment, Inc.
Description: hour. The “Smart" Charger even recognizes battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt
-
Supplier: Mile-X Equipment, Inc.
Description: battery condition when not in use, and keeps your battery ready to go. The 14.4 V PowerLubers balanced design and padded grip make this tool comfortable and easy to use. • The new, heavy-duty 14.4 Volt PowerLuber gives you the power to lubricate just
-
Supplier: U.S. Battery Manufacturing Co.
Description: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 130 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 13 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 97 ampere-hr
- Width / Diameter: 6.875 inch
- Depth: 8.75 inch
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1900-36 Series Laptop AC Adapter 90Watt 19V 4.74A, 3-Prong Cord included. Hi-Quality Compatible 19Volt Battery Charger works for ASUS A2 W5F W5V and more
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: VOLT/CURRENT PROTECTOR, TSOP-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:5V; Battery Charge Voltage:14V; Charge Current:3A; IC Case / Package:WLP; No. of Pins:72Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.4 Lbs. & only 9.21" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V DMR and DVF3 tools Rated At 460
- Weight: 4.4 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V DMR and DVF3 tools Rated At 460 In/Lbs
- Weight: 4.6 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: ZGC, Inc.
Description: the TM4 is the perfect charger for the professional who needs the fastest battery turnaround time while in the field. Size: 11.90 x 4.00 x 9.25 in (30.23 x 10.16 x 23.50 cm) Weight: 5.0 lbs (2.3 kg) MAXX III Warranty 70 watt power supply output 100-240 volt wide range
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Stored Energy Systems/SENS
Description: SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly
- Input Voltage: 230 volts
- Charging Current: 3.5 amps
- Output Voltage: 12 volts
- Operating Temperature: 14.000000000000002 to 122 C
-
Supplier: Dantona Industries, Inc.
Description: 14.8 Volt 1Ah Li-Ion Smart Charger
- Output Voltage: 14.8 volts
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Mile-X Equipment, Inc.
Description: for charging capacitor (not included-can be ordered as an option) Available in 12 or 24 volt models 13-095 12 volt model 13-097 24 volt model Dimensions: 19.5” x 42” x 14.5” Shipping Weight: 230 lbs.
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. Anton Bauer Digital Pro Pac 14 is recognized by broadcasters and
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Width / Diameter: 5.45 inch
- Depth: 2.1 inch
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
-
Batteries - Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic -- 70157373Supplier: Allied Electronics, Inc.
Description: Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force BG & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min Recharge Time), 2 Batteries BG & D3 Grooves, Dies Sold Separately 21" L x 3.7" W x
- Tool Type: Crimper
-
Supplier: Air Compressors Direct
Description: spotlight for improved visibility of cut line 14.4-Volt/18-Volt 2-Mode Lantern (UB18D) •Florescent or LED illumination for various lighting applications •8-Position handle for flexibility Includes: •Universal Quick Charger •Carrying Case
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force O & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min Recharge Time), 2 Batteries O & D3 Grooves, Dies Sold Separately 21" L x 3.7" W x
- Tool Type: Crimper
Find Suppliers by Category Top
Featured Products Top
-
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
- Product Manual ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
SNS4-15 ACTUATOR WITH BATTERY BACKUP Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
winter operating plan for your lithium forklift battery fleet: Confirm where each truck will opportunity charge during the shift Audit charger placement for draft, moisture, and traffic exposure Standardize a cold-start routine for the first part of each shift (read more)
Browse Batteries Datasheets for Green Cubes Technology -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
include supercapacitors. ALD offers a family of printed circuit boards SABMB16/SABMB810025/SABMB910025 as universal application boards. The first two versions in the series are SABMB810025 and SABMB910025. These are 2.5-volt universal boards allowing designers to select either one ALD810025 (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
. Additionally, data storage is available using the device’s internal memory, which can store up to 16,000 readings. The meter can operate up to 65 hours on a single battery charge and it can work off the battery charger when permanently mounted. There are four accessory options (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
) RoHS compliant Applications: Electric Vehicles, Solar Power, Inverters, Battery Chargers, Automotive, Off Road, Forklifts, Buses, Motor Controls. Learn More (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Shopping In Other - Big Bruin
• Lincoln PowerLuber AC Battery Charger - 14.4 Volt or 18 Volt, Model 1410 .
-
FCI Introduces The PATRIOT IN-LINE Tool
The PATRIOT IN-LINE tool is supplied with a durable high-impact formed carrying case, battery charger and two high capacity 14.4 volt 2.6 AH batteries.
-
QP Toolbox
The Inspector+ kit contains the lamp, 14.4 - volt battery , 110-volt charger and UV goggles, all in a foam lined case.
-
Federal Register > Thursday, January 3, 2008 > [73 FR 774] 2006 Nonforeign Area Cost-of-Living Allowance Survey Report: Alaska and Washington, DC, Areas
Variable speed, reversible, 3/8-inch keyless chuck, 14.4 volt , electric drill, with battery charger .
-
Federal Register > Tuesday, December 9, 2008 > [73 FR 74861] 2007 Nonforeign Area Cost-of-Living Allowance Survey Report: Pacific and Washington, DC, Areas
Variable speed, reversible, 3/8 inch keyless ratcheting chuck, 14.4 volt , electric drill with fast recharge, with battery charger .
-
Federal Register > Thursday, August 4, 2005 > [70 FR 44989] 2004 Nonforeign Area Cost-of-Living Allowance Survey Report: Pacific and Washington, DC, Areas
Variable speed, reversible, 3/8 inch keyless ratcheting chuck, 14.4 volt , electric drill with fast recharge, with battery charger .
-
Federal Register > Friday, March 12, 2004 > [69 FR 12002] 2003 Nonforeign Area Cost-of-Living Allowance Survey Report: Alaska and Washington, DC, Areas
Variable speed, reversible, 3/8 in. keyless ratcheting chuck, 14.4 volt , electric drill with fast recharge,with battery charger .
-
CR4 - Thread: Replacing 7.2-V D Batteries
You need more than 14.4 volts to force current into your battery pack, and the charger should limit the current.
-
People, Capabilities and Systems to
Save Money and Increase Productivity
Packed in a heavy-duty compact case molded from impact- and stain- resistant plastic, Model 1442 comes complete with the 14.4 V PowerLuber and battery , a 110 Volt one-hour "Smart" Charger (Model 1410), and a 30” flex hose with spring…
-
PROFESSIONAL
TWO-SPEED
14.4 VOLT CORDLESS
GREASE GUN
Packed in a heavy-duty compact case molded from impact- and stain-resistant plastic, this package comes complete with the 14.4 V PowerLuber and battery , a 110 Volt one-hour "Smart" Charger (model 1410), an additional 14.4 V battery (model…
Indicates content that may require registration and/or purchase.