-
Supplier: TMP Pro Distribution
Description: Banana-QTR Speaker cable. Metal connectors, 7mm.
- Features: Audio, Other
- Product Category: Cable Assembly
-
Supplier: TMP Pro Distribution
Description: Banana-QTR Speaker cable. Metal connectors, 7mm.
- Features: Audio, Other
- Product Category: Cable Assembly
-
Supplier: TMP Pro Distribution
Description: Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use.
- Features: Audio, Other
- Product Category: Cable Assembly
-
-
Supplier: TMP Pro Distribution
Description: Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use.
- Features: Audio, Other
- Product Category: Cable Assembly
-
Supplier: TelephoneStuff.com
Description: Non-plenum 14 AWG one pair speaker cable. Available on 1,000' reels in bulk in a minimum of 12,000'. Features: - Audio Cable - Two 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090" - Jacket:
-
Supplier: TelephoneStuff.com
Description: Non-plenum 14 AWG four conductor speaker cable. AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'. Features: - Audio Cable - Four 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090 - Jacket:
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 14 AWG stranded high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL2P.
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 14 AWG
-
Supplier: HAVE, Inc.
Description: GEP1400 - GEPCO 1400 SPEAKER CABLE, FOR PERMANENT INSTALLATION 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide
-
Supplier: Belden Inc.
Description: 2 Conductor 14 AWG, stranded (19x26H) bare copper conductors, PVC/Nylon insulation, PVC jacket.
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 75 C
- North American (AWG): 14 AWG
-
Supplier: Belden Inc.
Description: 2 Conductor 14 AWG stranded (19x26) bare copper conductors, PVC/Nylon insulation, PVC jacket.
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 75 C
- North American (AWG): 14 AWG
-
Supplier: HAVE, Inc.
Description: GEPCO 1400 SPEAKER CABLE, FOR PERMANENT INSTALLATION - 14 AWG FULL REEL 1000' Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 14 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable. Temperature: -20°C to +60°C Applications: Stereo
- North American (AWG): 14 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: HAVE, Inc.
Description: Canare':s premiere Star Quad Speaker cable, perfect for long runs and low end power amplifier sub-woofer systems, PA Systems, and DC Power Lines. Heavy Duty 4 x 14 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 14 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab Industry Approvals: OSHA acceptable
- North American (AWG): 14 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Belden Inc.
Description: Shipboard Speaker, 4 Conductor 14 AWG stranded (41x30) tinned copper conductors, PP insulation, CMG-LS rating, LSZH jacket.
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 105 C
- North American (AWG): 14 AWG
-
Supplier: SFCable.com
Description: Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft. 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack . Clear jacket with polarity marker. RoHS Comliant.
- Product Category: Bulk Cable
- Standards / Certifications: RoHS
-
Supplier: SFCable.com
Description: Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 500ft. 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack . Clear jacket with polarity marker. RoHS Comliant.
- Product Category: Bulk Cable
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: CABLE, SPEAKER, PVC, 14AWG, OD 31X6.2MM, 328.08FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Material:PVC RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: 500ft 14AWG/2C In-wall Speaker Wire, CMR
- Cable Length: 500 ft
- Features: Audio
- Product Category: Cable Assembly
-
Supplier: SFCable.com
Description: SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 50ft 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. RoHS Comliant.
- Product Category: Bulk Cable
- Standards / Certifications: RoHS
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! NEW! BLACK Jacket now available ! Canares premiere Star Quad Speaker cable, perfect for long runs and low end power amplifier sub-woofer systems, PA Systems, and DC Power Lines. Heavy Duty 4 x 14 AWG Star Quad design reduces EMI noise, and offers low
-
Supplier: Newark, An Avnet Company
Description: INDOOR/OUTDOOR PRO GRADE SPEAKER CABLE- 4C/14 AWG 105 STRAND OXYGEN FREE COPPER, UL CMR, SUN RES HD PVC JKT- BLACK, PURPLE, OR WHITE / 500FT/ 152M RIB
-
Supplier: Newark, An Avnet Company
Description: CABLE, SPEAKER, 2COND, 2.5, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, SPEAKER, 2COND, 2.5, 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions (Gold) - Speaker Termination Connectors PLASTIC BANANA Plastic barrel banana for 14 to 18 AWG cables.
- Connector Type: Audio / Video Connector
- Features: Banana Plug
-
Supplier: DigiKey
Description: 2 Conductor Speaker Cable Clear 14 AWG 1000.0' (304.8m)
- Number of Conductors: 2 #
- North American (AWG): 14 AWG
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: hubbell products - Gold-plated connection - Screw-style or plug-In installation for quick and easy termination - Industry standard banana plug-style connection - AV Connector Type: Speaker posts - Connector Body: Brass, gold plating 2m micro-inch - Housing Material: Flame retardant polymer -
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPEAKER WIRE, 50FEET, 14AWG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Southwire Company, LLC
Description: CMR/CL3R TYPE 500 FT 0.14 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL BURGLAR ALARM, PUBLIC ADDRESS SYSTEMS, INTERCOMS, TELEPHONE STATIONS, SPEAKERS, INSTRUMENTATION AND CONTROL, POWER LIMITED CIRCUIT APPLICATION 4 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE PVC JACKET
- Cable Length: 500 ft
- Number of Conductors: 4 #
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: General Cable
Description: CL2 TYPE 250 FT ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL DIGITAL AUDIO, STEREO SYSTEM, SPEAKER APPLICATION -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE CLEAR JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 14 AWG
- Product Category: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: CMP/CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
- Cable Length: 1,000 ft
- Number of Conductors: 2 #
-
Supplier: Windy City Wire
Description: AudioCat with Cat5E Cable Windy City Wire's SmartWire Audio-Cat (a 4 conductor combined with a cat5e cable) and audio cables are available in 14 and 16 AWG configurations. These audio cables feature our renowned print legend that includes Speaker
- North American (AWG): 14 AWG
- Product Category: Bulk Cable
- Cable Shielding: No Shielding
- Standards / Certifications: RoHS
-
Supplier: TelephoneStuff.com
Description: 1.5 unit module - Delivers high quality signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: Speakon, 2-pole - Connector: 2-pole male - Mating Cycle: 5000+ - Wiring: 3/16'' flat tabs - Contact Plating Material: 4 micro-m gold - Cable Type: Stranded 2 wire
Find Suppliers by Category Top
Featured Products Top
-
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
minimums. A protective cable guard with a diameter of 8.5 mm or 10 mm is pre-assembled at the factory. The screw terminals accept cables with cross-sections between a minimum of 3 x 0.75 mm2/18 AWG (0.82 mm2) and a maximum of 3 x 1.5 mm2/14 AWG (2.08 mm2). (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
American 18A Hospital-Grade Power Cord on 14 AWG SJT Cable P/N: 86632010, P/N: 86632020, (read more)
Browse AC Power Cords Datasheets for Interpower -
American 18A Hospital Grade Power Cord on 14 AWG SJT Cable P/N 86630010, P/N 86630020, (read more)
Browse AC Power Cords Datasheets for Interpower -
, (6051.2131) cord connector and SJT 3x14 AWG cable, is rated 15 A/125 VAC. The power cord cable is white and measures 10 feet, or 3 meters, in length. The power cords are compatible with a host of SCHURTER C14 and C20 style appliance couplers and power entry modules, including the most popular types used in medical applications. The V-Lock hospital grade power cords are UL listed and CSA approved. (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
considerable expense. A cable guard with a diameter of 8.5 mm or 10 mm is pre-assembled at the factory. The screw terminals accept cables with cross-sections between a minimum of 3 x 0.75 mm²/18 AWG (0.82 mm²) and a maximum of 3 x 1.5 mm²/14 AWG (2.08mm²). The (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
connector has an ambient temperature range of 40?C to +85?C, and upper limiting temperature of 120?C. It is chemical resistant and has low moisture absorption. It accepts wire gauges from 14 AWG/2.5mm² to 8 AWG/10mm². For more information about the (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
-duty 6 AWG conductors, while multiple 1-inch and 3/4-inch knockouts allow flexible cable entry and support efficient installation. Features and benefits: NEMA TT-30R 30A configuration for travel trailers, campers, and campground power connections NEMA 14 (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
SOUNDCOMMANDER® high power loudspeaker systems
The SC5600 includes two 16 m heavy-duty 14 AWG SJOOW speaker cables .
-
GENERAL CABLE products - Grainger Industrial Supply
• Speaker \Control Cable , 1000 ft., 14AWG Multi-Conductor 14 AWG Communication Cables .
-
The arc-fault circuit protection
The adopted single-core cable with concentric conductor shield was “ speaker ” cable with cross-sections of 1.5 and 2.5 mm² (16 and 14 AWG ).
-
Sell coaxial cable-RG6
• Specifications: 10AWG, 12AWG, 14AWG , 16AWG, 18AWG, 20AWG, 22AWG, 24AWG 0.5mm2, 0.75mm2, 1.0mm2, 1.5mm2, 2.0mm2, 2.5mm2, 4.0mm2, 6.0mm2 Or speaker cable according to customer's special requirements Material: 100% copper, cca Features: Th...
-
CR4 - Blog Entry: Economic Audio: HDMI Cables
I am currently using 14 AWG solid core electrical wire from home depot and it does the job very well. .... If I had a larger hifi budget, I would audition different high end cables but for now the only other speaker wire I plan on purchasing is Blue Jeans Cable.
-
CR4 - Thread: Bi-Wiring Speakers
14 AWG zip cord from Ace Hardware is fine and fancy. .... It was posted somewhere here before, where a double blind test between a high quality speaker wire (Monster Cable ) and soldered together coat hangers was performed and the test subjects could not determine the difference.
Indicates content that may require registration and/or purchase.