-
Supplier: NationSkander California Corporation
Description: 510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore: 0.393701 inch
- Outside Diameter: 0.5511814 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 0.4724412 inch
- Outside Diameter: 0.5511814 inch
- Length: 0.787402 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 0.5511814 inch
- Outside Diameter: 0.6299216 inch
- Length: 0.787402 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 0.5511814 inch
- Outside Diameter: 0.6299216 inch
- Length: 0.4724412 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Radwell International
Description: RADIAL BALL BEARING,84MM ID,110MM OD,14MM WIDTH,SEALED. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51204 Ball Bearing Type: Thrust
-
Supplier: RS Components, Ltd.
Description: Linear ball bearing ID 14mm OD 21mm Widt
- Bearing Width: 0.8267721 inch
- Bearing Length: 1.1023628 inch
- Inside Diameter (Round only): 0.5511814 inch
- Open Closed - Bushing: Closed
-
Supplier: DigiKey
Description: "Ball Bearing 0.785"" (19.93mm) ID X 1.850"" (47.00mm) OD X 0.551"" (14.00mm) W"
- Bore Size: 0.785 inch
- Outside Diameter: 1.85 inch
- Dynamic Axial / Thrust Load: 2,220 lbs
-
Supplier: RS Components, Ltd.
Description: Male rod end bearing,14mm ID
- Bore Diameter: 0.5511814 inch
- Overall Length: 3.0314977 inch
- Major Diameter: 0.5511814 inch
- Configuration: Metal Ball with Metal Liner
-
Description: The five basic types of anti-friction bearings can easily be measured on the ULM. They include: tapered roller bearings, needle roller bearings, ball bearings, spherical roller bearings, and cylindrical roller bearings. Measuring characteristics
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: United Grinding Technologies Inc.
Description: CNC External Production Grinder The basic concept and target of the Studer S12 Production ID/OD grinder was to create a high precision machine without compromise. The heart of the machine is a high precision positionable linear motors completely new, patented drive/guide system b. The
-
Supplier: Bluetools
Description: muffler. With lower vibration, the Taylor T-7665 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air triangular jitterbug sander. Jitterbug Sander 1/8" Orbit Pattern Pad Size:
- Type: Sander
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.65748067 to 2.30315085 inch
- Outside Diameter: 1.1023628 to 3.149608 inch
- Overall Width: 0.3149608 to 0.7086618 inch
- Material / Plating: Plastic
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: SKF/North America
Description: These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications SKF Food Line stainless steel deep groove ball bearings are
- Bore Size: 0.3149608 to 1.574804 inch
- Outside Diameter: 0.8661422 to 3.149608 inch
- Overall Width: 0.2755907 to 0.7086618 inch
- Rated Speed (Oil): 5,600 to 22,000 rpm
-
Supplier: Emerson Bearing Co.
Description: The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options: ZZ-- Two
- Bore Size: 1.5 inch
- Outside Diameter: 2.625 inch
- Overall Width: 0.4375 to 0.5625 inch
- Dynamic Radial Load: 3,770 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.625 to 1.6875 inch
- Overall Width: 0.297 to 0.75 inch
- Dynamic Radial Load: 705 to 9,320 lbs
-
Supplier: RBC Bearings
Description: This 400 Series™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum
- Bore Size: 0.25 to 2 inch
- Outside Diameter: 0.687 to 3.375 inch
- Overall Width: 0.25 to 0.937 inch
- Rated Speed (Oil): 1,000 to 1,200 rpm
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 2.875 inch
- Overall Width: 0.437 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.625 to 1.9375 inch
- Overall Width: 0.245 to 0.62 inch
- Dynamic Radial Load: 1,260 to 11,000 lbs
-
Supplier: RBC Bearings
Description: treatment provides a uniform and exact degree of hardness for maximum life. A nylon ball retainer, or separator, is used to increase the range of allowable speeds by reducing ball-to-ball contact friction.
- Bore Size: 0.25 to 1.25 inch
- Outside Diameter: 0.6875 to 2.5625 inch
- Overall Width: 0.25 to 0.6875 inch
- Dynamic Radial Load: 511 to 5,360 lbs
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bore Size: 0.393701 to 5.905515 inch
- Outside Diameter: 1.1023628 to 8.8582725 inch
- Overall Width: 0.3149608 to 0.9448824 inch
- Rated Speed (Oil): 2,880 to 28,000 rpm
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bore Size: 0.393701 to 5.905515 inch
- Outside Diameter: 0.8661422 to 8.267721 inch
- Overall Width: 0.2362206 to 1.1023628 inch
- Rated Speed (Oil): 3,150 to 32,400 rpm
Find Suppliers by Category Top
Featured Products Top
-
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
.05 micron). It is suitable for virtually all ID and OD gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The ULM includes Pratt & Whitney’s Gage (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
SSN700 and is compact and easy to mount in tight spaces, constructed of fine grade 304 stainless frames, discs and drums. It handles single hose from 1/4" to 1/2" ID and features a heavy-duty spring motor with self-contained rewind power. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
. Cooling is done by a built-in 40 mm smart-controlled ball-bearing fan. With its global Certifications, safety and EMC standards, it’s great for regulated applications. Key Features Compact Form: 150 × 81.5 × 40.5 mm design, ideal for tight (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
masters, such as blocks, rings, etc. are needed (not included). The LABMASTER 1000A can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. P&W is accredited in accordance with the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Bearing Steel Ball Manufacturers in Thrust Ball Bearing, Bearing Steel Ball Suppliers & Exporters in Thrust Ball Bearing Directory
Bearing type: thrust ball bearing Inner Diameter ( ID ):10--200mm Outer diameter (OD): 14 ---280 mm Width/Height: 10--62mm Material: chrome steel(GCR15) Number of Row: single row Clearance:C0/C3 Seals type:...
-
ball bearing distributor - offers from ball bearing distributor manufacturers, suppliers, exporters & wholesalers
Bearing type: self-aligning ball bearing Inner Diameter ( ID ):10--200mm Outer diameter (OD): 14 ---280 mm Width/Height: ...
-
Shopping - Best Prices On The VXB 6204ZZ Bearing 20x47x14 Shielded Ball Bearings - Big Bruin
* Item: 6204ZZ Ball Bearings * Type: Deep groove radial ball bearing * Material: Chrome Steel * Closures: Double Metal Shields * Lubrication: Self Lubricated (Grease SRL) Bearing * Dimensions: 20 mm x 47mm x 14 mm/Metric * ID (inner diameter)/Bore: 20mm * OD (outer diameter): 47mm * Width/Height/thickness: 14mm …
-
Pratt & Whitney offer most Accurate, Direct-reading, Horizontal ID/OD Measuring Instrument in the World
The Labmaster Universal is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, pin & plug gages, tapered plugs, cylindrical setting gages, ball bearings , micrometers, indicators, LVDTs, calipers, and snap gages with instrument uncertainty to 2 millionths of … It is suitable for virtually all ID and OD applications through its wide 0.020-inch (0.5 mm ) to 14 -inches (356 mm) measuring range.
-
ZASMHBA0001810
The radial-contact ball bearings supporting a computer microdrum became noisy and were removed for examination. Two sizes of bearings were used for the microdrum: 20 mm ID x 42 mm OD x 12 mm wide (0.8 x 1 … … 0.5 in.), and 35 mm ID x 62 mm OD X 14 mm wide (1.4 …
-
ZFACH459
The radial-contact ball bearings supporting a computer microdrum became noisy and were removed for examination. Two sizes of bearings were used for the microdrum: 20 mm ID × 42 mm OD × 12 mm wide (0.8 × 1 … … 0.5 in.), and 35 mm ID × 62 mm OD × 14 mm wide (1.4 …
-
The sites of encephalic photoreception in photoperiodic induction of the growth of the testes in the White-crowned Sparrow, Zonotrichia leucophrys gambelii
… the assembly of the EIU since, once the encased final glass fiber is implanted and secured to the skull, the bird is placed in the compartment, the bushing being threaded through its top and the washer pressed into the ball - bearing assembly. The glass fiber is encased in a stainless-steel tube (0.15 mm OD, 0.05 mm ID , 10- 14 mm long).
-
Control drum actuator design concepts (U)
SPEED - 1000 RPM LOAD CAPACITY/SPEED FOR BALL BEARING 40 MM ID ^ 14 .
-
item_indices_2003.csv (item-indices-2003.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200301,210101,LARGE LOAF-WHITE-SLICED-800G,1 … … 906,102.885,102.906 200301,320112,CIGARETTES 12,1,1,102.957,102.957,102.957 200301,320113,CIGARETTES 13,1,1,103.402,103.406,103.402 200301,320114,CIGARETTES 14 ,1,1,101.585 … … 102.547 200301,430503, ball … CONSTRUCTION TOY: SPEC KIT NO,2,1,99.292,98.445,98.445 200301,630317,SLEEPING BAG,2,1,95.841,94.808,94.808 200301,630318,35 MM COLOUR FILM-24 EXPOSURES … … 630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,97.739 …
-
item_indices_2004.csv (item-indices-2004.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200401,210101,LARGE LOAF-WHITE-SLICED-800G,1 … … 962 200401,320112,CIGARETTES 12,1,1,103.409,103.409,103.409 200401,320113,CIGARETTES 13,1,1,103.357,103.35,103.357 200401,320114,CIGARETTES 14 ,1,1,103.159 … … 100.454 200401,430503, ball point,1,1,101 … … CONSTRUCTION TOY: SPEC KIT NO,2,1,99.724,99.356,99.356 200401,630317,SLEEPING BAG,2,1,99.756,98.968,98.968 200401,630318,35 MM COLOUR FILM-24 EXPOSURES … … 630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,98.602 …
Indicates content that may require registration and/or purchase.