Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Tools & Hardware - from Allied Electronics - Page 2
    14 . .... STANDOFF, 4.5 MM M/F HEX , STAINLESS STEEL . .... In Stock : .
  • Chiral enantioresolution of cathinone derivatives present in “legal highs”, and enantioselectivity evaluation on cytotoxicity of 3,4-methylenedioxypyrovalerone...
    For analytical resolution, stock solutions of all 14 ‘‘legal high’’ products purchased at smart shops, and the synthetic cathinones methylone, pentedrone, 4-MEC, and MDPV were prepared by dissolution in EtOH at a concentration of 1 mg/mL. .... used in this study were ChiralpakÒ AS-H (15 cm 9 4.6 mm ID, 5 lm … sisted of amylose tris-3,5-dimethylphenylcarbamate (CSP1) and amylose tris-3,5-dimethoxyphenylcarbamate (CSP2), both coated onto APS-Nucleosil (500 A˚ , 7 lm, 20 %, w/w; Phenomenex, Torrance, CA, USA) and packed into a stain- less - steel 15 cm 9 4 .... The mobile phase compositions were Hex and EtOH or 2-PrOH with TEA as a modifier or…
  • THE EFFECTS OF SUGARS AND ACIDS ON CONSUMER ACCEPTABILITY OF KIWIFRUIT
    The sugar stock solution was added to the kiwifruit pulp at appropriate amounts to achieve final levels of 11, 12, 13and 14 " Brix, as measured at room temperature on a digital refractometer (Atago). .... The headspace volatiles were flushed with nitrogen for 20 min at 20 mL/min at 20C into stainless steel cartridges packed with 100mg of Chromo- sorb "105" and the collected volatiles analyzed by gas chromatography (Young. .... and Paterson 1985)using a ZBWax (Phenomenix, Torrance, CA) column (30 m x 0.32 mm ). .... butanoate, methyl butanoate, hexanal, butanol, pent-1-en-3-01, methyl hexanoate, E- hex -Zenal, ethylhexanoate,hexanol…
  • Rotordynamic modeling using bond graphs: modeling the Jeffcott rotor
    …the Lagrangian bond graph generally fol- lowed that presented by Beaman and Paynter [ 14 ], which gives the .... The rotor is constructed of 6061-T6 aluminum, using 19- mm plate stock , and has a diam- eter of 300 mm. .... The tapped holes provide a consis- tent mechanism for introducing an eccentric mass by means of either 1-in-long 1 /4-20 steel hex screws having an average mass of 6.03 g each, or 0.6-in-long 1 /4 .... The rotor shaft is 303 stainless steel with a 0.50-in diameter.
  • brass nut - offers from brass nut manufacturers, suppliers, exporters & wholesalers
    Manufacturer : Sichuan Xinju Mineral Resources Development Stock Co., Ltd. .... 14mm ,Crome. .... Brass conical nut&Brass hex nut Thank you for stopping by ... .... Nut : Brass d) Stem : Stainless steel , BS970 431S29 or DIN17440x20Cr13 e) Gasket : NBR f) Bonnet : GGG500-7 g) O ring ...
  • Solar Power Tower Design Basis Document, Revision 0
    Stainless Steel ASTM A 240, Gr 321 or 347 Bar Stock . .... Stainless Steel ASTM A193 B8R Studs A194 8R Heavy Hex . .... (0.4 mm (15 mils). .... The zones consisted of the following: 14 .
  • SMC Corporation - KQH06-U02 - Pneumatics - Fittings - Allied Electronics
    Fitting, 6 mm; 1/4 in.; 14 mm ( Hex .); 19.5 mm; 1.0 MPa (Max.); -5 degC; 60 deg. .... Allied Stock #: 70070900. .... Stainless steel 304, NBR is the gasket material .
  • Fittings - Pneumatics from Allied Electronics
    Fitting, 6 mm; 1/4 in.; 14 mm ( Hex .); 19.5 mm; 1.0 MPa (Max.); -5 degC; 60 deg. .... In Stock :. .... Stainless Steel .
  • Resistance and resilience of microbial communities – temporal and spatial insurance against perturbations
    Syringes were connected to the culture vessels via stainless steel needles and were used to inoculate the bacterial communities, apply the salinity perturbation, and for sampling. .... 1.15 ml h-1 , corresponding to a daily 10% addition to the standing stock of bacteria. .... The cells were stained using 2.5 mM Syto13, which is a green fluorescent nucleic acid dye. .... the 16S rRNA genes, the universal primers 27-forward labelled with hexachlorofluores- cein ( HEX ) and unlabelled 519 .... © 2012 Society for Applied Microbiology and Blackwell Publishing Ltd, Environmental Microbiology, 14 , 2283–2292 .
  • Sell Hexagonal Wire Mesh
    0.7 mm . .... • Related Keywords :hexagonal wire mesh, wire mesh, hex wire mesh, wire mesh fence. .... Our company is specialized in producing welded wire mesh, panel, stainless steel wire mesh竊�exagonal wire mesh and wire mesh fence. .... - Hardware Stock  >> Hardware. .... 2010/07/ 14 (Year/Month/Date) .