-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1279 H3PO4 CAS#:7664-38-2 F.W.:98.00 NFPA#:2-0-2 Specific Gravity: 1.080 DOT:8/III Descriptions: Specification TEST 1. Assay 14.0-16.0% 2. Color (APHA) 10 max. 3. Insoluble matter, Ca, Mg, and NH4OH ppt 0.0005% 4. Chloride 0.0003% 5. Nitrate 0.0005% 6. Sulfate 0.003% 7. Volatile acids
- Features: Reagent
- Function: Reference / Chemical Standard
-
Supplier: Bio-Rad Laboratories, Inc.
Description: buffer, 10 mM, pH 2.5 Glycine buffer, 10 mM, pH 3.0 SDS (sodium dodecyl sulfate), 0.5% Sodium hydroxide, 50 mM Hydrochloric acid, 100 mM Phosphoric acid, 0.85% Sodium chloride, 1 M
- Trigger: Acid
-
Supplier: ASTM International
Description: 1.1 This guide describes the requirements for phosphoric acid anodizing of aluminum and its alloys for structural adhesive bonding. 1.2 The procedure included herein is based on the commercial practice of numerous agencies and organizations. The method may be revised or supplemented,
-
-
Supplier: ASTM International
Description: 1.1 This test method, commonly referred to as the Modified Davies and Gray technique, covers the titration of uranium in product, fuel, and scrap materials after the material is dissolved. The test method is versatile and has been ruggedness tested. With appropriate sample preparation, this test
-
Supplier: ASTM International
Description: 1.1 This test method covers unirradiated uranium-plutonium mixed oxide having a uranium to plutonium ratio of 2.5 and greater. The presence of larger amounts of plutonium (Pu) that give lower uranium to plutonium ratios may give low analysis results for uranium (U) (1)2, if the amount of plutonium
-
Supplier: Bio-Rad Laboratories, Inc.
Description: mM, pH 2.5 Glycine buffer, 10 mM, pH 3.0 SDS (sodium dodecyl sulfate), 0.5% Sodium hydroxide, 50 mM Hydrochloric acid, 100 mM Phosphoric acid, 0.85% Sodium chloride, 1 M
- Trigger: Acid
-
Supplier: Image Supply, Inc.
Description: Mild phosphoric acid-based lime scale and film dissolver. Formulated for quick & easy removal of any type of mineral deposit or film. Eliminates the need for an abrasive cleaner. Colorless/Odorless/pH: 1.5/ USDA: A3/ NSF listed/Kosher. Uses: descaling dishwashers, removing film from
-
Supplier: Bio-Rad Laboratories, Inc.
Description: buffer, 10 mM, pH 2.5 Glycine buffer, 10 mM, pH 3.0 SDS (sodium dodecyl sulfate), 0.5% Sodium hydroxide, 50 mM Hydrochloric acid, 100 mM Phosphoric acid, 0.85% Sodium chloride, 1 M
- Trigger: Acid
-
Supplier: ASTM International
Description: D 1.1 This test method covers a test for the quality of seal of porous anodic coatings on aluminum and its alloys. It is based upon the loss in mass of the coating after immersion in a warm phosphoric-chromic acid solution. 1.2 This test method is applicable to anodic coatings intended
-
Supplier: Bio-Rad Laboratories, Inc.
Description: complete kit of nine solutions. They include: Glycine buffer, 10 mM, pH 1.5 Glycine buffer, 10 mM, pH 2.0 Glycine buffer, 10 mM, pH 2.5 Glycine buffer, 10 mM, pH 3.0 SDS (sodium dodecyl sulfate), 0.5% Sodium hydroxide, 50 mM Hydrochloric acid, 100 mM Phosphoric acid, 0.85%
- Trigger: Acid
-
Supplier: Washington Alloy Co.
Description: available in certain alloys – please inquire** Description USA 320 electrodes were developed for the welding of Carpenter Stainless #20* and 20 Cb-3* stainless steels. This electrode will produce weld deposits which resist corrosion from sulfuric acid, phosphoric acid, and other
-
Supplier: Cole-Parmer
Description: solution, citric acid, formic acid, fruit acids, lactic acid, liquid fertilizers, liquid soap,|phosphoric acid, photo developers, and distilled water. Polyvinylidenfluoride (PVDF) Tube Models are ideal for use with chromic acid, nitric acid,
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Hydrofarm, Inc.
Description: Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Urea, Ascophyllum Nodosum Seaweed, Phosphoric Acid, Sulfate of Potash, Zinc Oxide, Iron Oxide and Magnesium Oxide. ALSO NON-PLANT FOOD INGREDIENT: 1% Humic acid (derived from Lignite), 1% Yucca
- Applications: Agriculture
- Function: Catalyst
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ascophyllum Nodosum Seaweed, Phosphoric Acid and Magnesium Sulfate. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS:
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Invotec Solutions Ltd.
Description: soon as the specified minimum liquid level is available in the tank, but will not be damaged if it is run dry. Suitable for use with all acids in common descaling use: hydrochloric, phosphoric, sulphamic, citric, formic and acetic acids. Also water-based alkaline cleansing
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 15.84 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Finish Thompson, Inc.
Description: deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium
- Discharge Size: 1.5 inch
- Horsepower: 0 to 1.6 HP
- Maximum Discharge Pressure: 90 psi
- Pump Type: Centrifugal Pumps
-
Supplier: Hydrofarm, Inc.
Description: Keep the water temperature in your reservoir between 66 and 75 degrees F. Drain your reservoir and pumps at least once a week to prevent any salt build-up. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Magnesium Phosphate, Phosphoric Acid, Potassium
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hartford Technologies, Inc.
Description: Profile 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 50 to 1,000 #
- Applications: Bearing / Power Transmission, Medical / Biotech, Valves
- Features: Corrosion Resistant, Specialty / Other, Stainless Steel
-
Supplier: Hydrofarm, Inc.
Description: and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ascophyllum Nodosum Seaweed, Phosphoric Acid and Magnesium Sulfate. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS:
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
Find Suppliers by Category Top
Featured Products Top
-
“The system’s chemical resistance was successfully tested in chemicals such as 98% sulfuric acid, 25% hydrochloric acid, 20% phosphoric acid, and 15% nitric acid, by soaking cured samples for more than 12 months”, says Senior Product Engineer Rohit Ramnath. “The product (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
· Hoods · Bumpers · Facias · Snowmobile Hoods 2. Corrosion Resistant Parts for Chem-Process Industry · Chlor-Alkali · Bromine · Phosphoric Acid · Hydrofluoric Acid 3. Industrial Products: Seat Pallets · Engine Dunnage · Containers · Sewage Tanks · Water Treatment · Insulators · Antenna Bases (read more)
Browse Datasheets for Osborne Industries, Inc. -
resistance. Chemical processing industry involving sulfuric, phosphoric, hydrochloric and acetic acid. Temperature uses vary from ambient to 1500°F depending on the environments (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.