-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 1,500 microF
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 10V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 10V, 1500mA,
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 10V, Aluminum Electrolytic Capacitors.
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16V 1500uF Radial Aluminum Electrolytic Capacitor 10x20mm Product overview: 16ZLH1500MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON 10ZL1500MEFC10X23Electrolytic Capacitor, Miniature, ZL Series, 1500 F,20%, 10 V, 10 mm, Radial Leaded
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: Utmel Electronic Limited
Description: 1500uF 10V SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ODG (Origin Data Global)
Description: 1500uF 16V 24mΩ@100kHz 2.5A@100kHz ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 50V, +150, -10%, AXIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.25ohmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 50V, +75, -10%, SCREW; Capacitance:1500µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 25V, +75, -10%, SCREW; Capacitance:1500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 500V, +50%,-10%,SCREW; Capacitance:1500µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.172ohm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors 1500pF 1250V 5% RAD
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,250 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: DigiKey
Description: 1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1500UF 20% 10V SMD
- Capacitance Range: 1,500 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: DigiKey
Description: 1500µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 125°C
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 12 milliohms
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1500PF 630V 10% X7R 1206 1500pF 630V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.057"" (1.45mm) - - Digi-Reel«
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1025397-MSC125V1500 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MSC Package: Box Applications: Motor Start Height - Seated (Max): 4.380" (111.25mm) Standard Package: 1 Capacitance: 1500 µF Voltage - Rated: 125 V Lead Spacing:
- Capacitance Range: 1,500 microF
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
- Operating Temperature: -40 to 65 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rubycon Win Source Part Number: 777789-10ZLK1500M10X20 Series: ZLK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 1500μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm)
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1500PF 50V 10% X7R 0402 1500pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Renesas Electronics Corporation
Description: charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1500PF 50V 10% X7R 1206 1500pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Tape & Reel (TR)
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1500uF 16V 20mΩ@100kHz ±20% 1.96A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1500PF 1KV 10% X7R 1206 1500pF 1000V (1kV) ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.037"" (0.95mm) - - Digi-Reel«
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Electrostatic Capacitors: Ceramic
-
Description: CAP ALUM 1500UF 20% 10V RADIAL
- Capacitance Range: 1,500 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V ±10% CASE-P-2012 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and
-
Supplier: Win Source Electronics
Description: Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059222-FKS3-1500/100/10P7 Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 10 mm Capacitance: 1.5 nF Tolerance: 10 % Height: 8.5 mm Width: 3 mm Dissipation Factor:
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Lingto Electronic Limited
Description: CAP FILM .1UF 500V SOZO MUSTARD
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3V 1500uF Polymer ±20% 10mΩ@100kHz~300kHz 5.56A@100kHz Plugin,D10xL13mm Solid Capacitors ROHS
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;.010uF;10%;50V;Tape/Reel
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 10µF 1000V
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 22UF 10% 10V 1411
- Capacitance Range: 22 microF
- ESR: 1,500 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.