Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rolair Systems
Description: Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, 6 oz. Crankcase Pre-filled with Oil, 95/125 PSI Operating Pressure, Factory Tested, Safety Relief Valve
- Flow Capacity: 4 to 4.24 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Pump Solutions Group
Description: Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles to 1550 m3/hr (2,5 bars - 36 PSI).
-
Supplier: Carlisle
Description: Name: 98-3050 3B cart outfit with gun Part Number: 98-3050 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops Max Output Fluid Pressure: 1500 psi (21.7
- Fluid / Output Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System, Pump / Compressor
-
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 1,500 psi
- Flow Capacity: 44.1 to 231.8 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
industry. For instance, a facility will have to rent two high-pressure "plant air" machines rated at 1,500 cfm to meet their low-pressure air demands for a 3,000 cfm project at 20 psi. The high rental equipment cost is only one of the many challenges that businesses will face when renting (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
PAXTON SOLUTION 76'' Air Knife with Compressed Air PX-1500 Blower with 76'' Air Knife 418 cfm @100 psi 950 cfm @ 1.8 psi (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Compressed Air History
Compressed air has evolved from its natural origins into a highly technical source of energy. Understanding where compressed air comes from can shed light on its current uses and possibly open doors to future applications. The first air compressors weren't machines, but human lungs: Primitive
More Information Top
-
The drilling of a horizontal well in a mature oil field
package will be three (3) - 850 cfm at 200 PSI Quincy screw type compressors with a 7x5x5 air compressor booster to 1500 PSI to be provided by Air Drilling Company.
-
Primary rock excavation using the IKC Impact Kerfing Cutter (Excavation: rates, forces, and working life). Final report to the US DOE
Other (used at Atkinson site only): Honda 4- 1500 GX 1505.5 hp 1300 psi pump Air compressor .
-
Engineering a Successful Sour, Heavy Oil Test in a Sensitive Offshore Environment in Saudi Arabia
Compressors: Ensure that a zone 2 type air compressor with minimum of 1500 SCFM and 150 psi capability is available at well site with a backup.
-
Internal combustion engine
But the need for injection air at pressures of about 1500 psi (10 MPa) required expensive and bulky multistage air compressors and intercoolers.
-
Post-Drilling Analysis of Underbalanced Drilled Wells in Hassi-Messaoud Field, Algeria-Case Studies
It consisted of three air compressors with a rated capacity of 1500 -SCFM at 200- psi max pressure each.
-
CR4 - Thread: Air Cars and Hydrothermal Vents
At 30 to 1 compression ratio on a air compressor , 1 stage, the discharge temperature is 1500 F at 420 psi .
-
Improved Safety and Reduced Costs for Gas Piping Maintenance
A 21 horsepower (15.66 kW) hydraulic supply located at the front of the trailer produces 15 CPM at 1500 psi (3.4 i m5/h at 10,300 Kpa) to operate the excavator and an onboard air compressor .
-
PD 10(4) Drilling in the North West Australian Shelf
Compression equipment, in the form of two skid mounted units (each capable of 860 ft3/minat 250psi) and one skid mounted booster (elevating compressor output to 1500 psi ), was mounted on the deck … … alongside of the drilling rig; air was fed directly to …
-
AIAA Journal > Effects of compressibility on the characteristics of free shear layers
At AARL, the cold and dry air generated at 16.4 MPa (2400 psi ) by two four-stage compressors is stored in two storage tanks with 42.5 m3 ( 1500 ft2 ) capacity.
-
Journal of Propulsion and Power > Dispersion of solid particles in compressible mixing layers
At AARL, cold and dry air is generated at 16.4 MPa (2400 psi ) by two four-stage compressors and stored in two storage tanks with 42.5 m3 ( 1500 ft3 ) capacity.
Indicates content that may require registration and/or purchase.