-
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company 12P150: 150W speaker for professional applications where high ceilings and high ambient noise levels requires speakers capable of high SPL output. Features 8 ohm impedance, 38 oz. LF and 7.7 oz. HF magnets, large voice coils, robust crossovers and a
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 8 cm (3.3") fullrange speaker, 10-15W, 130 20000 Hz, 4 Ohm, 150Hz
-
-
Supplier: Newark, An Avnet Company
Description: SPEAKER, 0.1W, 11KHZ, 150 OHM; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:150ohm; Power Rating Nom:100mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TF1220 12" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:4kHz
-
Supplier: Newark, An Avnet Company
Description: TF1020 10" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:3kHz
-
Supplier: TelephoneStuff.com
Description: N.E.A.R. A6 150 Watt / 8 Ohm, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company iMount® Cylinder-series: (150W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company iMount® Cylinder-series: (150W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover
-
Supplier: Newark, An Avnet Company
Description: TF1525 15" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:381mm; Impedance:8ohm; Power Rating Nom:250W; Sound Level SPL:98dB; Frequency Response Min:40Hz; Frequency Response Max:3kHz
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company iMount®-series: 150W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure
-
Supplier: Xoxide
Description: Description: Clip-on Type Stereo Speaker for Notebook This Clip-on type speaker can be attached to a notebook’s LCD monitor and is highly space-efficient. With 2 Satellites, it provides stereo sound that is close to the original. Built-in Amp for Powerful Sound and Superior Audio
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 12.0 Max Power (Watts): 15.0 Freq Range (Hz): 500-7500 Size: 87 x 87 x 34.2 mm Weight: 256.5 g Options: For other options contact factory Typical dB Min Voltage: 90.0
- Sound Pressure Level: 109 dB
- Nominal Input Power: 12 watts
- Impedance: 8 ohms
- Frequency Response: 500 to 7,500 Hz
-
Supplier: TMP Pro Distribution
Description: The Control 24C Micro is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. Extremely wide 150® coverage. Smooth frequency response. Components: 4.5 in (115 mm) woofer, injection molded graphite cone with butyl rubber
- Sound Pressure Level: 98 dB
- Nominal Input Power: 15 watts
- Sensitivity: 86 dB
- Frequency Response: 85 to 25,000 Hz
-
Supplier: MISCO
Description: Key Features: 8" (205mm), 4 Ohm Woofer, 150 Watts Ferrite Magnet, Water Resistant Paper Cone With Neoprene Rubber Surround;
- Nominal Input Power: 150 watts
- Impedance: 4 ohms
- Sensitivity: 87 dB
- Frequency Response: 15 to 3,000 Hz
-
Supplier: TMP Pro Distribution
Description: set-up possibilities. Long-term applicable power (AES): 150 Short-term applicable power (IEC 268-5): 600 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x12" 2.5" coil Sensitivity (@1W/1m): 98dB Maximum SPL: 123 Net
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: Multi-Room Audio 8" In-Ceiling Speakers. Features: - Designed specifically for distributed audio installations - High-efficiency mica fiber woofers and mylar tweeters for excellent sound quality and even, smooth frequency response - Impedance – 8 Ohms - Power Handling (peak) – 100W
- Application: Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: protected cabinet resists sun fade - 14 AWG gold plated terminal posts - 1" soft dome tweeter - 18dB / octave crossover network - Tweeter protected by poly switch - Sensitivity: 87dB (1W/1M) - 10 to 150 watts power handling - 6 ohms impedance - 55Hz - 20kHz ± 3dB frequency range - ABS
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Woo Audio Inc.
Description: 1Khz Frequency response: 16â€"38 Khz, -2dB Output impedance: 8 ohms Signal/Noise: = 90 dB Standard Features: Independent headphone and speaker circuits High-end output transformer design Point-to-Point wiring Selectable speaker, AKG-K1000, high and low impedance dynamic
- Type: Amplifier
-
Supplier: EDCOR Electronics Corporation
Description: they are bidirectional they can be used in either direction. Continuous Use Design Each unit is designed to operate continuously. Primary The primary is designed for a 4 or 8 Ohms speaker. Secondary The secondary is designed for a 70V or 100V speaker distribution line. Magnet
- Operating Frequency Range: 35,000 to 20,000 Hz
- Power Rating: 150 watts
- Power Rating (Watts): 150 watts
- Insertion Loss: 1 dB
-
Supplier: TelephoneStuff.com
Description: Security Window Separate Microphone allows a separate speaker to be used for communication using the IM Security Window system. The unit is used with a standard eight ohm speaker (Available separately) when the standard tube style speaker/mic doesn't fit the application.
- Application: Active Noise Cancellation
-
Supplier: Boston Acoustics, Inc.
Description: larger. Bookshelf Speaker Delivers Powerful Sound With the A 23 bookshelf speaker, you can enjoy your favorite Blu-ray movies, video games, and music in richly detailed stereo sound. Pair with additional A Series speakers (sold separately) to create an immersive surround sound
- Nominal Input Power: 10 to 150 watts
- Impedance: 8 ohms
- Sensitivity: 89 dB
- Frequency Response: 80 to 25,000 Hz
-
Supplier: Wharfedale Pro
Description: professional sound reinforcement loudspeaker. SVP-12 Two-way speaker system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 150W / Music 300W / Peak 600W power handling
- Sound Pressure Level: 124.5 dB
- Nominal Input Power: 300 watts
- Impedance: 8 ohms
- Sensitivity: 97 dB
-
Description: mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted
- Power: 600 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Ningbo Best Group Co., Ltd.
Description: quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC
- Contacts Pitch: 7.5 mm
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 150 volts
- Current Rating: 13.5 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro
- Contacts Pitch: 2.54 mm
- Conductor Size (North American): 20 to 26 AWG
- Voltage Rating: 150 volts
- Current Rating: 2 amps
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ 5 power MOSFET 150 V 3.9 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications, such as forklifts, light electric vehicles (LEV), power tools, point-of-loads (POL), telecom and e-fuses. Furthermore, the 60 percent smaller
- rDS(on): 0.0039 ohms
- QG: 77.99999999999999 nC
- TJ: -55 to 175 C
- VGS(off): 3 to 4.6 volts
-
Supplier: ValueTronics International, Inc.
Description: X 263(H) 61(D) mm Other Speaker: 0.5W 8ohm Speaker 1Ch AF out Interface: Storage (USB port), LAN (RJ-45 Port) Environmental For Indoor use Altitude up to 2000m Pollution Degree 2° The Protek A734 handheld spectrum analyzer has been optimized for the convenience of mobility with
- Frequency Range: 4,400,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: waveforms, IQ modulation signals, low-frequency vibration simulation, automotive sensors, AM/FM broadcast signals, PWM motor or fan control signals, pulse synchronized signals, pulse noise, audio circuit or devices such as speaker tests. The series is ideal for various fields, including
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
More Information Top
-
Imtradex Hör-/Sprechsysteme GmbH
Microphone sensitivity: -44 dB frequency range: 300 Hz - 9 kHz Speaker impedance: 150 Ohm at 1 mW/1 kHz frequency range: 100 Hz - 4.5 kHz PTT-button power: 16 V, 5 mA temperature range -30 to +70°C Weight 945 g .
-
Improved ramp-flight deck communications
The microphone has a sensitivity of -55dB in the 8-200Hz frequency range; while the speaker has a 150 Ohm impedance at 1 mW in the 4-50Hz frequency range.
-
27150 | Mouser Electronics, Inc.
Speakers & Transducers .015W 150 OHM 119DBA 650HZ .
-
AR027150MR-R PUI Audio | Mouser
Speakers & Transducers .015W 150 OHM 119DBA 650HZ .
-
Amplifier Circuits - Audio Amp electronic Schematics, Page 2 - Links
Based on two Darlington power transistors TIP142 and TIP147, this circuit can deliver a blasting 150 W Rms to a 4 Ohm speaker .
-
Arduino Robot Bonanza > Going Places with the Telebot
You can cut down on the current demand by installing a 100 to 150 ohm resistor in series between the speaker and Arduino, but then the sound may not be very loud.
-
New Network Audio Systems Amplifiers
… loading or level problems, the shunt ca- pacity of the systems components has one fourth the effect, and standard components are available to allow a uniform systems impedance of 150 ohms from the micro- phone output to the speaker matching transformer input.
-
3 WAY 150 WATT SPEAKER CROSSOVER, Electronix
This 3 channel speaker audio crossover network handles 150 watts of power with an 8 ohm impedence & frequency of 2.5K/5K Hz.
-
Aircraft voice intercommunications system design for Project Oculus
The headset speaker impedance value is expected to be in the range of 150 -300 Ohms [6].
Indicates content that may require registration and/or purchase.