-
Supplier: Sealevel Systems, Inc.
Description: advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. V-Orchestra Functionality The module is designed as a general purpose VME bus based module with 4 single channels of
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Sealevel Systems, Inc.
Description: advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. V-Orchestra Functionality The module is designed as a general purpose VME bus based module with 8 single channels of
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: ELMA Electronic Inc.
Description: 1-4 Independent, dual redundant channels Commercial, extended temp/rugged/conduction cooled 1553B, 1553A, 1760, Link-16, SADL compatible One MByte, 32-bit High Speed QDR RAM per channel Dual function model: BC/Mon or mRT(1-32)/Mon Full function model: BC/Mon and mRT(1-32)/ Mon Advanced BC
- Number of Ports: 1 to 4
- PMC Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
-
Supplier: Sealevel Systems, Inc.
Description: The CPLR1553STL-06 is a dual, three stub MIL-STD-1553 coupler with optional internal termination. The coupler is designed to provide 3 stubs with termination for bus A, another for B, or concatenated to a single 6 stub coupler for a single bus. The coupler offers a unique,
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: Sealevel Systems, Inc.
Description: The CPLR1553STL-06 is a dual, three stub MIL-STD-1553 coupler with optional internal termination. The coupler is designed to provide 3 stubs with termination for bus A, another for B, or concatenated to a single 6 stub coupler for a single bus. The coupler offers a unique,
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65590I is a multi-I/O PCI card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or RT/MT modes. Sixteen ARINC 429
- Number of ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PCI
-
Supplier: Data Device Corporation (DDC)
Description: DDC's XMC card utilizes the world's most advanced MIL-STD-1553 technology, Total-AceXtreme®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. Benefits: Rugged XMC Design for Harsh Environments High Channel Count Saves Space, Power, Weight, &
- Number of Ports: 16
- Features: Bus Interface / Adapter Module
- Other Products: Networking Module, Serial Communication Module
- Technology: XMC
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace
- Number of ports: 4
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: DigiKey
Description: 1553 BUS COUPLER PCB TYPE 4STUB
- Features: Board Mount Connector
- Category: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: Data Device Corporation (DDC)
Description: Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O
- Number of ports: 8
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: MilesTek Corporation
Description: This is a 1553 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 2 bus leads and 2 stub leads with 1 bus and 1 stub lead on the left and 1 bus lead and one stub lead on the right. These bus couplers
- Coupling / Adapter: Coupling / Adapter
-
Supplier: ValueTronics International, Inc.
Description: Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector Optional serial triggering and analysis Automated Serial Triggering, Decode, and Search Options for I2C, SPI, USB, Ethernet, CAN, LIN, FlexRay, RS-232/422/485/UART,
- Bandwidth: 350 MHz
-
Supplier: ValueTronics International, Inc.
Description: record length 250 MS/s arbitrary generator sample rate Logic Analyzer (Optional) 16 digital channels 10 M record length on all channels 121.2 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, CAN, LIN, FlexRay,
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA286239&Location=U2&doc=GetTRDoc.pdf
The chassis was modified to incorporate two power supplies utilized to adapt airborne 28 VDC power to computer required power, a Trimble Navigation global positioning system (GPS) receiver, a Ponsor MIL-STD- 1553 data bus adapter , and a Reflection Technologies Private Eye …
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/39833/1/06-0893.pdf
For example, an AMS transport service adapter might access the 1553 bus (or Firewire, Spacewire, etc.) directly.
-
Neural network architecture for slow nonlinear time-delayed processes
Denis, ''Universal Adapter Interface Peripherals to 1553 - bus systems" EDN, June 23, 1988 .
-
Architectures for fault-tolerant spacecraft computers
Each BI-BB can be microprogrammed to play the role of either a bus controller (BC) or remote terminal(designated bus adap- tor (BA)) for a single 1553 Abus.
-
Reconfigurable-system-on-chip implementation of data processing units for space applications
In addition, a piggyback adapter board with additional interfaces including an MIL 1553 bus controller is developed, which can be plugged in the lower left socket.
-
Candidate technologies and design concepts for Comanche Mission Computer Cluster (MCC) production
This adapter would allow 1553 equipment to plug into a Fibre Channel bus .
-
Application of Space Station Freedom (SSF) DMS technology to fault tolerant avionics systems
The Bus Interface Adapter (BIA) contains 3 dual redundant MIL-STD- 1553 channels.
-
Wireless communications between system under test and portable maintenance aids
SBS 1553 ASF-PCMCIA Adapter: The SBS MIL-STD-1553Advanced Bus Interface for PC Systems was chosen as the MIL-STD 1553 adapter because of the delivery time.
-
AN/USQ-131A Memory Loader/Verifier Set (MLVS)
The system comprising, a MLVS unit, transit case and an extended BIT adapter , is capable of uploading and verifying various avionic and Electronic Warfare (EW) reprogramming systems, via MIL-STD 1553 data bus and utilising MIL-STD-2217 protocols B-H.
-
Voice And Data Recorder (VADR®)
Additional configurations of the VADR® include an ARINC 404 adaptor tray for form, fit and function replacement of existing recorder systems, a CVR/FDR combining voice and MIL-STD- 1553 , ARINC 429 and ARINC 717/747 serial bus interfaces, and a high-capacity data …
Indicates content that may require registration and/or purchase.