-
Supplier: Aggreko
Description: 15 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8
- Maximum Operating Temperature: 300 F
- Heating Capacity: 15 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 10,000 SCFM
-
Supplier: HVACQuick.com
Description: NEP Therm duct heater. 1.5 Kw heating element. 120 VAC. 6 inch duct connection. Kit N - controls by others NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air heating
- Heater Type: Air Heater, Duct Heater
-
Supplier: Klimaire Products, Inc.
Description: Electric Tankless Water Heater 15kW Brushed Aluminum 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power
- Heating Capacity: 15 kW
- AC Voltage Required: 240 volts
- Features: Electric
- Phase: Single Phase
-
-
Supplier: TPI Corporation
Description: CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 72.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY
- Heating Capacity: 15 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 800 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Chromalox
Description: 2 - 4.5 kW 6,824 - 15,354 Btuh 120, 240 and 480 Volt Single Phase
- Heating Capacity: 2 to 4.5 kW
- AC Voltage Required: 120 to 480 volts
- Heater Type: Air Heater
- Features: Electric, Other
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 240 volts
- kWatts: 15 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 240 volts
- kWatts: 15 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Supplier: Chromalox
Description: 3.66kW/Ft² 3.2 - 15.03 kW 120, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp.
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 3.2 to 15.03 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: WATTCO
Description: heaters). Government regulated bodies are enforcing more often, the use of electric boilers to meet carbon emission standards that are being enforced as a result of the carbon footprints of fossile fuels. In areas where the cost of electric power is favorable, electric
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Chromalox
Description: 1.5 to 13.5 kW 5,118 to 46,062 BTU/Hr 120, 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Portable/Factory Assembled ChromaStar Accessories Third-party certifications: UL Listed, CSA
- Heating Capacity: 1.5 to 13.5 kW
- AC Voltage Required: 120 to 600 volts
- Watts: 1.5 to 13.5 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater
-
Supplier: OMEGA Engineering, Inc.
Description: Screw Plug or Flanged Heater Design 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion 2 - 200 kW General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure 0.475" Dia. Stainless Steel or INCOLOY Sheath Elements
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 30 kW
- Flange or Thread Diameter: 1 inch
- Heating Capacity: 2 to 30 kW
-
Supplier: CSA Group
Description: 1.1 This Standard specifies the methods for determining the energy factor for electric storage tank water heaters and heat pump water heaters. 1.2 This Standard establishes minimum energy efficiency levels for electric storage tank water heaters and heat pump water
-
Supplier: OMEGA Engineering, Inc.
Description: • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • Integral Thermostat (60 - 190°F) • Integral Automatic Cutout (Set at 195°F)
- Maximum Operating (Sheath) Temperature: 195 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.5 to 3 kW
- Watt Density: 75 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Built-In Thermostat— Three Temperature Ranges Available • 1.5 to 6 KW • 120, 208 240 or 480 V, 1 Phase • Rugged, 2 Element Design • Premium Grade Steel Sheath • Lower Watt Densities for Heating Lightweight Oils
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 2 to 6 kW
- Watt Density: 15 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Durable Incoloy Sheath for Superior Corrosion Protection • 2" NPT Stainless Steel Screw Plug • 120, 240, 480 V, 1 Phase Power • General Purpose-UL Listed Enclosure or Moisture Resistant/Explosion Resistant Enclosure • 1.5 to 15kW
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 15 kW
- Watt Density: 46 to 52 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
-
Supplier: TPI Corporation
Description: YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 18 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES
- Heating Capacity: 15 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 800 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Process Technology
Description: wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life.
- Maximum Operating Temperature: 410 F
- Heating Capacity: 1 to 18 kW
- AC Voltage Required: 200 to 600 volts
- Watt Density: 10 W/in²
-
Supplier: Chromalox
Description: 2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL Listed, CSA
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 15 kW
- Watt Density: 52 to 56 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: TPI Corporation
Description: 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL/CEILING MOUNTING 42 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
- Heating Capacity: 15 kW
- AC Voltage Required: 208 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Electric
-
Supplier: TPI Corporation
Description: INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE
- Heating Capacity: 3.2 kW
- AC Voltage Required: 480 volts
- Watts: 3.2 kW
- Features: Electric, Sheathed Tubular Element
-
Supplier: Cleaver-Brooks
Description: operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 6" to 10" diameter with an output spanning 15 kW to 360 kW. Features: Compact design and smaller footprint 100% emissions-free Quiet operation with virtually no noise
- Maximum Pressure: 160 psi
- Fuel Type / Heat Source: Electric
- Type: Hot Water, Steam
- Features: Low Emissions
-
Supplier: HDT Global
Description: Scroll™ compressor R-410A high-efficiency refrigerant system 10-kW electric heater Lightweight design, 500 lbs. (200 lbs. lighter than competitive systems) Low power consumption Low noise level, 75 dBA A The F100-60K delivers 60,000 BTU/hr of air conditioning and is capable of
- Heating Capacity: 10 kW
- AC Voltage Required: 208 volts
- Maximum Air Temperature: -50 to 135 F
- Heater Type: Air Heater, Forced Air Heater
-
Description: such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium heaters (IEC 60335-2-55); - portable immersion heaters (IEC 60335-2-74); - engine preheaters such as those
-
Supplier: Klimaire Products, Inc.
Description: comfortable. Multiple airflow design: vertical up-flow/vertical down-flow/hohzontal left-flow and horizontal right-flow 4 types of installation available. Auxiliary electrical heater (5 kW / 7.5 kW / 10 kW / 15 kW / 20 kW) filter and thermostat
-
Supplier: ValueTronics International, Inc.
Description: The GEN300-11 is a 3.3 kW DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300 V
- DC Output Power: 3,300.000000000003 watts
- Type: DC Power Supply
-
Supplier: Haida International Equipment Co., Ltd.
Description: Water spray system: Water spray time 999 minutes settable 17. Interval spray time, 1~240 minutes settable 18. Sample holder: Stainless steel, 1pc 19. holder to lamp: 250~300mm 20. Heating: Nickel-chromium alloy electric heater 21. Humidification power: Stainless steel surface
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
Find Suppliers by Category Top
Featured Products Top
-
. THE LAB determined that an Ambrell EKOHEAT 15 kW/50-150 kHz induction heating system would be optimal for this application. A specially designed single position multiple-turn helical coil was leveraged. Testing showed that heating to the targeted through-Curie temperature would take (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
°F (800 °C). A custom-designed multiple-turn helical coil was built to generate the required heat for the Inconel tube to heat the gases to temperature. Initial tests were conducted to optimize the power delivered to the tube using an Ambrell EKOHEAT 20 kW, 15-40 k (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
charging, adding 60-200 miles of range in 15-30 minutes. It uses higher voltage and current (400-800V, up to 350kW). There are two main connector types: CHAdeMO and CCS (Combined Charging System), though not all EVs can use DC fast charging. Innovations like wireless charging, solar (read more)
Browse Industrial Heaters Datasheets for STEGO -
KLC's Thermal Management Systems / Auxiliary Heating Solutions Primary Application: Electric Vehicle Thermal Management KLC's EV Coolant Heater is designed for electric vehicle thermal management applications. Performance testing has evaluated (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
from 12V to 800V systems. Key Applications Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses. Battery (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
when traditional electric heaters draw high continuous power. High-voltage safety, inrush current, and reliability concerns for rooftop-mounted systems. KLC’s high-voltage PTC rooftop HVAC heaters are engineered to solve these challenges and support next (read more)
Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. Designed for scale, Tempco’s duct heaters are commonly specified at individual capacities up to 45 kW. In a recent installation, four units were combined to provide nearly 200 kW of heating power, enabling the system to achieve and maintain the temperatures required for effective emissions abatement. (read more)
Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Summary The Schneider Electric ATV630U55N4 provides a comprehensive motor-control solution for 380–480 VAC process systems. Its 5.5 kW normal-duty rating, 4 kW heavy-duty rating, 12.7 A maximum continuous output, embedded PID control, energy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
these important devices with such precision? The secret lies in the technology behind the scenes—including Tempco band heaters and temperature sensors. Recently we worked with an OEM and manufacturer of medical devices who has been in the industry for over 40 years. They produce over 15 (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation