-
Supplier: Newark, An Avnet Company
Description: DIN H15 male straight 15pin, PL1
-
Supplier: Newark, An Avnet Company
Description: DIN H15 male straight 15pin, PL1 (leading pin z32)
-
Supplier: TMP Pro Distribution
Description: This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 15 ft
- Application: Audio
- Features: Cable Assembly, Other
-
-
Supplier: Allied Electronics, Inc.
Description: 15 Pins, 15 A (Max.), Male Gender, 3 mm Length, Printed Board Connector Angled solder pins termination Connector length 3 mm.
-
Supplier: Newark, An Avnet Company
Description: DIN H15 male angled 15pin, PL1 Au plated, (leading pins z4,z32)
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Black Midi Cable 5-Pin DIN Male to 5-Pin DIN Male 15 Foot
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: DIN H15 male angled 15pin, PL1, NFF F1-I2 (leading pin z32)
-
Supplier: Newport MKS
Description: The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for obsolete model 841-PE. Warning for 840-C and 1830-C Power Meter users: due to
- Optical Meter Type: Power Meter
-
Supplier: Quiktron, Inc.
Description: This RapidRun female-to-female coupler is the solution to connect two RapidRun PC flying leads together without the need for a Runner. The coupler acts as a very short Runner cable that empowers the user to easily customize patch cables in the field per the length required. Simply choose two PC
- Features: DIN Connector
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: As projects are modified or upgrades are required, your customers deserve effective solutions to accommodate their existing cabling system. Now you can offer a RapidRun runner coupler that will connect two RapidRun runners together to customize the distance per your customer's needs. Use this
- Features: DIN Connector
- Gender: Male / Plug
-
Supplier: FKN Systek, Inc.
Description: 2E Supplies DIN Power Connectors with current ratings from 6 A/Pin to 20 A/Pin. In addition to the standard DIN formats we also supply a number of unique solutions as variants to the DIN Standard, such as the H7/F24 mixed pin power DIN and the
- Current Rating: 6 to 20 amps
- Number of Contacts: 32 to 48 #
- Features: DIN Connector
- Gender: Female / Jack
-
Supplier: SFCable.com
Description: Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5
- Cable Length: 15 ft
- Connector Type: DIN / Mini-DIN
-
Supplier: Quiktron, Inc.
Description: RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types
- Gender: Female / Jack, Male / Plug
-
Supplier: Quiktron, Inc.
Description: RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types
- Gender: Female / Jack, Male / Plug
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, D/TB CONNECTOR, MALE, DIN RAIL MOUNT FOR SNAPTRACK 2TKD, 15 PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: DIN Connector
-
Supplier: Lingto Electronic Limited
Description: DIN41612, FEMALE, C TYPE, 96 PIN
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, male cord plug with ground key-rib, 7 pins at 270° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held
- Connector Type: Audio / Video Connector
-
Supplier: TelephoneStuff.com
Description: Hubbell's expanded line of 15-pin VGA-style connectors are supplied in various INFINeSTATION module styles to accommodate the industry's growing needs for expansion. Use for video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, Male plug with ground key-rib, 8 pins at 270° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly
- Connector Type: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364595-86094327614755ELF Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: 8609 Package:
- Current Rating: 1.5 amps
- Features: DIN Connector
-
Supplier: DigiKey
Description: 15 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
- Current Rating: 15 amps
- Number of Contacts: 15 #
- Contact Pitch: 10.159994513602964 mm
- Features: Board Mount Connector, DIN Connector, Other
-
Supplier: Conxall Corporation
Description: MIDI Cable, 15' Black MIDI cables MD series. Molded connectors provide superior pull-out retention and greater environmental protection than assembled versions. All five pins wired active with high definition Belden Brilliance® cable. Can be used with any type MIDI instrument.
-
Supplier: Amphenol Cables on Demand
Description: Buy 25ft Amphenol CS-DSSMDB15MM-025 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 25 ft
- Connector Type: DB15, DIN / Mini-DIN
- Gender: Male-Male
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 10ft Amphenol CS-DSSMDB15MM-010 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 10 ft
- Connector Type: DB15, DIN / Mini-DIN
- Gender: Male-Male
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol CS-DSSMDB15MF-005 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 5 ft
- Connector Type: DB15, DIN / Mini-DIN
- Gender: Male-Female
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol CS-DSSMDB15MM-005 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26
- Cable Length: 5 ft
- Connector Type: DB15, DIN / Mini-DIN
- Gender: Male-Male
- Product Type: Patch Cable / Cord
-
Supplier: Belden Inc.
Description: GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE), black housing and with black lid, screw type, M20x1; without circuitry, 230 V DC / 400 V AC AC/DC, 16 A
- Voltage Rating: 230 to 400 volts
- Features: DIN Connector
-
Supplier: Belden Inc.
Description: GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE), black housing and with black lid, screw type, M20x1; without circuitry, 230 V DC / 400 V AC AC/DC, 16 A
- Voltage Rating: 230 to 400 volts
- Features: DIN Connector
-
Supplier: Heilind Electronics, Inc.
Description: Ferrule, non-insulated, 10 AWG (6.0mm??)
-
Supplier: Heilind Electronics, Inc.
Description: DIN FEMALE CONNECTOR TYPE H15 15-PIN VERTICAL SOLDER
- Features: DIN Connector
-
Supplier: Heilind Electronics, Inc.
Description: DIN MALE CONNECTOR TYPE H15 15-PIN RIGHT ANGLE FASTON
- Features: DIN Connector
-
Supplier: OKW Enclosures, Inc.
Description: CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32 RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for good heat
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, component cable, 15-pin D to mini-DIN Bio-Rad supplies cables to link chromatography components. Refer to the Cable Guide to select cables to connect chromatography system components together or to connect a Bio-Rad chromatography system and components from another
- Connector Type: DB15, DIN / Mini-DIN
- Application: Industrial / Instrumentation and Control
-
Supplier: Allied Electronics, Inc.
Description: Connector with 14 Contacts, Silver Contact Plating, Polyamide 6.6 Material, IP 65 Protection Class Size 1. Crimp termination (contacts sold separately). VDE Approval 3964, Underwriters Labs approval E63093, CSA approval 49932-9. For harsh environmental conditions — protection degree IP65 per
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. Computer Graphics Video, Composite Video, s-Video & Stereo Audio Passive Wall Plate Front Panel Connections - 15-pin HD (F), 3.5mm (F), three RCA (F) and 4-pin Mini DIN (F) connectors. Rear Panel Connections - 15-pin HD
Find Suppliers by Category Top
Featured Products Top
-
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Dataforth Corporation issued an updated Declaration of Conformity on June 3, 2021, stating that their product family of DSCA Isolated Analog Signal Conditioners – except for modules DSCA33-04x and DSCA33-05x – is in conformance with the latest 2019 EN60079-15 standard, and therefore (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Rego include the following Backplane Connectors, -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors DIN 41612 Backplane Connectors DIN 41612 is a DIN standard for (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
, allowing more space for other products to be mounted on the DIN rail. Users can chose between screw terminations or push-in wire connectors for input and output wiring. The three phase convection cooled DRB models are rated for operation in -25 to +70°C ambient temperatures, with derating (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
RF Connect SDK and the comprehensive set of nRF connection tools, which include the quick start for board setup. Developers can explore the full potential of the nRF54L15 using the extensive range of software samples, modules, and libraries available within the nRF Connect SDK. The nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Level-1 Regional Calorimeter Trigger System for CMS
The cable used in the tests is composed of two 20 m lengths of 22 AWG Spectra Strip Skew-Clear® shielded 2-pair cable with VGA-type 15 - pin DIN connectors .
-
Sell Blood Pressure cuff Interconnect tube
• connector:DB 15pin male connector Din 3.0 on electorde end. compatibility : Fukuda FCP-7411,FX-7402,FX-7202 Fx-2111,FX-2155,FX-3010,FX-7102 ...
-
Sell cuff,
• connector:DB 15pin male connector Din 3.0 on electorde end. compatibility : Fukuda FCP-7411,FX-7402,FX-7202 Fx-2111,FX-2155,FX-3010,FX-7102 ...
-
6' KVM CABLE - MALE DIN AND MALE DB15, Electronix
One male DB- 15 connector , two male 6 pin DIN connectors.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28114/designsynthesiso00hoff.pdf?sequence=1
The time-out interval is jumper selectable to 1.5, 15 or 150 seconds Keyboard connectors : A 6- pin mini- DIN keyboard connector is located on the mounting bracket for easy access.
-
Mini Usb Connector Manufacturers in Laptops, Mini Usb Connector Suppliers & Exporters in Laptops Directory
and software sold separately) - 4 USB 2.0 (Universal Serial Bus) compliant 4-pin connectors - RJ45 Ethernet port - RJ11 Modem port - Video: 15 - pin monitor connector - S-Video: 7-pin mini- DIN connector - 5-in-1 removable memory card reader - Audio jacks…
-
D-sub - D-sub Manufacturers, Suppliers
Connector : D-Sub High Density 15 pin Male to S-Video Mini Din 4 pin Female and RCA Jack.
-
New Install Unsteady
…Digital Coax (S/PDIF), Ethernet, Floppy - 34 pin Header, Game - 15 pin D-shell (MIDI/Joystick), IDE - ATA/EIDE/ATAPI 40 pin Header, Infrared - iRDA Wireless (iRDA-SIR), Keyboard/Mouse - PS/2 mini- DIN , Parallel Port, Power Connectors , Serial Port, USB, Video - 15 pin High-Density D-shell…
-
HARTING - 09061152911 - Rectangular/PCB Connectors - Connectors - Allied Electronics
DIN Connector ; 15 ; 15 A (Max.); 5.08 mm(Row); Male; Angled Solder Pin ; 3 mm .
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
…#1 - Front Panel X10 Output BNC #2 - Front Panel X100 Output BNC #3 - Front Panel Gray Area Denotes Region with Separate Ground and +/- 15 V Power Planes (isolated … C49 C50 C51 U15 DIN connector Row C, pin #12 DIN connector Row…
Indicates content that may require registration and/or purchase.