-
Supplier: Wabash MPI
Description: performance on the production floor, but works equally well as a precision laboratory press. Genesis hydraulic lab presses are available in 15 through 150 ton capacities. The hydraulic system produces faster closing and opening speeds, making it ideal for use with
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3969Supplier: Carver, Inc.
Description: (Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Jet HP-35A; 35 Ton Capacity Hydraulic Shop Press Features: HYDRAULIC SHOP PRESSES For pressing, bending and straightening operations Easy-to-use, hand-operated with pressure gauge for direct pressure readings Tables raise and lower easily with use of hand crank on the
-
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top Hydraulics
-
Supplier: Carver, Inc.
Description: Clamp force values may be entered in pounds, kilograms, US tons or metric tons and the display can easily be switched between units.
- Clamping Force: 15 to 48 tons
- Stroke: 4 to 6 inch
- Daylight / Opening: 0 to 19 inch
- Machine Type: Compression Molding
-
Supplier: Zinko Hydraulic Jack
Description: 15 ton Hydraulic Press- Manual Type Welded steel with fast return springs Designed for use with automotive, industrial, and general shop work for pressing, bending, straightening, and assembling jobs. Optional air pump or electric pump available upon request.
- Capacity / Operating Force: 15 tons
- Technology: Hydraulic
- General Types: Shop Press
-
Supplier: Carver, Inc.
Description: The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 33-493 Electric Powered Tire Press, 150-ton , 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: 150 ton capacity for handling large fork lift tires. Large
-
Supplier: Carver, Inc.
Description: (Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 1 to 15 inch
- Machine Type: Compression Molding
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 33-587 Air Powered Tire Press, 150-ton Dake collects Sales Tax on all orders shipped to California Features: 150 ton capacity for handling large fork lift tires. Large 73⁄4” ram provides platen stability and longer seal life. Upper movable head channel provides 15”
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Mile-X Equipment, Inc.
Description: rams, presses, and hydraulic pullers operatingat up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a two-stage release mechanism gives fast or metered ram return while reducing hydraulic shock. No.
- Pump Type: Hydraulic Pumps
-
Supplier: Wabash MPI
Description: has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Wabash MPI
Description: configuration (with Sitema safety catcher) Clamp forces available from 15 to 100 tons Steel platens, machined flat and parallel within + .001” in/ft Platen size: 15" x 15" to 30" x 30" Programmable controller with HMI Cycle counter thru PLC Automatic transition from
-
Supplier: Weiss Industries, Inc.
Description: (mechanical & hydraulic) to 110 Ton, 15"/381 mm shut height
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Ferrous Metals, Nonferrous Metals
Find Suppliers by Category Top
Featured Products Top
-
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
Introduction Brewer’s spent grain (BSG) is the largest byproduct of beer production, accounting for approximately 85% of total brewing residues. With global annual output reaching 39 million metric tons, this fibrous material—composed of husks, seed coats (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
, large press hydraulic stations, and longwall roof support systems, providing clear and conservative failure boundaries for precise maintenance scheduling. Flexible engineering customization options – Available in maximum I.D. of 2 1/2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Nanomechanical properties of poly(trimethylene malonate) and poly(trimethylene itaconate) during hydrolytic degradation
Hydrolytic Degradation PTM was compression molded into a 12 cm 3 12 cm 3 0.159 cm sheet using a Carver 15 ton hydraulic press at 6.9 MPa and 30 C for 10 min.
-
Determination of essential and toxic trace elements in ten herbal medicines using energy‐dispersive XRF analysis
…throughout the excitation volume of the sample, which is called the matrix effect of the sample.[15] About 5 g, accurately weighed (±0.0001 g), of the sample was then taken and pressed into smooth pellet using a 15 ton hydraulic press .
-
Preparation and characterization of composite materials obtained by pressure infiltration of aluminum in sintered SiC/kaolin preforms
pressure of 65 kgf/cm2 in a 15 ton hydraulic press (SCHULZ PHS).
-
New ‘monolithic’ templates and improved protocols for soft lithography and microchip
fabrication
Zeonor plates were hot embossed for 3 min at 70 ◦ C and . under a force of 0.5 ton using a temperature controlled manually operated 15 ton hydraulic press (Specac, UK).
-
Iodine determination in food by inductively coupled plasma mass spectrometry after digestion by microwave-induced combustion
A cryogenic mill (Spex CertiPrep, Model 6750, Metu- chen, USA) and a hydraulic press (Manual Hydraulic Press 15 Ton , Specac, Orpington, UK) was used for sample conditioning.
-
Journal of the Brazilian Chemical Society - Determination of Cd in blood by microwave-induced combustion coupled to flame furnace atomic absorption spectrometry
…Model M2P, Goettingen, Germany) with a resolution of 1 µg and an electronic weighing range up to 2 g was used for sample weighing and a hydraulic press set at 1 ton (Specac, Model Hydraulic Press 15 ton , Orpington, England) was used…
-
Degradation of carbon fiber reinforced polymer from cathodic protection process on exposure to NaOH and simulated pore water solutions
Thereafter, the mixed sample was pressed at 10 ton for 5 min in a Specac 15 ton Manual Hydraulic Press .
-
Preservation and detectability of shock‐induced magnetization
The cell was then loaded with pressures ranging between 0.18 and 1.8 GPa using a Specac 15 ton manual hydraulic press .
-
Thermal evolution of aliphatic and aromatic moieties of asphaltenes from coals of different rank: possible implication to the molecular architecture of asphalt...
13 mm pellets were prepared from about 200 mg of the ho- mogenised sample/KBr powder using a Specac 15 Ton Manual Hydraulic Press .
-
EFFECTS OF EXTRUSION TREATMENT ON ENZYMATIC HYDROLYSIS PROPERTIES OF WHEAT GLUTEN
After being homogenized with an agate mortar and pestle, the powder was pressed into pellets (1–2 mm thick films) with a 15 - ton hydraulic press .
Indicates content that may require registration and/or purchase.