-
Supplier: RS Components, Ltd.
Description: PVC-U FITTING REDUCTOR 63x50mm
- Metric Size: 50 mm
- Features: Metric
- Fitting Type: Reducer
- Connection Type: Threaded
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings, which are PVC 12454, 12454, 13354, 11443, and 14333. The pipe fittings are intended for use with the distribution of pressurized liquids only, which are chemically
-
-
Supplier: ASTM International
Description: This specification covers the requirements for materials, workmanship, dimensions, and burst pressure of poly(vinyl chloride) plastic Schedule 80 pipe fittings, intended for use with the distribution of pressurized liquids that are chemically compatible with the piping materials.
-
Supplier: ASTM International
Description: This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and
-
Supplier: Accuris
Description: Methods of test for PVC pipes and fittings, Method 15: Method for determination of vinyl chloride monomer content
-
Supplier: Accuris
Description: Methods of test for unplasticized PVC (UPVC) pipes and fittings, Method 15: Method for determination of vinyl chloride monomer content
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
-
Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose
- Operating Temperature: 122 F
- Meter Technology: Turbine Meter
-
Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose
- Operating Temperature: 122 F
- Meter Technology: Turbine Meter
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV DB FIXTE 2X1.5X1.5X1.5
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: UL Standards & Engagement
Description: similar fittings are intended to be used with Schedule 40, Schedule 80, Type EB and Type A rigid PVC conduit, and elbows in accordance with the National Electrical Code (NEC), NFPA 70. 1 1.2 Rigid PVC conduit and fittings covered in these requirements are intended for use
-
Supplier: Radwell International
Description: CONDUIT, 1 1/2 INCH PIPE SIZE, LB FORM 7, 40 MM GRAY PVC EXTERIOR COATING, 2 MM RED URETHANE INTERIOR COATING, SEALING SLEEVES ON OPENINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC),
-
Supplier: Georg Fischer Piping Systems Ltd
Description: d50-d160mm / PN1
- Metric Size: 110 mm
- Fitting Type: Coupling
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL 1 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 1.1 LB 15 PER BOX NOMINAL SIZE - DECIMAL - UOM IN 860 MODEL
- English Size: 1 inch
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: FEMALE TYPE CPVC MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL 1 INCH SPIGOT X 1 INCH FEMALE THD END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.2 LB ITEMS/FEATURES BRASS THREADED INSERT 15 PER BOX SIZE A - DECIMAL - UOM
- English Size: 1 to 1.5 inch
- Fitting Type: Adapter
- Material: PVC/CPVC
- Connection Type: Threaded
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL 1 INCH SOCKET X 1 INCH SOCKET X 1 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.3 LB 15 PER BOX NOMINAL SIZE - DECIMAL - UOM IN 820 MODEL
- English Size: 1 inch
- Connection Type: End Bell
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL 1 INCH SOCKET X 1 INCH SOCKET END CONNECTION 45 DEG ANGLE FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.1 LB 15 PER BOX SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 811 MODEL
- English Size: 1 to 1.5 inch
- Fitting Type: Elbow
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose
- Operating Temperature: 212 F
- Meter Technology: Turbine Meter
-
Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose
- Operating Temperature: 212 F
- Meter Technology: Turbine Meter
-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Buckaroos, Inc.
Description: The Ultimate in Hanger Covers The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205°) CPVC, Wraparoo Hanger Covers are intended for use in food plants,
- Application: Insulation Cover
- Material: PVC
- Type: Pipe and Fitting Jacketing
-
Supplier: U.S. Plastic Corporation
Description: Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80 PVC pipe and fittings where low VOC, medium, fast setting, clear cemented is needed .
- Cement / Raw Material Form: Cement / Binder
- Features: Other
-
Description: Includes recommendations concerning installation of PVC-U-pipes and fittings up to 630 mm diameter, trenchwork, pipe laying and backfilling, maintenance and repair, as well as transport, storage and handling of pipes. Reference is made to International Standards
-
Supplier: CSA Group
Description: complies with ASTM C564. d) Type 4: elastomeric bellows expansion joint couplings used to join pipe of the same or different materials or sizes incorporating pipe stops. Note: Pipe and pipe-fitting materials that may be joined include a) asbestos cement
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1" Nominal ID x 1.297" Nominal OD x 50' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 15 Lbs. 1 hose assemblies are furnished with 1 NPS pipe thread fittings.
- Inside Diameter: 1 inch
- Product Form: Complete Hose Assembly
- Material: Thermoplastics
- Media: Water
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X12" (508mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X8" (508mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 14-16"X6" (356-406mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 15.73"-16.22" (400mm-412mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar)
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
Find Suppliers by Category Top
Featured Products Top
-
and liquids and resist element movement under pressure. Element diameters range from 0.040" (1.0 mm) to 1.50" (47.5 mm) pipe. HPG high-performance seal fittings High (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
according to DIN 2353. Ranging in sizes from M12x1.5 (6L) to M52x2 (42L) metric threads, available in Light (L) or Heavy (S) series. Suitable for OEM build or retro-fitting to existing systems. Click here to view product details. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: Pipe Material and Size: Different materials (steel, PVC, and ductile iron) and pipe diameters require the use of specific tools and fittings to achieve a secure and safe tap. Working Pressure and Temperature: To avoid problems during tapping, equipment must be rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
-actuating Thermoloid® blend paraffin wax actuator Rugged, clog-resistant valve design Install using standard pipe fittings and tools Operates in any orientation Modulates to conserve cooling water Effluent tempering capacity limited only by cold (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Versatile installation – Works in any orientation with standard pipe fittings Durable construction – Made from 300 Series stainless steel with a clog-resistant design Available in 3/4” and 1” (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
With a full line of American-made products for water and wastewater treatment projects – including pipe, valves, gates and fittings – MPI can help meet the requirements of both the Build America, Buy America Act (BABA) and the American (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Influence of host plant vs. natural enemies on the spatial distribution of a pine sawfly, Neodiprion autumnalis
PVC pipe sections (3.5 cm long ϫ 15 cm diameter) were fitted on one end with coarse hardware cloth (12.8- mm holes) and positioned µ 1 m from a tree base.
-
Biofilm Responses to Toxic Shocks in Closed Pipes: Using Nitrous Oxide Emissions as an Early Warning of Toxicity Ahead of a Wastewater Treatment Works
A 15 mm × 11 mm×2 mm (height × width × thickness) PVC support plate with identical curvature to the outer pipe wall was fitted to each circular coupon.
Indicates content that may require registration and/or purchase.