-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Clark Solutions
Description: Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology
- Valve Size: 0.1574804 to 0.2362206 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 3
- Power: 10.8 to 26.4 volts
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Pressure Rating: 29 psi
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Pressure Rating: 29 psi
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Description: Available for purchase as a full valve/actuator combination or as a valve separately. Three-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.5905515 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Superlok - Mako Products
Description: seats for high cycle life and low operating torques at pressures up to 10,000psig (689bar). Features ▪ PEEK trunnion bearings for longer cycle life ▪ Two-way and three way designs ▪ Blow-out resistant two-piece ball/stem ▪ Low operating torque ▪ Panel mountable to 9.7mm
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: seats for high cycle life and low operating torques at pressures up to 10,000psig (689bar). Features ▪ PEEK trunnion bearings for longer cycle life ▪ Two-way and three way designs ▪ Blow-out resistant two-piece ball/stem ▪ Low operating torque ▪ Panel mountable to 9.7mm
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: seats for high cycle life and low operating torques at pressures up to 10,000psig (689bar). Features ▪ PEEK trunnion bearings for longer cycle life ▪ Two-way and three way designs ▪ Blow-out resistant two-piece ball/stem ▪ Low operating torque ▪ Panel mountable to 9.7mm
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 0 to 450 F
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is
- Valve Type: Injection Valves
-
Supplier: Atos North America
Description: Hydraulic operated directional valves are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available with single or double hydraulic actuator.
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, THREE-WAY SOLENOID VALVE, B15 DIRECT ACTING, STAINLESS STEEL, NO, VOLTAGES: DC: 12, 24,120, AC: 24/60, 120/60, 240/60, PSI 150, 7W. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR CONTROL VALVE, THREE WAY, 1/4 INCH PORT, 1/16 INCH LOWER ORIFICE SIZE, 1.5LB SPRING, 3/32 INCH TOP ORIFICE SIZE, 120 VOLTS, 60 HZ, 110 VOLTS, 50 HZ, 7.2 WATTS, 72 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Armstrong International
Description: relief valves interconnected by a three-way dual manifold. Operation is not disruption while the other valve is being replaced thereby eliminating the need to remove refrigerant from the vessel. Features: Size: ½ inch, ¾ inch, 1 inch and 1 ¼ inch Higher releasing capacity
- Valve Size: 0.5 to 1.25 inch
- Number of Ports/Ways: 3
- Features: Check Valves, Control Valves, Other, Pressure Relief Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 1.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 25
-
Supplier: Clark Solutions
Description: Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single
- Valve Size: 0.12598432 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Beswick Engineering Co., Inc.
Description: The ball actuator screws onto the panel mount threads of Beswick's two and three-way stem actuated valves and permits actuation of the valve from any direction. A 1/16"" thick mounting bracket can be used to mount the stem actuated valve when using the ball
- Features: Direct Acting
- Valve Motion: Linear Motion Valve
- Actuation Method: Manual
- Operation: On / Off (isolating)
-
Supplier: Clark Solutions
Description: Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single
- Valve Size: 1.6 to 0.12598432 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Lumaco Sanitary Valves
Description: fit of the ITC plug makes bottom gaskets unnecessary: no sump is created.Manufactured entirely of stainless steel (304 or 316), the ITC Plug Valve is available in sizes 1" to 3" - Three-way clamp ends, bevel seat, or weld ends - Two-way clamp ends, bevel seat, or weld
- Valve Size: 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Valve Type: Diverter Valves, Plug Valves, Sanitary / Hygienic Valves
-
Supplier: Dymax
Description: with a three-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
- Material Temperature Range: 104 F
- Valve Dispensing Technology: Pinch Valve
-
Supplier: SC Hydraulic Engineering Corporation
Description: COMPATIBLE WITH MOST FLUIDS FACTORY SET PER CUSTOMER REQUEST NORMALLY OPENED OR NORMALLY CLOSED POSITIONS AVAILABLE MODELS OFFERING ADJUSTABLE SENSING PRESSURES FROM 15-PSI TO 20,000-PSI The APS Air Pilot Switch consists of a high pressure sensor operator connected directly to a
- Valve Size: 0.25 inch
- Flow (Cv): 0.13 to 0.2
- Pressure Rating: 3,000 to 20,000 psi
- Number of Ports/Ways: 2
-
Supplier: Lee Co. (The)
Description: This 6 mm, 2-way (2/2) solenoid valve has an integrated sapphire orifice that enables droplet dispensing in the 10 nanoliter to microliter range directly from the valve itself (no need for an additional nozzle). This outlet type is available in two different styles: the simple
- Pressure Rating: 120 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is
- Valve Type: Injection Valves
-
Supplier: Petersen Products Co.
Description: Kg) Valve Type and Size Two Way & Three Way
- Valve Size: 0.5 inch
- Pressure Rating: 250 psi
- Media: Air
-
Supplier: Beswick Engineering Co., Inc.
Description: The MSV series slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, the outlet is exhausted to the atmosphere
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is
- Valve Type: Injection Valves
-
Supplier: CSA Group
Description: shall consist of the following components, as applicable: 1. Receptacle and protective cap (mounted on vehicle) (see Clause 1.5, Receptacles); 2. Nozzle (see Clause 1.3, Nozzles); and/or 3. Three-way valve (external to nozzle and mounted in the fuel dispenser system) (see Clause
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Center Oscillation Bearing 15 Degrees Oscillation Each Way Frame Lock Cylinder System Articulation Cast Articulation Knuckle 40 Degrees Articulation Each Way Captured Lower Pin Heavy Duty Steering Cylinders Electronic Cushioned Steering Stops Work Tools PD-46 Harvesting Head with
- Horsepower: 197 HP
- Features: Other
-
Supplier: CSA Group
Description: vehicle) (see 1.5, Receptacles); 2. Nozzle (see 1.3, Nozzles); brand/or 3. Three-way valve (external to nozzle and mounted in the fuel dispenser system) (see 1.6, Three-Way Valve). 1.1.2 This Standard applies to devices which have a service pressure of
Find Suppliers by Category Top
Featured Products Top
-
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. The DN15 HLS Pneumatic Single-Seated Control Valve delivers precision flow control, robust high-pressure performance, and long-term reliability. Equipped with versatile actuator options and (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
SNS4-15 ACTUATOR WITH BATTERY BACKUP Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The MIV-TINY-15 is a tiny, low-profile plastic snap-in vent in the Milvent Plastic series, designed as a waterproof, breathable, and explosion-proof valve for battery pack protection where space is limited. How It Works (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
mm cartridge package. This valve was designed with a unique patented valving principle using Clippard’s robust stainless steel “spider”, with only one moving part that travels less than 0.007”. (read more)
Browse Industrial Valves Datasheets for Clippard -
The M20x1.5 Battery Pack Protective Valve from MILVENT is designed to provide pressure equalization, (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
prevent internal stress, condensation, and contamination. Protective vent valves help maintain safe operating conditions while protecting internal components. The M20x1.5 battery pack vent valve from MILVENT (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long?life design (read more)
Browse Solenoid Valves Datasheets for IMI Life Science
More Information Top
-
Plastic pipeline valves
The shutoff device of level gages consists of a three - way ball valve (Dn = 15 mm ) and a tee.
-
The split‐line phenomenon and the microscopic structure of bone
Punctures were made with a no. 20 gauge needle cut to a lentgh of 15 mm and fitted to a three - way valve .
-
Intelligent alarm method by fuzzy measure and its application to plant abnormality prediction
Prooosition 3: 4 (three-way valve on/off signal) = LA [O.O 1.O] & 18 (variation of dryer temperature) = LA [0.5 0.551 & 15 (variation of three - way valve odoff signal) = MM [O.O 0.5 0.5 1.O] .
-
Training rats to discriminate between the odors of individual conspecifics
… air ftowmeter, (6) stimulus channel flowmeters, (7) 8-mm gIass duetwork, (8) gIass manlfold, (9) ftnal valve, (10) odor-sampling tobe, (11) animaI lest chamher, (U) Teflon connedor, (13) three - way valve , (14) 4- mm gIass ductwork, ( 15 ) odor stimulus jar, (16 …
-
Test procedures and instructions for Hanford tank waste supernatant cesium removal
… 40 Exchange Columns, 1 cm internal diameter (ID), packing height 10 cm, glass walled column clamps for extraction column retention Peristaltic pump, flow range from 15 to 80 mLlhr gate valves , -3 mm ID, Teflon' core three way valves, -3 mm ID …
-
Meiosis
Connect the 50-mL barrel of the glass syringe to the other outlet of the three - way glass stopcock ( valve 1) via 15 cm of Nalgene 180 clear PVC tubing (6.4 mm -I.D.).
-
http://thescholarship.ecu.edu/bitstream/handle/10342/3662/Gujjar_ecu_0600M_10443.pdf?sequence=1
… injector; 6) preheating coil; 7) thermometer; 8) column oven; 9) HPLC column; 10) cooling fins; 11) UV/VIS detector; 12) UV integrator; 13) switching valve ; 14 & 15 ) 3 m x 0.13 mm PEEK tubing; 16) three - way splitter; 17) NMR magnet …
-
Gas‐liauid mass transfer in non‐newtonian fluids in a tank stirred with a helical ribbon screw impeller
Gas exchange was carried out by switching a three - way valve , and gas was sparged through a ring 0.150 m in out- side diameter having 15 holes of 1 mm diameter, equidis- tant 30 mm and pointingdownwardsto avoid clogging.
-
Cyclic injection-potentiometric determination of hydrogen sulfide in air
… potentiometric detector with a sulfide-SE and a silver–silver chloride reference electrode; a peri- staltic reversible pump; three - and two- way switch- ing PTFE valves ; a reaction vessel, with a glass tube 200 mm in height and 15 mm in inner diameter …
-
Analysis of phospholipid molecular species
HPLC system equipped with injection valve (20 µl loop) and silicic acid column (2.1 mm × 15 cm);Evaporative light scat- tering detector; Fraction collector; Computing integrator or potentiometric recorder; Nitrogen; Solenoid operated three way valve (splitter).
Indicates content that may require registration and/or purchase.