-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long working
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Navitar, Inc.
Description: Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These lenses offer: More resolving power at a larger FOV - High NA design Long working distance
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 1.5 x WD = 50mm
-
-
Supplier: Avantier Inc.
Description: we produce a wide range of quality microscope objectives for applications ranging from research to industry to forensics and medical diagnostics. We carry may types of objectives in stock, including apochromat objectives, achromatic objectives, and semi apochromat
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 2X magnification with a 0.06 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 2 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 3X magnification with a 0.08 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 3 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Newport Microcsope objectives are ideal for collimating and focusing beams in the visible spectrum. Common applications involve focusing laser beams or spatial filtering. Cleanly colllimate and focus beams Rear conjugate corrected objectives Ideal for use in spatial filterting Visible
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030", F.O.V of 0.018" & D.O.F. of
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20802, Set of 2 Auxilliary Objective Lens 1.5X
-
Supplier: Evident Scientific
Description: objective lenses corrected for chromatic aberration at a high level A line-up of objective lenses from 1.25x through 100x with working distance of 1mm or more Unified pupil position from 5x though 100x to eliminate the need for switching DIC prism when changing
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
- Diameter / Length: 6.5 mm
- Center Thickness: 2.21 mm
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 15X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Mad City Labs, Inc.
Description: nanopositioning systems, the Nano-F3D uses proprietary position sensors on each axis to provide feedback for closed loop control. Compatible with RMS, M25, and M26 lens threads, the Nano-F3D can be used with most commercially available objective lenses. Threaded adapters are specified
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 1.1025 lbs
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Magnification:6X; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 20X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Edmund Optics Inc.
Description: Units Adjustable for Precision Alignment 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups Call About Custom Congifuration and Coatings Our line of TECHSPEC® Adjustable ReflX™
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 24.5 mm
- Field of View: 1.2000000000000002 mm
-
Supplier: Edmund Optics Inc.
Description: diameter of the objective. In either case, it should be noted that the light is obscured, creating an irradiance profile with less energy in the central portion of the beam.The ReflX™ objective design features a number of advantages over common Schwarzschild objectives. The
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Units Adjustable for Precision Alignment 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups Call About Custom Congifuration and Coatings Our line of TECHSPEC® Adjustable ReflX™
- Magnification: 15 X
- Numerical Aperture: 0.5 NA
- Working Distance: 23.2 mm
- Field of View: 1.2000000000000002 mm
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option: positioning
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Edmund Optics Inc.
Description: diameter of the objective. In either case, it should be noted that the light is obscured, creating an irradiance profile with less energy in the central portion of the beam.The ReflX™ objective design features a number of advantages over common Schwarzschild objectives. The
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Parco Scientific Company
Description: 10x Short Objective
- Lens Type: Objective Lens
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay
- Magnification: 15 X
- Lens Type: Eyepiece Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 100 X
- Numerical Aperture: 0.8 NA
- Working Distance: 3 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 34.00000000000001 mm
- Optical Type / Correction Factor: Apochromat
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.53 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Qioptiq
Description: High-Resolution models. MPlan APO Objectives offer exceptional field-flatness, minimal distortion, and exacting color accuracy across the full field. High-Resolution Objectives offer increased NA and maximum resolution for imaging the finest possible detail. These Objectives are
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.6 NA
- Working Distance: 13 to 34.00000000000001 mm
- Field of View: 0.10000000000000002 to 3.2000000000000006 mm
-
Supplier: DigiKey
Description: Lens 4x
- Magnification: 4 X
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and
- Focal Length: 1.1 mm
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
alignment algorithms and mechanisms for PIC photonics device test and manufacturing Fast steering mirrors for free space optical communications and laser beam control 6-DoF hexapod and piezo systems, for lens alignment, photonics device test, assembly, and packaging, and PIC R&D (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
problematic for high power laser applications, as the resulting energy density and heat at the focal point can deflect light and lead to wavefront errors. A Galilean telescope consists of one lens with a negative focal length (the objective) and another (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Deposition of colloidal particles in a microchannel at elevated temperatures
Fig. 2 Videomicroscopic images of 0.93 lm polystyrene particles captured using 15X objective lens under the heating condition of 339.25 K solution temperature for different times: 0, 30, 60 and 90 min.
-
Fabricating planar spiral inductances for a wireless charging module by using 355 nm ultraviolet laser ablation
The edge images of the processed samples were acquired using optical microscopy with a 15X objective lens and are presented in Fig. 9a–d.
-
Experiment on imaging and visualising for assessing late-tertiary microstructural evidences of depositional changes in Gajalia fold, south Tripura
Microphotography was done by microscopic (10X eye piece and 15X objective lens ), and fixed high resolution digital camera (12.1 megapixels) (Fig.3).
-
Investigation of Fungal Deterioration of Synthetic Paint Binders Using Vibrational Spectroscopic Techniques
with ReflachromatTM 15X objective lens .
-
Characteristics of GaN-based photonic crystal surface-emitting lasers
A 15X objective lens with a numerical aperture of 0.32 was placed normally to the sample to collect the light emission from the top of the photonic crystal pattern.
-
The lasing characteristics of GaN-based two-dimensional photonic crystal surface-emitting lasers
A 15X objective lens with a numerical aperture of 0.32 was placed normally to the sample to collect the light emission from the top of the photonic crystal pattern.
-
OSA | Highly flexible near-infrared metamaterials
Relative reflection spectrum of the absorber metamaterials on quartz substrate (gold disc/ITO/gold/Cr/quartz), NIR light was normally focused on the device and the reflection signal was collected by the 15X objective lens ; blue line is experimental result and red line is simulated reflection …
-
Nonpolar GaN two dimensional photonic crystal H2 high quality factor nanocavities
The μ-PL signal was collected by a 15X objective lens normal to the sample surface or by a fiber with a 600 μm core in the normal plane of the sample.
-
Micro-photoluminescence from a single InGaN-based nano-pillar fabricated by focused ion beam milling
The FIB milled nano-pillar was put on a piezoelectric translator stage with a resolution of 2 nm, and the laser beam was focused on to a spot size of 20 µm by a 15x objective lens .
-
Multi-scale thermal analysis of GaAs RF device
Die temperature measured using an infrared micro-thermal imaging system ( 15X objective lenses , 4 µm spatial resolution).
Indicates content that may require registration and/or purchase.