-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®RTO2000 oscilloscopes combine excellent signal fidelity, up to 16-bit vertical resolution and high acquisition rate in a compact device format in the 600 MHz to 6 GHz class. They offer a fully integrated multi-domain test solution with frequency, protocol and logic analysis
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 16 (# bits)
- Features: Integral Display
-
Supplier: ValueTronics International, Inc.
Description: Length: 4 to 96 bit Bit Value: 0, 1, X Bit Order: LSB, MSB UART/RS232 Trigger Condition: Start, Stop, Data, Parity Error Source (RX/TX): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: =, >, < Data Length: 1 byte Data Width: 5 bit, 6 bit, 7
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: Allied Electronics, Inc.
Description: than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter •
-
Supplier: ValueTronics International, Inc.
Description: LXI class C compliant with MATLAB support. An additional four USB 2.0 host ports and a USB 2.0 device port on the back panel are perfect for extra connectivity including an optical drive. A USB 2.0 device port lets you control the scope and transfer data via a USB 2.0
- Bandwidth: 33,000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal analysis ability. The
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Teledyne LeCroy
Description: The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz- 4 GHz
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: RIGOL Technologies, Inc.
Description: economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization,
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
-
Supplier: Teledyne LeCroy
Description: electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Uni-Trend US
Description: The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: GL Communications, Inc.
Description: Complex T1 E1 testing just got simpler with GL's new portable USB based T1 E1 analyzer ! GL's new USB based T1 E1 Analyzer is the world's most powerful, compact, full featured, and complete BERT, voiceband, data, signaling, and protocol analyzer on the market. Increased Performance
- Network Protocol: E1, T1
- Equipment Type: Protocol Analyzer
- Port Type: USB
-
Supplier: Uni-Trend US
Description: The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer in one compact unit.
- Bandwidth: 150 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: output, pulse train output Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control 25MHz 125M Sa/s 14bit 16Kpts
- Maximum Input Channels: 2
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: output, pulse train output Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control 10MHz 125M Sa/s 14bit 16Kpts
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: support USB disk, USB printer and direct system upgrade Seamless connectivity with DS series digital oscilloscopes: Ability to generate signals from stored waveforms from the DSO Multi-language user interface, built-in help system Optional Digital Logic Module - Create true
- Minimum Frequency Range: 40 MHz
- Maximum Frequency Range: 40 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: GL Communications, Inc.
Description: Datacom lines for both synchronous (sync), and asynchronous (async) modes of operation. Increased Performance with 64-bit Support GL’s T1/E1 analyzers supports both 32-bit and 64-bit applications. 64-bit support improves the performance of Protocol Analysers viz., ISDN,
- Number of Ports: 10
- Form Factor: Desktop
- Network Protocol: E1, Serial, T1
- Equipment Type: Network / LAN Analyzer
-
Supplier: ValueTronics International, Inc.
Description: differential inputs, 1-600 Vrms, AC/DC, 0.1% rdg + 0.05% FS, 256 samples/cycle, 16 bit ADC (4) inputs with CTs 0.1-6000 Arms CT-dependent, AC/DC, 0.1%rdg + CTs, 256 samples/cycle, 16 bit ADC 1 MHz High Speed Sampling, 14 bit ADC, 1%FS Frequency Range, 10m Hz
- Electrical Parameters: AC Voltage
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Bandwidth: 500 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 16 (# bits)
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. Featuring an ultra-low noise floor of ≤800μV and 7-bit ENOB at full bandwidth, this flagship instrument delivers measurement accuracy that rivals oscilloscopes costing twice as much. With support for 21+ serial protocols, advanced jitter analysis, and automated compliance testing, the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
or 64-bit) on x86 architecture Ubuntu 16.04 LTS (64 bit) on NVIDIA Jetson TX2 macOS Mojave Works with vision standard-compliant GigE, USB3, and GenICam imaging devices from any vendor eBUS Universal Pro driver delivers significant performance (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A Methodology for Combined Rotation-Extension Testing of Simple Steel Beam to Column Joints at High Rates of Loading
… piezoceramic accelerom- eters manufactured by PCB Piezotronics Ltd, with -3 dB frequency range 0–30 kHz and linearity better than 1% Accelerometer, displacement gauge and load cell data were recorded by HS4 Handyscope USB 16 - bit digital oscillo- scopes , operating at up to …
-
A sensitive and accurate atomic magnetometer based on free spin precession
The readout signal is recorded with 16 bit vertical resolution by a digi- tal USB oscilloscope (model HS5 from TiePie engineering) sampling the photodiode signal at a rate of 6.25 MHz.
-
AsiaSim 2013
A USB -powered Handyscope HS4 oscilloscope with four input channels sampling at 50 MHz 16 - bit is used as the analogue-to-digital converter needed to digitize the output signal of field mill for .
-
Instruments / 14
This powerful high speed USB oscilloscope combines fast sampling up to 500 MS/s with high resolutions of 12, 14 and 16 bit , a large memory of 64 MSamples and an extremely accurate built-in 40 MHz 14 bit arbitrary waveform generator with …
-
Converters / 40
Scope4pc - 4, 8, 16 , 32 and 64 channel PC based Oscilloscopes .* Connects directly to USB port on PC or USB-Hub* Fast 14 bit AD Converters,* 40 MS/s per channel,* 20 MHz Analog Bandwidth .
-
new products
The PicoScope 3224 and 3424 high-precision PC Oscilloscopes from Pico Technology are now able to offer 16 - bit resolution when used with the latest PicoScope 6 software release. They now also offer fast USB streaming when used with the new software.
-
The research of digital circuit system for high accuracy CCD of portable Raman spectrometer
Through observing the output signal of CCD on oscilloscope , we can get the signals as expected And the analog signals are transferred into digital signals which have 65536 gray levels with a 16 - bit A/D converter. And the data is sent to upper system via USB 2.0 interface for further process.
-
Computers / 14
This professional powerful computer controlled USB oscilloscope features four input channels. The Handyscope HS4 oscilloscope features a user selectable 12 bit , 14 bit or 16 bit resolution (14 bit effective, SNR 95 dB), 200 mV to 80 V full scale input range and 128 Ksamples record length per channel.
-
A Guide To PIC Microcontroller Documentation/Documentation structure dev tools manufacturing - Wikibooks, open books for an open world
• ICE 4000 - essentially the next generation in-circuit emulator follow-up to the ICE4000, supporting the PIC18 and the then new 16 - bit dsPIC30 devices. Had improved supply voltage support, deeper trace buffers, unlimited breakpoints, external trigger input and signal output for synchronisation with external tools (e.g. oscilloscope ) and a USB interface to the PC.
-
PC Oscilloscopes from Pico offer 16-bit resolution
The PicoScope 3224 and 3424 high-precision PC Oscilloscopes are now able to offer 16 - bit resolution when used with the latest PicoScope 6 software release. They now also offer fast USB streaming when used with the new software.
Indicates content that may require registration and/or purchase.