-
Supplier: OMEGA Engineering, Inc.
Description: The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16
- Analog Input Channels: 16 #
- Accuracy: 0.01 % FS
- Gain Range: 1 to 500 #
- Maximum Output: 10 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function
- Analog Input Channels: 16 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: 122 to 1,382 F
- Inputs / Channels: 16 #
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software
- Analog Input Channels: 16 #
- Gain Range: 0.5 to 1,000 #
- Operating Temperature: 32 to 122 F
- Features: B, Cold Junction Compensation, E, J, K, Programmable Filter, R, S, Signal Filter, T, Temperature Signal Conditioners
-
Supplier: Nexperia B.V.
Description: The HEF4067B is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (A0, A1, A2 and A3), sixteen independent inputs/outputs (Yn), a common input/output (Z)
- Operating Ambient Temperature: 85 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: for input terminations on plug-in blocks Model AIM-16 accepts, pre-amplifies, and multiplexes analog signals for application to an analog-to-digital converter installed in a host computer. Each AIM-16 concentrates 16 differential analog input channels into one
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 16 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package Type: PDIP
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DUAL 16 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: Campbell Scientific, Inc.
Description: common leads are connected to datalogger analog inputs, excitation channels, or ground as required by the sensor. The datalogger controls the multiplexer using two control ports or one control port and one excitation channel. Compatible dataloggers include our CR10X, CR1000,
- Analog Input Channels: 32 #
- Differential Channels: Differential Channels
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16
- Analog Input Channels: 32 #
- Accuracy: 0.01 % FS
- Gain Range: 1 to 500 #
- Maximum Output: 10 volts
-
IC Analog Multiplexers - CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer -- CD4067BMSupplier: Texas Instruments
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-SOIC -55 to 125
- Supply Voltage (VS): 5 to 18 volts
- Max Ron: 125 ohms
- Min Operating Current: 0.00008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES TDM multiplexer with built-in modem FLM-1: up to 12 async subchannels FLM-2: up to 12 sync/async subchannels Subchannel data rates up to 38.4 kbps Fibre optic or twisted pair main link Point-to-point or ring configuration Range up to 5 km (3 miles) over fibre optic, 1.6 km (1 mile)
- Number of Ports: 12 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Accuris
Description: MICROCIRCUIT, CMOS, ANALOG TO DIGITAL CONVERTER, 14-BIT, 16 CHANNEL MULTIPLEXED, MONOLITHIC SILICON
-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Texas Instruments
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125
- Supply Voltage (VS): 5 to 18 volts
- Max Ron: 125 ohms
- Min Operating Current: 0.00008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Renesas Electronics Corporation
Description: TW2826 is a record multiplexer that converts multiple D1 video inputs into quad CIF format for multi-channel DVR applications. The maximum number of D1 video that can be accepted is 16. The output can be selected from any D1 video or quad CIF video. This product accepts multiple
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, 16-CHANNEL/DIFFERENTIAL 8- CHANNEL CMOS MULTIPLEXER
-
Supplier: Utmel Electronic Limited
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125
-
Supplier: Newark, An Avnet Company
Description: MULTIPLEXER, 8 CHANNEL, 16DIP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Omnitron Systems Technology, Inc.
Description: MUX/DEMUX modules, doubling the channel capacity on the common fiber link. For example, two 4-Channel MUX/DEMUX modules can be cascaded to create an 8-Channel fiber common link. Two 8-Channel MUX/DEMUX modules can be cascaded to create a 16-Channel fiber
- CWDM Wavelength Range: 1,310 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Utmel Electronic Limited
Description: 74HCT Series 5 V 16-Channel Analog Multiplexer/Demultiplexer - TSSOP-24
- Supply Voltage (VS): 4.5 to 5.5 volts
- Min Operating Current: 0.008 mA
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Texas Instruments
Description: High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer 24-PDIP -55 to 125
- Supply Voltage (VS): 2 to 6 volts
- Max Ron: 80 ohms
- Min Operating Current: 0.008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Dataforth Corporation
Description: The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it’s own analog
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Auxiliary Outputs: Current Output
- Form Factor: DIN Rail, Rack Mount
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other
-
Supplier: Dataforth Corporation
Description: The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it’s own analog
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Auxiliary Outputs: Current Output
- Form Factor: DIN Rail, Rack Mount
-
Supplier: Utmel Electronic Limited
Description: 4-CHANNEL, VIDEO MULTIPLEXER, PDSO16, 0.150 WIDTH, ROHS COMPLIANT, QSOP-16
-
Supplier: Renesas Electronics Corporation
Description: The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for
- Supply Voltage (VS): 7.5 to 40 volts
- tON: 350 ns
- tOFF: 70 ns
- Min Operating Current: 0.08 mA
-
Supplier: Utmel Electronic Limited
Description: 74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24
- Supply Voltage (VS): 5 volts
- Max Ron: 0.000006 ohms
- Bandwidth: 100 MHz
- Propagation Delay: 5 ns
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Operating Temperature: -55 to 125 C
- Pin Count: 24
- Package Type: DIP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX, 8 CHANNEL, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX, 8 CHANNEL, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Versitron, Inc.
Description: These VERSITRON VersiVision Series multiplexers support 16-channels of 8-bit digitally encoded broadcast quality video and 1-channel of bi-directional data over ONE multimode or singlemode optical fiber. Additionally, these products are directly compatible with NTSC, PAL,
- Video Outputs: 16
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
four-channel wavelength-division-multiplexed transmitter assemblies. 1.6T DR8 / FR4 Optical Modules Designed for next-generation high-bandwidth data-center interconnects, which place higher demands on heat-dissipation efficiency, circuit precision and package miniaturization. High (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Page 9. Semiconductor parts with 406 in root number
ANALOG SINGLE 16 CHANNEL MULTIPLEXER /DEMULTIPLEXER .
-
Applications Of Surface Acoustic Wave (SAW) Multiplexers In Frequency Modulated Continuous Wave (FMCW) Radar Systems
A schematic representation of the 16 channel multiplexer is shown in Figure 8.
-
Large Scale Minimax Optimization of Microwave Multiplexers
TABLE [ SENSITIVITY MATRIX FOR A 16 CHANNEL MULTIPLEXER , WHERE VECTOR xq CONTAINS COUPLING PARAMETERS AND TRANSFORMER RATIOS channels (responses) .
-
Page 1. Semiconductor parts with 706 in root number
CMOS, 2.5 Ohm Low Voltage 16 Channel Multiplexer .
-
Federal Register > Wednesday, July 19, 2000 > [65 FR 44829] United States v. JDS Uniphase Corporation and E-TEK Dynamics, Inc. Civil Action No. C 00-2227 TEH (...
A customer desiring a 16 channel multiplexer , for example, would not find it cost effective to substitute a 40 channel multiplexer.
-
Numerical Integration Techniques (TC7109)
Notes: X = 3 Segments 13 Channels Scanned Out of 16 Channel Multiplexer .
-
Nuclear shuttle system definition study. Phase III. Final report. Volume II. Concept and feasibility analysis. Part B. Class 3 RNS. Book 2. System def...
This is accomplished by the use of local signal conditioning in each module and a group of 16 channel multiplexers with a digitizer a s s o c i a t e d with each multiplexer.
-
A low cost, large area light soaking and testing station
NI PXI-4130 – 4 quandrant power supply NI PXI-2527 – 16 channel multiplexer NI PXI-6220 – 16 channel A/D module NI PXIe-1073 – chassis for NI PXI series cards LabVIEW software (version) Windows 7 PC with Intel…
-
Grainger.com
• Multiplexer, 16 Channel Multiplexers .
-
$1000-$1500 Security - Grainger Industrial Supply
• Multiplexer, 16 Channel Multiplexers .
Indicates content that may require registration and/or purchase.