-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Length: 1.4566937 inch
- Dynamic Load Capacity: 173.9952 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bearing Length: 1.4566937 inch
- Dynamic Load Capacity: 173.9952 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Supplier: Torque Transmission
Description: Metric dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 0.6299216 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.343307272 inch
- Static Axial / Thrust Load: 175 to 25 lbs
-
-
Supplier: Torque Transmission
Description: Metric dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.6299216 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.343307272 inch
- Static Axial / Thrust Load: 251 to 36 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore: 0.2362206 inch
- Outside Diameter: 0.6299216 inch
- Static Axial / Thrust Load: 146.12 lbs
- Static Radial Load: 404.64 lbs
-
Supplier: NationSkander California Corporation
Description: 510063 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 84mm and width is 45mm. Item: 510063 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Dimensions: 45mm x 84mm x 45mm/Metric ID (inner
-
Supplier: NationSkander California Corporation
Description: 510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 0.6299216 inch
- Outside Diameter: 0.7086618 inch
- Length: 0.4724412 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: NationSkander California Corporation
Description: 510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner
-
Supplier: Torque Transmission
Description: Metric dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
- Bore: 0.6299216 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.1574804 inch
- Static Axial / Thrust Load: 175 to 25 lbs
-
Supplier: Torque Transmission
Description: Metric dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball cage.
- Bore: 0.6299216 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.1574804 inch
- Static Axial / Thrust Load: 251 to 36 lbs
-
Supplier: Radwell International
Description: BALL BEARING RADIAL/DEEP GROOVE ID:45MM OD:16MM DOUBLE SEAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 7x16 ball bearing open, this is a popular size that could be used in many application that uses this size 7mm x 16mm x 5mm. Item: Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Model: R/C Rossi .21 Front Engine RC Ball
-
Supplier: RS Components, Ltd.
Description: LBBR linear ball bearing w/cap,16mm ID
- Bearing Width: 0.9448824 inch
- Bearing Length: 1.181103 inch
- Inside Diameter (Round only): 0.6299216 inch
- Open Closed - Bushing: Closed
-
Supplier: RS Components, Ltd.
Description: Linear ball bearing unit w/2seal,16mm ID
-
Supplier: DigiKey
Description: "Ball Bearing 0.750"" (19.05mm) 3/4"" ID X 1.625"" (41.28mm) OD X 0.438"" (11.11mm) 7/16"" W"
- Bore Size: 0.75 inch
- Outside Diameter: 1.625 inch
- Dynamic Axial / Thrust Load: 1,265 lbs
-
Supplier: RS Components, Ltd.
Description: Male rod end bearing,16mm ID
- Bore Diameter: 0.6299216 inch
- Overall Length: 3.3464585 inch
- Major Diameter: 0.6299216 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR BALL BEARING BUSHING, 16 MM ID, 26 MM OD, 36 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.65748067 to 2.30315085 inch
- Outside Diameter: 1.1023628 to 3.149608 inch
- Overall Width: 0.3149608 to 0.7086618 inch
- Material / Plating: Plastic
-
Supplier: SKF/North America
Description: Demand for a two-directional maximum thrust capacity bearing requiring minimum space has resulted in extensive use of the MRC 9000 Series bearings.
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 13,000 rpm
-
Supplier: SKF/Global
Description: Demand for a two-directional maximum thrust capacity bearing requiring minimum space has resulted in extensive use of the MRC 9000 Series bearings.
- Bore Size: 1.7716545 inch
- Outside Diameter: 2.9527575 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 9,800 rpm
-
Supplier: GMN Bearing, USA Ltd.
Description: No Description Provided
- Bore Size: 1.968505 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 43,000 rpm
-
Supplier: SKF/Global
Description: Demand for a two-directional maximum thrust capacity bearing requiring minimum space has resulted in extensive use of the MRC 9000 Series bearings.
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 12,000 rpm
-
Supplier: SKF/North America
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 2.9527575 inch
- Outside Diameter: 4.1338605 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 7,000 rpm
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 80,000 rpm
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Support of axial load in one direction only High rigidity and loading capacity, radial and axial, due to higher number of balls Adjustment against a second bearing is necessary Size range from 5 to 70 mm and 75 to 120 mm (BIGspi) bore diameter Precision classes P4/P2
- Bore Size: 2.9527575 to 4.724412 inch
- Outside Diameter: 4.1338605 to 7.086618 inch
- Overall Width: 0.6299216 to 1.1023628 inch
- Bore: 2.9527575 to 4.724412 inch
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 72,000 rpm
-
Supplier: SKF/North America
Description: MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove
- Bore Size: 1.7716545 inch
- Outside Diameter: 2.9527575 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 9,800 rpm
-
Supplier: SKF/Global
Description: Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 13,000 rpm
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 0.5905515 inch
- Outside Diameter: 0.8267721 inch
- Overall Width: 0.6299216 inch
- Bore: 0.5905515 inch
-
Supplier: Alpine Bearing, Inc.
Description: 25%. Ceramic ball bearings have been proven to last up to 5 times longer than conventional steel ball bearings and lower operating temperatures help extend lubricant life. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for
- Bore Size: 3.149608 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 23,112 rpm
-
Supplier: AST Bearings LLC
Description: The desired preload must be specified.
- Bore Size: 1.968505 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 38 rpm
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: EZO SPB-USA, LLC
Description: larger image
- Bore Size: 1.968505 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 9.9 rpm
Find Suppliers by Category Top
Featured Products Top
-
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
.05 micron). It is suitable for virtually all ID and OD gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The ULM includes Pratt & Whitney’s Gage (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Designed for higher compression strength and increased bearing surface—perfect for clamping against softer materials. Available in metric and inch sizes from 3mm–16mm / #4–.750" with ArmorGalv® finish. Additional materials available upon request (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
masters, such as blocks, rings, etc. are needed (not included). The LABMASTER 1000A can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. P&W is accredited in accordance with the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
FAULHABER gearhead product line in the 16 to 20 mm diameter range. The 17/1 gearhead is available with up to five gear stages, with standard reductions of 3.33 : 1 to 1,367 : 1 (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Comprehensive Range: Catalog-standard and customizable cam followers, sizes from 16mm studs to 200mm outer diameter Ready (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/55063/47088054-MIT.pdf?sequence=2
Gripper axis 0 1Maxon Motor Rare Earth 16mm diameter, 4.5W, 2 shafts, 24V with 16mm diameter metal 19:1 planetary gearbox and 13mm Digital Magnetic Encoder 0 1 Flanged, shielded ball bearing , 0.125in ID , 0.25 in OD .
-
Shopping In Other - Big Bruin
Thomson Flatware WRM16 , WRM16, Retaining Ring, ID 16 mm ,OD 24.20 mm External Retaining Ring, Inside Dia 16 mm, Outside Dia … … mm, Width 1.20 mm, For Use With Metric Super Smart and Multitrac Ball Bushing Bearings Rated: 0/10 0 Reviews .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89544/09754917.pdf?sequence=1
Stopcock, 2 mm bore - Ball -socket Joint, 12/5 --Pyrex-glass Tubing, 16 mm ID .
-
http://usitc.gov/publications/701_731/pub3876.pdf
… market is almost entirely of non-precision BBs under 30 mm in diameter – miniature bearings.241 The industry in Singapore cannot produce BBs in excess of 30 mm in outer diameter and … … of BBs.242 Miniature bearings constituted only approximately 4 … … the domestic industry that produces miniature BBs to assess injury, arguing that “miniature ball bearings accounted for … Domestic Interested Parties’ Posthearing Brief, Answers to Commission Questions, Lane at 16 ; see also id . at 10.
-
Current Awareness
… Chen SG, Zou W, Parchi P, Gambetti P// Case Western Reserve Univ, Inst Pa- thol, Div Neuropathol, 2085 Adelbert Rd, Cleveland, Oh 44106, USA Arch Virol 2000 (Suppl 16 ) 209 A method for … … Cornelius G, Zhang HL, Ball SE// Wyeth Ayerst Res … … on phosphorylation at spe- cific sites on τ by glycogen synthase kinase-3β identified by nano-electrospray mass spectrometry Gibb GM, Pearce J, Betts JC, Lovestone S, Hoffmann MM , Maerz W, Black- stock … … P, Strub JM, Welters ID , Stefano GB, Aunis D … … Chem 2001 73 (2) 170 Monitoring of recombinant human insulin production by narrow- bore reversed-phase high …
-
Bearing Seals - Grainger Industrial Supply
• External Seal, ID 8 mm, OD 16 mmExternal Seal, ID 8 mm ,OD 16 mm • External Seal, Inside Dia 8 mm, Outside Dia 16 mm, Width 3 mm, For Use With Metric Super Smart and Multitrac Ball Bushing Bearings .
-
item_indices_2001.csv (item-indices-2001.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200101,210101,LARGE LOAF-WHITE-SLICED-800G,1 … … PAD-20-50SHEEETS,1,1,104.35,103.609,103.609 200101,430503, ball point,1,1 … … 2,1,100.286,99.147,99.147 200101,520106,"9CT GOLD CHAIN 16 -18""/40-46CM",2 … … CONSTRUCTION TOY: SPEC KIT NO,2,1,97.448,95.854,95.854 200101,630317,SLEEPING BAG,2,1,103.505,101.51,101.51 200101,630318,35 MM COLOUR FILM-24 EXPOSURES … … 630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,0,0 …
-
item_indices_2002.csv (item-indices-2002.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200201,210101,LARGE LOAF-WHITE-SLICED-800G,1 … … PAD-20-50SHEEETS,1,1,103.751,103.38,103.38 200201,430503, ball point,1,1 … … 2,1,100.604,99.698,99.698 200201,520106,"9CT GOLD CHAIN 16 -18""/40-46CM",2 … … CONSTRUCTION TOY: SPEC KIT NO,2,1,98.055,97.303,97.303 200201,630317,SLEEPING BAG,2,1,95.631,94.476,94.476 200201,630318,35 MM COLOUR FILM-24 EXPOSURES … … 630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,92.379 …
-
item_indices_2004.csv (item-indices-2004.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200401,210101,LARGE LOAF-WHITE-SLICED-800G,1 … … PAD-20-50SHEEETS,1,1,100.454,100.104,100.454 200401,430503, ball point,1,1 … … 2,1,101.776,100.852,100.852 200401,520106,"9CT GOLD CHAIN 16 -18""/40-46CM",2 … … CONSTRUCTION TOY: SPEC KIT NO,2,1,99.724,99.356,99.356 200401,630317,SLEEPING BAG,2,1,99.756,98.968,98.968 200401,630318,35 MM COLOUR FILM-24 EXPOSURES … … 630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,98.602 …
-
item_indices_2006.csv (item-indices-2006.zip)
index_date,item_ id ,item_desc,index_algorithm,stratum_ind,item_index,all_gm_index,gm_ra_index 200601,210102,LARGE LOAF-WHITE-UNSLICED-800G,1 … … PAN 24-30CM,2,1,96.654,94.976,94.976 200601,430503, ball point,1,1 … … 2,1,102.139,101.139,101.139 200601,520106,"9CT GOLD CHAIN 16 -18""/40-46CM",2 … … CONSTRUCTION TOY: SPEC KIT NO,2,1,94.749,93.659,93.659 200601,630317,SLEEPING BAG,2,1,104.352,101.966,101.966 200601,630318,35 MM COLOUR FILM-24 EXPOSURES … … 630332,CHILD'S SOFT TOY/TEDDY BEAR ,2,1,94.525 …
Indicates content that may require registration and/or purchase.