-
Supplier: Versitron, Inc.
Description: Need a switch with 100M, 1G, and 10G SFP fiber ports? Our SG162147M 16-port managed L2+ device provides 12 slots of 100M/1G, 2 uplink slots of 1G/10G, and 2 RJ45 uplink ports of 10/100/1000. This device is also "all-fiber"capable! In addition, this
- Number of Input Ports: 16
- Operating Temperature: -20 to 60 C
- Switch Features: LED Indicators
- Interface: RJ-45
-
Supplier: Versitron, Inc.
Description: configuration changes in the future. And, if 24 ports are too many for your application, similar features are available in 8-port and 16-port versions. GBIC modules are another user friendly feature found on all of these versions which allow you to choose multimode,
- Number of Input Ports: 24
- Number of Output Ports: 6
- Connector Type: LC
- Switch Features: LED Indicators
-
Supplier: Versitron, Inc.
Description: Choices, choices, choices translate into exceptional flexibility for you. Do you need more installation options? Pick your media and significantly reduce your hardware needs. 10/100/1000 copper 100base fiber 1000base SFP Fiber Need an All Fiber Switch? The SG71090 offers
- Number of Input Ports: 8 to 24
- Number of Output Ports: 4 to 8
- Connector Type: LC
- Switch Features: LED Indicators
-
-
Fiber Optic Switches - 16-Channel ST Simplex Fiber Optic A/B Switch with Telnet & GUI -- Model 6325RSupplier: Electro Standards Laboratories
Description: The QuickSwitch® Model 6325R 16-Channel ST Simplex A/B Switch with Telnet and GUI allows a device connected to the “COM” port access to the “A” or “B” port, for each channel. The Model 6325R is enclosed in a 2U, full rack size, all metal black chassis designed to provide
- Wavelength Range: 1,310 to 1,550 nm
- Number of Input Ports: 16
- Number of Output Ports: 32
- Switch Features: LED Indicators, Rack Mountable
-
Supplier: Allied Electronics, Inc.
Description: and cable auto crossing. The FL Switch SF line provided connectivity to 8 or 16 copper 10/00 Mbps ports, including configurations, which support one or two multi-mode 100 Mbps glass-fiber ports. Features: Operating Temp: 0°C to +55°C (+32°F to +131°F) IP20
-
Supplier: Electro Standards Laboratories
Description: convert and pass data to and from the selected fiber port. All fiber optic ports are ST Duplex connectors, Multimode, 62.5/125 micron, and support a wavelength of 1300nm and speeds of 100 Mbps. All fiber ports are standard fiber optic
- Wavelength Range: 1,300 nm
- Data Rate: 0.1 Gbps
- Switch Features: LED Indicators, Rack Mountable
- Cable Type: Multimode
-
Supplier: Visual Sound, Inc.
Description: (full duplex) on all 16 ports 1RU form factor - ideal for space-constrained applications Out-of-band SNMP remote diagnostics and management for broadcasting's mission-critical environment Auto-sensing, self-configuring ports Standard dual redundant power supplies Industry's
- Device Type: Hard Drive
-
Supplier: Data Connect Enterprise, Inc.
Description: ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC ANS206-FT-M 4 10/100 ports + 2 100 Base-FX fiber-ST+Metal Casing
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: and cable auto crossing. The FL Switch SF line provided connectivity to 8 or 16 copper 10/00 Mbps ports, including configurations, which support one or two multi-mode 100 Mbps glass-fiber ports. Features: Operating Temp: 0°C to +55°C (+32°F to +131°F) IP20
-
Supplier: Henrich Electronics, Inc.
Description: 16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4 Gigabit fiber port with LC connector and 4
- Number of Ports: 16 #
- Data Rate: 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: Electro Standards Laboratories
Description: networks from one COMMON fiber optic network. MEMS-based mirror/prism technology supports Gigabit data rates. The switch ports are transparent to all data. Local control via front-panel pushbuttons. Simultaneous control of both channels. Control of the switch
- Wavelength Range: 1,270 to 1,625 nm
- Number of Input Ports: 2
- Number of Output Ports: 8
- Switching Voltage: 100 to 240 volts
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link 1X16 / 16X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×16 / 16×1 OSW Module has 1
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 1
- Number of Output Ports: 16
- Switching Time: 5 to 10 ms
-
Supplier: PHOENIX CONTACT USA
Description: Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 SC-D MM fiber ports at 100 Mbps and four gigabit combo ports (10/100/1000 Mbps RJ45 connection; 1000 Mbps fiber optic connection
- Number of Ports: 4 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 16 and 24-Port Din-rail Managed Ethernet Switches The HES16M/24M are 16-port and 24-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP, the HES16M/24M switches increase the reliability and availability of your
- Number of Ports: 24 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: PHOENIX CONTACT USA
Description: Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 LC MM fiber ports at 100 Mbps and four gigabit combo ports (10/100/1000 Mbps RJ45 connection; 1000 Mbps fiber optic connection
- Number of Ports: 4 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 ST MM fiber ports at 100 Mbps and four gigabit combo ports (10/100/1000 Mbps RJ45 connection; 1000 Mbps fiber optic connection
- Number of Ports: 4 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 SC-D SM fiber ports at 100 Mbps and four gigabit combo ports (10/100/1000 Mbps RJ45 connection; 1000 Mbps fiber optic connection
- Number of Ports: 4 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: The QuickSwitch® 6259 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6259 Fiber
- Wavelength Range: 850 nm
- Number of Input Ports: 48
- Number of Output Ports: 48
- Switch Features: LED Indicators, Rack Mountable
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: a three-year warranty. Specifications PERFORMANCE: Data Rate: 10Mbps MAXIMUM STANDARD ETHERNET LENGTHS: DTE (AUI drop cable): 50m 10BASE-T (twisted pair): 100m Shielded Twisted pair: 150m 10BASE2 ThinNet: 185m 10BASE5 ThickNet: 500m FOIRL mm Fiber Optic: 1.0Km 10BASE-FL mm Fiber
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: Thinklogical
Description: allowing users to consolidate all of their system switching requirements in a single chassis. TLX Matrix Switches are ideal for small to large system applications, with switch sizes ranging from 16 ports to 640 ports. Each port supports 10Gbps bandwidth, preserving
- Video Inputs: 16 to 640
- Video Outputs: 16 to 640
- Features: Alarm Inputs, Alarm Outputs, Audio Capability
-
Supplier: Data Connect Enterprise, Inc.
Description: plug-in channel modules. Available channel modules are: Dual channel E1 Quad channel E1 10BaseT Ethernet. Modules can be combined in various ways, ranging from four Ethernet ports to a single Ethernet port with up to 12 E1 channels. Non-Modular Version The non-modular version supports
- Connector Type: FC, SC, ST
- Multiplexer Features: LED Indicators, Rack Mountable
- Interface: RJ-45
- Cable Type: Single Mode / Multimode
-
Supplier: Newport MKS
Description: Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.16
- Wavelength Range: 650 to 1,000 nm
- Extinction Ratio: 100,000 dB
-
Supplier: Tripp Lite by Eaton
Description: 40GBASE-SR4 network equipment Base-8 Fiber compatible with both QSFP+ 40GBASE-SR4 and QSFP28 100GBASE-SR4 connections Multimode fiber optic fan-out cable supports various multi- and single-fiber connections. Fully transmits 40GBASE-SR with four fibers transmitting
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Thinklogical
Description: Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 640 directional switching or up to 320 x 320 duplex ports for bi-directional non-blocking switching Features: 640 Directional Fiber Matrix Switch 320 x 320 Duplex
- Operating Temperature: 32 to 122 F
- Features: Rack Mount
-
Supplier: Omnitron Systems Technology, Inc.
Description: a BNC interface for unbalanced E1 transport applications. Additional hot-swappable 4-Port T1/E1 MUX modules can be installed to increase system capacity up to 16 T1/E1 ports maximum per 1U (1.75 inch) chassis. The T1/E1 MUX/M is available with fixed-fiber or Small Form
- Network Equipment: Multiplexer
-
Supplier: ValueTronics International, Inc.
Description: port External monitor Two USB 1.1 ports Infrared (IrDA) port Audio microphone In 3.5 mm Audio speaker Out 3.5 mm Two PCMCIA type II or one PCAMCIA type III Storage Internal 80 GB hard drive minimum (over 750 000 OTDR test files) Internal 3.5 in 1.44 MB floppy drive External USB
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: TelephoneStuff.com
Description: Compact flash memory card Package Contents: - (1) Single-mode OTDR - (1) Multimode OTDR - (1) FC Test Port Adapter - (2) SC Test Port Adapters - (1) ST Test Port Adapter - (1) Rugged, soft-sided carry case with shoulder strap - (1) 110/220 VAC power adapter with country-specific
- Test Equipment Type: Hand Held
- Cable Type: Multimode
- Features: Optical Time Domain Reflectometer
-
Supplier: TelephoneStuff.com
Description: Short dead zone and intermediate range specifications - Internal and removable media data storage - Fiber identification using 'TR' test receivers - Integrated VFL (650 nm) - Tool-free, switchable adapters (FC/SC) - USB host and function ports - Battery life of up to 6 hours -
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: TelephoneStuff.com
Description: dead zone and intermediate range specifications - Internal and removable media data storage - Fiber identification using 'TR' test receivers - Integrated VFL (650 nm) - Tool-free, switchable adapters (ST/SC) - USB host and function ports - Battery life of up to 6 hours - Automatic and
- Test Equipment Type: Hand Held
- Cable Type: Multimode
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
their new FastSelfClean™ high-density fiber connectivity technology at the Amphenol booth at the Computex 2026 show in Taipei, Taiwan. FastSelfClean technology enables unique fiber-optic connector designs that provide exceptionally low insertion loss due to its V-groove fiber (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
energy costs alone. According to FS, a company involved in the fiber optic networking industry, additional benefits of adopting DC-powered datacenters include: Material Cost Savings: DC systems use less copper than AC systems and do not require the use of rectifiers and transformers (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
European Wind Energy Farm
The Ethernet network installation uses a six ring RSTP topology with each ring operating on a separate VLAN all connected to an N-Tron 9000 Ethernet switch with 16 Fiber optic ports located in the Substation (see Diagram 2 and 3).
-
Building the enterprise-wide storage area network
Following are network components that had been employed to set-up an enterprise-wide SAN solution for an international communications industry leader: The 16 - port Silkworm 2800 switches (SW2800) were deployed with fiber optic cabling to support FC-SW and FC-AL …
-
High flow interconnection of cards of switching ATM by bus
A bus of 16 optical fibers thus to make a switch of 16 modules of 32 ports ~ 155 Mbit / s, is 512 - 155 ports Mbit / s.
-
Switches / 16
The SLX-18MG is an 18 port managed industrial Ethernet switch with 16 fast and 2 Gigabit combination ports that support both copper and fiber optic connections.
-
Optical Interconnects For Multiprocessors
Currently under development are two 16 x 16 fiber optic crossbars which will be able to handle 660 Mbits /second on each port of the switch .
-
ATM-based fiber optic network for scalable and modular PACS design
The ForeRunner ASX—iOO ATM LAN switch provides an aggregate of 2.50bps of switching capacity for up to 16 ports each of which can be connected to worktatiosn via dedicated multimode fiber optic links operating at up to i55 Mbps.
-
Apcon IntellaPatch 100/1000 Mb/s Ethernet Fiber Optic Blade Introduced
The Apcon 100/1000 Mb/s Ethernet fiber optic blade can be configured with Apcon IntellaPatch 16 -, 64-, 144-, or 288- port physical layer switch chassis.
-
Microsecond reconfigurable NxN data-communication switch using DMD
[ 16 ] Lynn, B., Miles, A. A., Blanche, P.-A. J., Wissinger, J., Carothers, D. N., Norwood, R. A., and Peygham- barian, N. N., “Microsecond regime free-space fiber optic switch : 32- port to 32-port scalable device,” in [Optical Interconnects XIV …
-
Next Generation Intelligent Optical Networks
… 77 Service node interface (SNI), 85 Service switching point (SSP), 7, 8 … … and gateway, 8 Silica fiber , in fiber- optic communications, 63 Single-fiber … … Single-mode fiber (SMF), 16 , 36, 65, 66 Single … … data services, 101–104 ethernet ports on, demands for, 4 …
Indicates content that may require registration and/or purchase.