-
Supplier: Newark, An Avnet Company
Description: 16-PORT UNMANAGED ETHERNET SWITCHES
-
Supplier: Advantech
Description: 16-port Fast Ethernet Unmanaged Switch Provides 16 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports DIP Switch Configuration: QoS/BSP/VLAN Supports EMC Level 4 protection
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 16 and 24-Port Din-rail Unmanaged Ethernet Switches The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, 16 PORT, UNMANAGED, 10/100BASET(X) PORTS, EDS-2016-ML SERIES
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: MS100T 10/100 Mbps self-adaption,(Auto-MDI/MDI-X) Supports IEEE 802.3 for 10BaseT Supports IEEE 802.3u for 100BaseT and 100BaseFX Supports IEEE 802.3xfor flow control Supports broadcast storm protection Supports working temperature: -20~70℃ 5/8/16 ports unmanaged Ethernet
- Number of Ports: 5 to 16 #
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ENET SWITCH, UNMANAGED, 16PORT, DIN RAIL; No. of Ports:16Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Input Voltage Type:VDC RoHS
-
Supplier: Automation24, Inc.
Description: NITE-RF16-1100 - 111800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 0.75 kV DC, excellent EMC performance according to DIN EN 61000-6-2/55024, the
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - 7013-16GT-I is an unmanaged 16-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. This high-dense port switch is used with multi-axis robots and their peripherals, such as PLCs, HMIs, and
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Automation24, Inc.
Description: The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 °C. The Ethernet
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Automation24, Inc.
Description: With Weidmüller Ethernet switch IE-SW-VL16-16TX - 1241000000, receive your data reliably with Fast Ethernet ports. 16 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s data rates. Weidmüller ethernet switch IE-SW-VL16-16TX
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: of power and/or port-link). Only the managed version offers media/ring redundancy, multicast filtering/IGMP snooping, VLAN, port mirroring, network diagnostics and port control. A compact platform that permits up to 24-ports in a mere 4.5 inches of a DIN rail. All
-
Supplier: SFCable.com
Description: This 16 Port Unmanaged Gigabit Switch, SG1016 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It is the perfect
- Number of Ports: 16 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Black Box
Description: The LGB416A is a gigabit Ethernet switch with 16 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 16 port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge
- Number of Ports: 16 #
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports. Gigabit on Every Port These switches bring the speed of Gigabit Ethernet to each and every port for a truly high-speed network. If your network has a mix of legacy and modern computing capabilities, each port allows for 10Mbps standard
- Number of Ports: 16 #
- Data Rate: 32 Gbps
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 16 port 10/100BaseTX Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Slim, Space-saving design IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 16 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 9k jumbo
- Form Factor: Desktop / Standalone
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: economical way for SOHO and small to medium businesses (SMB) to benefit from high-speed networking. It provides sixteen ports for easy expansion of your network and a quick way to upgrade your network to Fast Ethernet connectivity. Conserve Energy The DSS-16+
- Number of Ports: 16 #
- Data Rate: 3.2 Gbps
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH 16XRJ45 COPPER PORTS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:10Mbps, RoHS
-
Supplier: OMEGA Engineering, Inc.
Description: Division 2 switches feature redundant power inputs, hardened metal enclosures, and 16 kV port protection. Each switch is capable of auto negotiating 10/100 Mb and half/full duplex communications. Safety Summary All safety related regulations, local codes and instructions that
- Number of Ports: 4 #
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The NG16 16-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD
- Form Factor: Desktop / Standalone, Rack Mount
- Features: Switch
-
Supplier: Moxa Inc.
Description: Redundant dual 24 VDC power inputs Relay output warning for power failure and port break alarm Broadcast storm protection Transparent transmission of VLAN tagged packets -40 to 75˚C operating temperature range (T models) Introduction The EDS-316 are 16-port Ethernet
- Users: 1 #
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: provide an inexpensive desktop Gigabit solution for significant performance boost thanks to the higher network bandwidth. In addition, the GS1100 switches are equipped with two SFP slots: the 24-port model provides fibre optics connection while the 16-port model offers
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: of unmanaged Fast Ethernet switches that provide an inexpensive solution for Fast Ethernet connections to the desktop with outstanding performance. The ES1100 Series is an ideal solution for bandwidth-intensive applications such as high-resolution photo delivery,
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: wall-mounting. Features Unmanaged Network Switch for Home/Small Offices or Workgroups 8 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 16 Gbps switching capacity (2 Gbps per port with full duplex)
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone
- Features: Switch
-
Supplier: Weidmuller
Description: Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They offer a cost-effective solution for industrial Ethernet networks.
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: SFCable.com
Description: The 16-port 10/100Mbps Fast Ethernet Switch provides 16 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: These unmanaged switches provide a unique combination of affordability and maximum immunity against industrial environments. System startups and ongoing maintenance are reduced through a complete range of unmanaged switch functions such as redundant power supplies, alarm
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 16-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 8 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: SFCable.com
Description: The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make the Switch the most robust product which is very cost-effective for a less
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Advantech
Description: 16GE+2G SFP Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range (EKI-5726FI only)
- Features: Switch
-
Supplier: Advantech
Description: 16GE+4SFP Port Gigabit Unmanaged Industrial Switch 16 x Gigabit Ethernet ports + 4 x SFP ports SFP socket for easy and flexible fiber expansion NEMA TS2 for traffic control EN50121-4 approval for railway trackside deployment Wide operating temperature range
- Features: Switch
-
Supplier: SFCable.com
Description: The 16-Port Fast Ethernet Switch SF1016 is designed to meet the needs of the most demanding workgroup and departmental connectivity requirements. A reliable, easy-to-use switch without the complexity of management, the SF1016 provides 16 10/100Mbps ports. The
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Large Scale Simulations of the Euler Equations on GPU Clusters
The GPU cluster is connected with an unmanaged 16 port Gigabit Ethernet switch used exclusively for MPI communication.
-
Rapid common hardware-in-the-loop development
This is a basic commodity unmanaged 16 - port gigabit Ethernet switch .
-
Shopping - Best Prices On The LG iPECS ES-1016P Unmanaged Ethernet Switch - Big Bruin
The LG-Ericsson iPECS ES-1016P is a 16 - Port Fast Ethernet Unmanaged Switch with 8-Port PoE.
-
Datasheet for TC6216M, 16-port 10/100 unmanaged QoS ethernet switch. TC6216M .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
16 - port 10/100 unmanaged QoS ethernet switch .
-
Page 12. Semiconductor parts with 216 in root number
16 - port 10/100 unmanaged QoS ethernet switch .
-
Page 11. Semiconductor parts with 415 in root number
Unmanaged 16 - port 10/100M ethernet switch .
-
New Products - Small & Medium Business - Cisco Systems
The Cisco SG100D-08P 8-Port Gigabit Switch with Power over Ethernet (PoE) and Cisco SF100D-16P 16 - Port 10/100 Switch with PoE are unmanaged switches that offer the high performance needed to support bandwidth-intensive applications.
-
Shopping In Switches & Hubs - Big Bruin
HP has innovated and combined the latest advances in silicon technology to provide some of the most power-efficient switches : 16 - and 24- port Fast Ethernet models are the industry's first IEEE 802.3az compliant unmanaged Fast Ethernet switches.
-
Popular Products In Computers - Big Bruin
HP has innovated and combined the latest advances in silicon technology to provide some of the most power-efficient switches : 16 - and 24- port Fast Ethernet models are the industry's first IEEE 802.3az compliant unmanaged Fast Ethernet switches.
-
Popular Products In Networking - Big Bruin
HP has innovated and combined the latest advances in silicon technology to provide some of the most power-efficient switches : 16 - and 24- port Fast Ethernet models are the industry's first IEEE 802.3az compliant unmanaged Fast Ethernet switches.
Indicates content that may require registration and/or purchase.