-
Supplier: Allied Electronics, Inc.
Description: Switch, DIP, Rotary, 16 Position, FlushActuator, BCD Compliant, Solder Tail
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 200 A Current Rating Hexadecimal Octal BCD (Adjusted) Quadrative Custom (4-Bit, 16 position maximum).
-
Supplier: DigiKey
Description: Rotary Switch 16 Position BCD 20mA (AC/DC) 25VAC Panel Mount, Through Hole
- Angle Between Positions: 22.5 degrees
- Number of Decks: 1
- Maximum Current Rating: 0.02 amps
- Actuator Type: Knob Shaft
-
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 10 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in
-
Supplier: POSITAL B.V.
Description: POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
Find Suppliers by Category Top
Featured Products Top
-
. Mounting: Universal, ISO 5211 F03 or F04 mounting pad Manual Over Ride: Standard except on 12Vdc, 24Vdc, 24Vac, and NEMA 7. Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 5Lbs. Switches: 16 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
). Weight: 30 Lbs. Switches: 16 A. 125/250VAC Certification CSA in process AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
What is an encoder? The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
TE Connectivity - DRD16CE04 - Switches - DIP - Allied Electronics
Alcoswitch; Switch , DIP, Rotary , 16 Position , FlushActuator, BCD Compliant, Solder Tail .
-
Grayhill - 94HCB16WT - Switches - DIP - Allied Electronics
Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. .... BCD , or 16 pos. Hexadecimal.
-
Grayhill - 26GSD22-01-1-AJS - Sensors, Switches & Relays - Encoders - Allied Electronics
Encoder, Mechanical; BCD ; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms. .... Switch , Rotary , 16 Position .
-
Grayhill - 26GSD45-01-1-AJS - Sensors, Switches & Relays - Encoders - Allied Electronics
Encoder, Mechanical; BCD ; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms. .... Switch , Rotary , 16 Position .
-
Grayhill - 11K5015-JMNB - Dials and Knobs - Knobs - Allied Electronics
Switch , Rotary , 16 Position . .... Encoder, Mechanical; BCD ; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms .
-
Grayhill - 11K5028-JMNB - Dials and Knobs - Knobs - Allied Electronics
Switch , Rotary , 16 Position . .... Encoder, Mechanical; BCD ; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms .
-
knitter-switch - Space saving washable IP67 rated rotary coding switches
The new DRS/SMR 15000/16000 series of rotary coding switches are available with a PCB space saving body of just 7 x 7mm and offer surface mount and through-hole mounting versions. .... Coding options include BCD 10 position and hexadecimal 16 positions, each available with both real and inverse (complement) coding .
-
OMRON Rotary DIP Switches
Omron a6rs Series: SURFACE MOUNT ROTARY DIP SWITCHES . .... Positions No. of Actuator Shaft Terminal Arrangement Output Code 1-2-4-8. .... 1 25 50 100 653-A6RS-101RF A6RS-101RF C 10 Top Flat 4x1 BCD 4.24 3.59 3.19 2.91 653-A6RS-102RF A6RS-102RF … 31 3.20 3.15 3.07 653-A6RS-161RF A6RS-161RF C 16 .
-
Electronic Hardware Corporation (EHC) - PKP-12A-1 - Dials and Knobs - Knobs - Allied Electronics
Encoder, Mechanical; BCD ; 500 Milliohms(Max.) (Contact); 200 mA; 1000 Megohms. .... Switches > Rotary . .... Switch, Rotary, 2.5A@125VAC; 350MA@250VDC, Solder TerminalS, SP, 12 PositionS . .... Conn; Term Blk; Plug; Screw; 10; 3.5 mm; 28- 16 AWG; 8 A; 300 V; PA…
-
Updating an instructional laboratory for a computer interfacing course: a flexible configuration based on the M68HC11 microcontroller
Included on the CADET are power supplies, a function generator, an 8-bit logic monitor, a logic probe, logic switches , two debouncedpushbuttons,a two-digit BCD display and a speaker. .... Dcvices onthe printed circuit board in the upper left of Fig. 1 are: 16 minLLEDs; a 10 .... Belowthem are a DC motor, on the left, and il 24- position stepper motor, at the right. .... LEDs, two potentiometers, a two-line-by-24-character LCD, a 24-position rotary encoder, a 120…
Indicates content that may require registration and/or purchase.