-
Supplier: Accuris
Description: COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
-
Supplier: Central Air Compressor Co.
Description: Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 SCFM
- Horse Power: 9 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is designed for
-
Supplier: Accuris
Description: COMPRESSOR UNIT, RECIPROCATING, POWER-DRIVEN: AIR; 5-CFM, 175-PSI, FOR TESTING MISSILE PLUMBING SYSTEM
-
Supplier: Air Compressors Direct
Description: Horse Power 11 Horse Power Tank Size 50 Gallons Engine CFM 17 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened steel disc
- Flow Capacity: 17.9 to 17 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure lubrication to the crankshaft, bearings and connecting rod up to the wrist pins. The
- Discharge / Operating Pressure: 175 psi
- Horse Power: 3 to 15 HP
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 25 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty service truck & mobile applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves &
- Flow Capacity: 27.2 to 25.1 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter •Protects
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 125 to 190 psi
- Flow Capacity: 20,200.0084 to 24,579.0312 SCFM
- Horse Power: 175 HP
- Lubrication Style: Lubricated
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 152 to 706 SCFM
- Horse Power: 175 HP
- Lubrication Style: Lubricated
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Accessorie Air Compressor Systems
Description: Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be
- Flow Capacity: 15.8 SCFM
- Horse Power: 10 HP
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mile-X Equipment, Inc.
Description: DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank
-
Supplier: Mile-X Equipment, Inc.
Description: fuel tank DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank 01-100-B: Base mount (no air
-
Supplier: MAMCO
Description: The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting
- Switch Point Range: 50 to 175 psi
- Deadband: 35 to 55 psi
- Switched Current: 20 amps
- Switched AC Volts: 240 volts
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin 8 gallon fuel tank included DC Welding: DC Stick 40-250 amp – 225 amp 60% duty cycle 25 ft. 1/0 gauge welding cables included AC Power: 6000 watts 60 hz (while not welding) Synchronous, brushless AC generator Air Power: 2 stage 29 CFM @ 100 psi, 175 psi max 30
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Kaeser Compressors, Inc.
Description: solution for smaller industrial operations. With noise levels as quiet as 61 dB(A) you can install it anywhere without disrupting productivity. Your advantages Space-saving integrated solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Kaeser Compressors, Inc.
Description: Performance that's in it for the long haul Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 145 psig (specific pressure range dependent on model and package
- Discharge / Operating Pressure: 100 to 205 psi
- Flow Capacity: 405 SCFM
- Power Source: Diesel
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. AS Series Horsepower: 20 to 30 hp Capacities: 67.1 to 156.3 cfm Standard pressures: 80 to 217
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 216 psi
- Flow Capacity: 3,500 to 7,000 SCFM
- Horse Power: 540 to 1,560 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 1,205 to 1,377 SCFM
- Horse Power: 340 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: RS Rotary Screw Air Compressors are low cost and easy to service. These units have a leak free design, easily accessible service points and a long history of reliability. Rotary Screw Air Compressor Key Features: Low Power Consumption Optimal component selection for
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 50 to 300 HP
- Compressor Technology: Rotary Screw
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel Operate at pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Electric Vortex AC models operate in environments up to 175°F, making them ideal for many industrial and commercial environments. These proven products operate effectively at 40-150 psi pressure levels, and do not require a specific pressure. With a (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
BENEFITS Easy to install, takes less than 10 minutes No wiring required to install, comes pre-wired Thermostatically controlled to maintain enclosure temperatures at a user defined temperature Operates effectively at 40 - 150 psi (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures. Applications: Bulk Transfer Fueling Chemical Transfer General Dispensiing Food/Beverage Transfer Suction Discharge (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
… are aimed directly at the fire’s base (which may be hard to arrange in advance of a fire and requires a sensitive and swiftly acting alarm), (3) their high operating pressures ( 175 –250 psi ) usually require air compressors with separate piping, (4 …
-
Development of a Test Device for Evaluation of Thrown Object Hazards
An air compressor that operates at 1.20 MPa ( 175 psi ) is used in conjunction with a pressure amplifier to supply THOR with compressed air.
-
Controlled microstructure of arc-sprayed metal shells
The atomizing gas in the experimental facility comes either from an air compressor (capable of supplying 1.2 MPa, or 175 psi , pressure) or from a cluster of compressed gas bottles.
-
Plant Maintenance Product | Jenny Products' single- and two-stage duplex compressors are equipped with two pumps and two electric motors | Plant Services
Jenny's horizontal-tank air compressors displace between 9.1 and 107.0 cfm at 175 psi .
-
Compressors Compressors.(SpecCheck/Compressors) - Chem.Info | HighBeam Research
Type Tandem rotary screw air Rotary screw air compressor compressor Pressure From 100 to 175 PSIG 100 to 200 PSI Rating Air /Power From 500 to 3,000 ACFM From 125 to 200 HP (90 to 160 Capacity and from 100 to …
Indicates content that may require registration and/or purchase.