Products/Services for 17 4 Dowel Pins

  • Dowel Pins-Image
    Dowel Pins - (192 companies)
    Last revised: January 15, 2025 Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered, slotted...
  • Screws-Image
    Screws - (1402 companies)
    Type-FZ points have many cutting edges for tapping in plastic and other soft materials. Type 1 points have a groove in the chamfer for general utility. Type 17 points have a large groove in the shank for removing wood debris. Type 23 points are similar...
  • Spring Pins-Image
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  • Industrial Pins-Image
    Industrial Pins - (744 companies)
    ...on a wheel axle. Dowel pins are designed to affix two components together, often including an adhesive, by a firm fit with predrilled holes. This is similar to locating pins, except locating pins are designed for easier removal and positioning. Spring pins...
  • PIN Diodes-Image
    PIN Diodes - (93 companies)
    PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
  •  
    Hitch Pins and Linch Pins - (85 companies)
    Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
  •  
    Locating and Fixturing Pins - (67 companies)
    ...and easiest to install, but side-mount and top-mount shanks are available as well. Types of Locating and Fixturing Pins. Bullet-nose dowels have a long, tapered nose. They are similar to bullet-nose pins, explained below, but have a smaller locating...
  •  
    Specialty Pins - (127 companies)
    ...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
  •  
    PCB Pins and Receptacles - (85 companies)
    PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
  •  
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire