-
Supplier: Broadcom Inc.
Description: rejection capability, power loss, size, and quietness. They are capable of the industry’s best accuracy for an absolute encoder. The AEAT-9000 is a modular absolute encoder that consists of a read head module and a high-precision code disc. The modular design allows for
- Resolution: 17 bits
- Diameter or Width: 1.8110246 inch
- Operating Temperature: -40 to 239 F
- Resolution (lines per revolution): 2,048 (lines/revolution)
-
Supplier: Dynapar Corp.
Description: Up to 17 Bit True Singleturn Positioning Onboard Diagnostics SSI Interface
- Resolution: 17 bits
- Accuracy: 36 arcsec
- Diameter or Width: 2.28 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: BOGEN Magnetics GmbH
Description: to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width
- Measurement Range: 118.1103 inch
- Features: Absolute, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
- Body Shape: Rectangular
-
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Radwell International
Description: ENCODER CABLE, ASSEMBLY WITH MATING CONNECTOR FOR 10/12 BIT AI25 ABSOLUTE ENCODERS, 17 PIN END-MOUNT CONNECTOR, FEMALE CONNECTION TO FLYING LEADS, 24AWG, 30 FOOT LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Absolute
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders 17Bits Singleturn Encoder
-
Supplier: Radwell International
Description: A5 - 200W 17 BIT ABSOLUTE ENCODER, 200V MOTOR, KEY & TAP SHAFT WITH BRAKE (OIL SEAL). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dynapar Corp.
Description: The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a flexible tor-que support. The AD34 complements the ACURO-DRIVE series and is appropriate for
- Resolution: 17 bits
- Diameter or Width: 1.47637875 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Rotor Inertia: 0.0000025 oz-in-sec²
-
Supplier: Radwell International
Description: SERVO MOTOR, 0.4 KW, 200 VAC, 17-BIT ABSOLUTE ENCODER, WITH KEY / OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Myostat Motion Control, Inc.
Description: 10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 3.7 to 6 amps
- Continuous Torque: 2.8141592920354 In-lbs
- Rotor Inertia: 0.0012036 to 0.0025488 oz-in-sec²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, MINAS A-SERIES, FOR MSM LOW INERTIA, 750 WATTS, THREE-PHASE 200V SUPPLY, ABSOLUTE/INCREMENTAL ENCODER - 17 BIT, WITHOUT BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Myostat Motion Control, Inc.
Description: sensor Compatible with incremental, 17bit INC and 17bit ABS encoders. Resolver available as an option. With an absolute encoder, return-to-origin operation is not necessary and the limit switch is omitted. With a resolver, maked improvements are demonstrated in temperature- and
- Other Output Power: 0.0536088153961128 HP
- Continuous Torque: 0.84070796460177 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 5,000 rpm
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: serial encoder: 17-bit Maximum Speed: 6000 rpm Wide Selection: 3W to 30W Holding Brake option available AC or DC Input Power
- Other Output Power: 7.37121211696551 HP
- Continuous Current: 1.5 amps
- Continuous Torque: 0.15486725663716813 In-lbs
- Rotor Inertia: 0.00001127136 oz-in-sec²
Find Suppliers by Category Top
Featured Products Top
-
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
has excellent dirt immunity, and an impressive specification that breaks new ground in position feedback. It is the world's first absolute encoder capable of 27-bit resolution at 36000 rev/min. It has an astonishing market-leading resolution of just 1 nanometre at up to 100 m/s for both linear and (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
output the origin, it becomes possible to detect the origin. ?absolute encoder Taking a resolution of 10 bits as an example, 10 bits is 2 to the power of 10, which means that 1024 patterns can be assigned to one rotation. In other words, it is possible to (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw -
The Model A19/20 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. In addition, the encoder features (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
Moderate-resolution imaging spectrometer-tilt baseline concept
The mechanism utilizes a ball bearing support, a double sided mirror with integral shaft, a 17 bit absolute encoder , and a phase lock loop control.
-
INDIAN INSTITUTE OF ASTROPHYSICS
While the positioning is achieved to an accuracy of better than 10 arcsec (with the currently available 17 bit absolute encoder ) the tracking performance is better than an arcsec over several hours.
-
Closed-loop step motor control using absolute encoders
Four of these axes are outfitted with 17 - bit absolute encoders .
-
Moderate resolution imaging spectrometer‐tilt (modis‐t)
The mechanism utilizes a ball bearing support, a double-sided mirror with integral shaft, a 17 - bit absolute encoder , and phase lock loop control.
-
Intelligent Robotics and Applications
The three motors used in the DELTA parallel robot are MC- 0230AA2A1-23, with 17 - bit absolute encoder and the matched servo driver is RS OEMax CSD5 02BX1.
-
Modeling and Control of a Seven Axes Hybrid Electric/Pneumatic Robot Arm
The estimates for the joint velocities, ˆ˙q, and accelerations, ˆ¨q, are derived from the 17 Bit absolute optical encoders .
-
Design and development of telescope control system and software for the 50/80 cm Schmidt telescope
Also a A25s Gurley 17 - bit absolute encoder with an accuracy of +/- 15 arcsec is mounted which acts as an auxiliary encoder for cross checking the position values generated by the on-shaft main encoders.
-
Acquisition and guider unit for the Cassegrain focus of the 4.2-m William Herschel Telescope
This mounting plate also serves as the mount for a 17 bit absolute optical encoder and its anti-backlash drive worm wheel.
-
The QMAP and MAT/TOCO Experiments for Measuring Anisotropy in the Cosmic
Microwave Background
The azimuth is instrumented with an absolute 17 - bit encoder and a 20-bit resolver.
-
Model‐based feedforward compensation for disturbance during inching and reciprocating motions
A conventional AC servo motor is used as the actuator, and positioning of the load placed on the table is controlled by a semiclosed loop using motor position data acquired via a 17 - bit absolute serial encoder attached to the motor end.
Indicates content that may require registration and/or purchase.