-
Supplier: E. C. Mitchell Company
Description: Aluminum Oxide: Tough, long life abrasive that is well suited for grinding high tensile materials such as carbon and alloy steels, and all ferrous materials. Round cords from .040" in diameter to .018: Used to clean plumbers putty from pipe threads or remove rust or other buildup from
- Length: 144 inch
- Grit / Micron Size: 180
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 180.
- Grit Size: 180 # or Microns
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 180.
- Grit Size: 180 # or Microns
- Type: Aluminum Oxide
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 180.
- Grit Size: 180 # or Microns
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 180.
- Grit Size: 180 # or Microns
- Type: Aluminum Oxide
- Disc / Backing Type: Paper Disc
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: Norton Abrasives
Description: 9 x 11 In. Adalox Paper Sheet A212 Aluminum Oxide 180 Grit
- Grit / Micron Size: 180
- System: ANSI - CAMI / Coated
- Type: Aluminum Oxide
- Applications & Materials Worked: Dry, Finishing / Deburring (Fine Grits / Filaments), MRO / Construction
-
Supplier: Uneeda Enterprizes, Inc.
Description: UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180
- Grit / Micron Size: 24 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: Uneeda Enterprizes, Inc.
Description: UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180
- Grit / Micron Size: 24 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Straight grinding wheel,180mm dia 60grit - Machine Sanding & Grinding - Grinding Wheels
- Outer Diameter (OD): 7.086618 inch
- Bore ID / Shank Diameter: 1.250000675 inch
- Thickness: 0.5118113 inch
- Grit / Micron Size: 60 # or Microns
-
Supplier: Uneeda Enterprizes, Inc.
Description: system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180
- Grit / Micron Size: 40 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: Uneeda Enterprizes, Inc.
Description: system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180
- Grit / Micron Size: 40 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: TFC Ltd.
Description: Material: Aluminium Size Dia: 115 - 180mm Grit Range: 36 - 120
- Outer Diameter (OD): 4.5275615 to 7.086618 inch
- Grit Size: 36 to 120
- Type: Aluminum Oxide, Flap Disc
-
Supplier: Radwell International
Description: 3/4" DIAM X 3/4" FACE WIDTH, VERY FINE ALUMINUM OXIDE COATED MOUNTED FLAP WHEEL 1/8" SHANK MOUNT, 180 GRIT, CLOTH BACKING, 35,000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: holders, mandrels, shanks, and adapter nuts. . Item 3M-13873 is a P180 grit quick change disc made of Aluminium Oxide and features a 2 in outside diameter.
- Outer Diameter (OD): 2 inch
- Type: Aluminum Oxide
- Disc / Backing Type: Cloth Disc
- Features: Other, Specialty / Other
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively
- Outer Diameter (OD): 8 inch
- Width: 0.5 inch
- Trim Length: 2.625 inch
- Rotary Speed: 4,800 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively
- Outer Diameter (OD): 14 inch
- Width: 0.5 inch
- Trim Length: 3.6875 inch
- Rotary Speed: 2,500 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively
- Outer Diameter (OD): 12 inch
- Width: 0.5 inch
- Trim Length: 2.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Description: PRECISION METALLIZATION OF CERAMICS Ceramic metallization is a ceramic surface firmly adhered to a layer of metal film, so that it can achieve the welding between ceramics and metals. There are many ceramic metallization processes, such as molybdenum-manganese method, gold-plating method,
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous ceramics. Made of high purity ceramic raw materials, through dry
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Carbide Materials, Other, Silicon Carbide, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Description: Innovacera develops and manufactures products made of technical ceramics for customer-specific applications. Starting with problem analysis and generation of ideas, Innovacera carries out projects in which cost-efficiency is of paramount importance. Innovacera produces prototypes, small and larger
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Description: According to the demands of customers,printing the circuit on the Al₂O₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package structure with a certain high air tightness is formed.(HTCC)Features1.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: 1500 ° C without mechanical load; Biological inertia, food compatibility. Aluminum Oxide Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
- Applications: Refractory / High Temperature Materials
-
Description: Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al₂O₃) and Aluminum
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Other, Specialty / Other, Specialty Ceramic
- Applications: Electronics / RF-Microwave
-
Description: Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
- Features: Specialty Ceramic, Zirconia
-
Supplier: MPF Products, INC.
Description: Package = 1 Foot Length”
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser power supplies – Industrial laser systems – Laser system
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
Find Suppliers by Category Top
Featured Products Top
-
a dull matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electropolishing – Produces a high, bright finish. Electropolishing is a process where the tubes are submerged in a tank and an electric current is used between a cathode and anode with the (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a dull matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electropolishing – Produces a high, bright finish. Electropolishing is a process where the tubes are submerged in a tank and an electric current is used between a cathode and anode with the (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
processes to produce desired RMS finishes as needed. Sand Blasting Produces a matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electro-Polishing Produces a high bright finish Belt Polishing (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
connectors, leading to performance degradation or failure. Cold Welding: In the absence of surface oxidation layers, clean metal surfaces in contact can fuse together, causing mechanisms to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Notched Bar-Bending Test
Coupons were degreased and dry blasted with 180 grit aluminum oxide .
-
Evaluation of the Low Heat Input Process for Weld Repair of Nickel-Base Superalloys
Prior to applying weld deposits, the surface scale was removed by abrasive blasting with 180 grit aluminum oxide .
-
Characterization of the Micro-Welding Process for Repair of Nickel Base Superalloys
As-received cast Inconel 738 bars 6 mm thick by 25 mm wide by 175 mm long were abrasive blasted with 180 grit aluminum oxide to remove the surface scale.
-
The role of the Al2 O3 passivation shell surrounding nano-Al particles in the combustion synthesis of NiAl
The wear test was performed using a 3500 RPM belt sander with a 180 grit aluminum oxide belt.
-
Practical Nitriding and Ferritic Nitrocarburizing
All samples were blasted with 180 grit aluminum oxide before nitriding.
Indicates content that may require registration and/or purchase.