-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators. Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators,
- Lifetime: 25,000 hours
- Color Temperature: 4,500 K
- Maximum Voltage: 96 to 264 volts
- Illuminator Output: 80 watts
-
Supplier: Newark, An Avnet Company
Description: MINI WORK LIGHT W/ HOCK, 100 LUMEN; Torch Type:Work Light; Light Source:LED; Lumen Output:100lm; Beam Effective Distance:-; Power Source:AA Batteries x 3; Torch Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3W CREE XPE Compact Flashlight with Zoom; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:200lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: None LED Light Source White = Braodband Color Spectrum The “White Light” LED
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: None LED Light Source White = Braodband Color Spectrum The “White Light”
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS RTU Optical Block: None LED Light Source White = Braodband Color Spectrum The “White Light” LED
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS RTU Optical Block: None LED Light Source White = Braodband Color Spectrum The “White Light” LED
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Description: detection return difference is adjustable, which can eliminate the influence of jitter of the measured object > Light spot size is about 1.5*7mm (23mm detection distance) > Sensing distance:18...28mm > Supply voltage: 24VDC±10% Ripple P-P<10% > Light source: Composite
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Tripp Lite by Eaton
Description: features six IEC320 C13 hospital-grade outlets and has a hospital-grade IEC320 C14 plug on a 15 cm (6 in.) dongle. All six outlets provide both backup protection and surge protection, rated to 340 joules. The SMX1200XLHG also features diagnostic LEDs, as well as a USB port and a DB9 serial
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: features six IEC320 C13 hospital-grade outlets and has a hospital-grade IEC320 C14 plug on a 15 cm (6 in.) dongle. All six outlets provide both backup protection and surge protection, rated to 340 joules. The SMX700HG also features diagnostic LEDs, as well as a USB port and a DB9 serial port
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
-
Supplier: Tripp Lite by Eaton
Description: joules EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference Resistant to electrostatic discharge LEDs and Audible Alarms Keep You Aware of Power Status Indicator lights on the front of the unit show you when the UPS is on and supplying utility power,
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 42 minutes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1118751-LE UW V1A4 01-5R6R-EBXD68-T01-LM Category: Optoelectronics>LED Indication - Discrete Series: OSRAM OSTAR® Headlamp Pro Color: White Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Height (Max):
- Viewing Angle: 120 degrees
- Features: Other
- LED Type: White
-
Supplier: Optoma Technology, Inc.
Description: pounds, instant on/off and cool operating temperature Optional High-Power Battery Pack for un-tethered operation Project large widescreen images of up to 120'' diagonal 2000:1 contrast ratio for detailed images LED light source lasts over 20,000 hours while producing excellent
-
Supplier: Optoma Technology, Inc.
Description: Durability in a Single Solution The Optoma TL50W provides a compact design and vivid LED performance. Designed by the leader in LED-based projection, the TL50W sets a new standard for brightness at 500 LED Lumens. LED brightness lets users project brighter images in rooms
-
Supplier: Optoma Technology, Inc.
Description: transportation. ncorporate an LED light source. LED lamps last 20,000 (or 9.6 years of 40 hour per week use) for long life. LEDs produce less heat and consume less power compared to traditional projector lamps for excellent energy savings. LEDs do not
-
Description: detection return difference is adjustable, which can eliminate the influence of jitter of the measured object > Light spot size is about 1.5*7mm (23mm detection distance) > Sensing distance:18...28mm > Supply voltage: 24VDC±10% Ripple P-P<10% > Light source: Composite
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: detection return difference is adjustable, which can eliminate the influence of jitter of the measured object > Light spot size is about 1.5*7mm (23mm detection distance) > Sensing distance:18...28mm > Supply voltage: 24VDC±10% Ripple P-P<10% > Light source: Composite
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: detection return difference is adjustable, which can eliminate the influence of jitter of the measured object > Light spot size is about 1.5*7mm (23mm detection distance) > Sensing distance:18...28mm > Supply voltage: 24VDC±10% Ripple P-P<10% > Light source: Composite
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Optoma Technology, Inc.
Description: Quality in a Compact Package Designed by the leader in LED-based Pico projection, the PK120 delivers vivid LED technology performance. LED brightness cannot be easily compared to lamp-based brightness. LED brightness lets users create larger images in rooms with more
Find Suppliers by Category Top
Featured Products Top
-
individual LEDs to large luminaires, Radiant’s light measurement expertise spans decades with applications in data acquisition for light source modeling to correction of non-uniformity for large LED panels. The ProMetric I is applied for both goniometric and non-goniometric measurement of light (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
designed for high volume production testing of displays, backlit controls and keypads, light sources, and device surfaces. The ProMetric Y delivers reliable test results and analysis to objectively define and improve quality, and make production more efficient: Faster measurements (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
in an image. The software module includes specific tests for NIR light source measurement including: Total Flux (mW or W) POI Total Power Max Power (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
The Chroma Meter CL-200A is a compact, lightweight, handheld instrument for measuring the color and illuminance of light sources, including LED and EL light sources, and displaying the results in terms of tristimulus values, illuminance, chromaticity, dominant wavelength, excitation purity (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Measurement The NIR Intensity Lens captures the complete angular distribution of a NIR light source (up to ±70 degrees) in a single image, and achieves an angular resolution of up to 0.05 degrees per image sensor pixel. Paired with the ProMetric® Imaging Radiometer, the NIR Intensity (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
The CL-500A is a lightweight, compact illuminance spectrophotometer used for spectral evaluation of light sources including next-generation lamps such as LEDs, OLEDs and EL illumination. The advanced sensor measures CRI (Color Rendering Index), illuminance, chromaticity, color temperature and (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
, it simplifies circuit design, reduces BOM cost, and meets stringent efficiency and standby power requirements. Featuring quasi-resonant switching, valley-mode ZVS, and light-load Burst mode, this controller addresses multi-output systems (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
audio amplifier - offers from audio amplifier manufacturers, suppliers, exporters & wholesalers
Professional Audio Power Amplifier KB-9900 MODEL KB-9900 KB-9900 Power 8Ω 250W×2 180W ×2 Power ... [ Related Categories : Electrical Equipment & Supplies, Professional Audio, Video & Lighting ] Selling Leads Sell AVD-800P 8 ZONES AUDIO / VIDEO MULTI-ROOM/ SOURCES ... Manufacturer : Guangzhou CVR Pro Audio Co., Ltd .
-
CVR 12 Inch Professional Line Array Speaker W6 from Guang Zhou CVR-Audio Factory, China
HF 180W (RMS)360W(PEAK) • Delivery Lead Time : 3-15 days upon receipt of full payment Guangzhou CVR Pro Audio Factoryis specialized in researching, developing and manufacturing high quality pro audio equipment. High quality components are sourced on both domestic and international markets and all manufacturing processes are CE … - Professional Audio, Video & Lighting >> Electrical Equipment & Supplies .
-
Safe and Secure Software Reuse
… projector’s effects on front lights, while a new logic rule that leaves the lights on can be … … the identification of the implementation of these features among object-oriented (OO) elements of the source code. Unfortunately, merely constraining an existing language to a clean subset will lead to an impractically weak language. Energy consumption of a client per month 180W *10h*22d= 39.6kW For instance, communication is needed when justifying among alternative practices, or comparing the pros and cons of …
-
PRINCIPLES OF RADIATION INTERACTION IN MATTER AND DETECTION
s p e e d of light Lead 180w C o m m o n l y Used Radioactive Sources Electromagnetic Calorimeter for KEK B Factory, Pro - .
-
Renewable Energy in the Service of Mankind Vol I
2012) Influence of a velocity pro - … a form of microhydro power generation that is increasingly being adopted as an alternative renewable energy source . This leads to two categories of flow within the screw: the primary flow remains between the helical … External lighting and shutter speeds between 1/800 and 1/1400 s were used to reduce motion blur. 180w .
-
Assessing Climate Change
The `contribution' of the centralized economy and the pros and cons of the market economy are discussed … The U.N. took the lead in organizing the international community to take action in setting goals … … more limited plan to reduce emissions by providing tax credits to businesses that use renewable energy sources . `` Light -absorbing impurities in Arctic snow'', Atmospheric Chemistry and Physics, 10, 18807±18878. … M.L., et al. (2004), ``Holocene thermal maximum in the western Arctic (0± 180W )'', Quaternary Science …
-
Material and Environmental Science, Building Engineering, Biomedical and Bioinformatics Technologies
180W ×4.44h×0.7×0.9=503.5Wh≈510Wh [1] Norbert Lechner, Heating, Cooling, Lighting : Design Methods for Architects, D. China Building On May 1, 2008, Hangzhou public bicycle system toke the lead in running, at the end of … (Data source : http://www.publicbicycle.net) In order to compare the pros and cons of various strategies, the stability margin is defined as …
-
Progress in Renewable and Sustainable Energy
Specific energy of lead -acid batteries in general for 30Wh/kg, specific power for 180W /kg, efficiency is 85% to 90%. … of alternating current, and into the rectifier for rectification, the whole system is the source of energy. Ladder, lighting systems, transmission cables and control cables are arranged inside the tower, and sometimes inverter cabinets … Pros and cons to the rate of change are roughly equal to the probability, and the average …
-
Beginning Android Games
… a game, but it’s one part of creating the snowball effect that can lead to a successful … Publish your application on Google Play, like a real pro . The first option is a great … … nice solution called Application Crash Report for Android (ACRA), which is an open source library specifically designed … The promo graphic ( 180w ×120h, 24-bit PNG or JPEG) and feature graphic (1024×500, 24-bit PNG … … gesture processing, 565 grid formation, 566 initial setup, 561 operational methods, 564 point light , 562 projection and …
-
MEMS Materials and Processes Handbook
There are clearly pros and cons associated with both electroplating and electro- less plating. … dimensions may not be effectively produced because of the wavelength of the UV source , for example, i … … of approximately unity, however, Ni and other ferromagnetic metals can have large permeabilities, leading to even smaller … … precuring, the molded pattern is slightly dipped onto the PDMS mixture and a light weight (e.g … Dryetch;300mT; 180W ;etchesSi3N4(9Å/s),oxide-LTO(9Å/s),Si (3Å/s);doesn’tsignificantlyetchAl[45] .
Indicates content that may require registration and/or purchase.