-
Supplier: ValueTronics International, Inc.
Description: The DA1855A is a differential amplifier from LeCroy. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Full control from oscilloscope through ProBus interface DC to 100 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 863226-B82450A1855E001 Features: RFID Antenna 125kHz Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1
-
Supplier: Powell Electronics, Inc.
Description: DIN KIT, 75 OHM, 1855A, RoHS
- Connector Type: Audio / Video Connector
-
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Nickel Over Brass Construction for Longevity & Reliability Military Spec Design MIL-C 39012 Gold Plated Center pin offers corrosion resistance Crimps tight every time for superior cable pull strength Fits Belden 1855A
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Win Source Electronics
Description: Manufacturer: ADI Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042674-AD1855JRSREEL Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 913306-BFCN-1855+ Features: 1.855GHz Center Band Pass Ceramic Filter 130 MHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market:
-
Supplier: Marki Microwave LLC
Description: The MM1A-1855HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-1855HPSM is ideal for applications with wide bandwidths and operation at mmWave frequencies. The integrated LO driver amplifier allows for operation with LO
- RF Frequency Range: 18,000 to 55,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Category: Development Board
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors BNC High Density PLG 1855A
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12
- Pitch Diameter: 1.7187 inch
- Bore Diameter (if applicable): 0.25 inch
- Pressure Angle: 20°
- Material: Aluminum
-
Supplier: Universal Cutting Tools, Inc.
Description: Dowel Pin Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
- Cutting Diameter: 0.1855 inch
- Reamer Type: Dowel Pin Reamer
- Size Units: English / Fractional
- Material: High Speed Steel
-
-
Supplier: Green Textile Associates, Inc.
Description: Structure: Jersey Overall Width: 30 Cuttable Width: 0 Weight per Linear Yard: 10.25
- Fabric Weight: 3,120.18 gsm
- Material: Cotton, Natural (Cotton, Wool, etc.)
- Textie Product Type: Knitted Product
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Coaxial Connector
-
Supplier: HAVE, Inc.
Description: Paladin's Famous CST Series Triple Strippers! Fixed-blade coaxial cable stripping tool for cable diameters of 0.1-0.315" (2.5-8.0 mm) including RG58, RG59, RG62, RG174 & Belden 1505A. Interchangeable "memory" blade cassette holders eliminate need to readjust blades when changing cable types. Cam
- Tool Type: Stripper
-
Supplier: DigiKey
Description: CABLE COAXIAL RG-59 23AWG 5000'
- North American (AWG): 23 AWG
- Operating Temperature: -30 to 75 C
- Cable Length: 5,000 ft
- Product Category: Bulk Cable
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Antenna 125kHz
-
Supplier: Newark, An Avnet Company
Description: Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:-; Connector Type A:M12 Sensor Straight 17 Position Plug RoHS Compliant: Yes
-
Description: Rabbit polyclonal SLC46A3 antibody raised against the N terminal of SLC46A3 Background: The function of SLC46A3 protein is not widely studied, and is yet to be elucidated fully.
-
Supplier: Win Source Electronics
Description: Manufacturer: Mitsumi Win Source Part Number: 725284-MM1855AHBE Reference case: SOP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
-
Supplier: Rochester Electronics
Description: Power Factor Controller, Current-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, CDIP16
- Package Type: CDIP, DIP
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: RDD 201-2 BLACK
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 0.938 inch
- Inner Diameter (ID): 0.698 inch
- Wire Diameter: 0.12 inch
- Free Length: 0.94 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HD-BNC PLUG TO HD-BNC PLUG 24" / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1855A 24 inches Product overview: 95-850-158-024 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Cable Length: 2 ft
- Gender: Male-Male
-
Supplier: MilesTek Corporation
Description: BNC ST Jack for Belden 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Gender: Female / Jack
-
Supplier: JC Cherry, Inc.
Description: Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V
- Connector Type: BNC
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Conxall Corporation
Description: DIN 1.0/2.3 Connector for Belden #1855A Our DIN 1.0/2.3 connectors utilize a unique push/pull lock and release feature, simplifying installation and modification. They are 75 Ohm rated, compatible with the most widely used cable sizes, and can be terminated using a standard BNC crimp tool.
- Connector Type: Audio / Video Connector
-
Supplier: JC Cherry, Inc.
Description: Micro BNC Connectors Straight Cable Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V
- Connector Type: BNC
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: MilesTek Corporation
Description: Ultra Tiny BNC Plug for 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Gender: Male / Plug
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Mates with DIN Connectors used on Harris X50, Evertz, NVision, Miranda and similar routers Quick connect Push/Pull system. Locking mechanism that will not vibrate loose as threaded connectors are prone to do. When mated, the connectors can rotate 360°. Allows for connectors to
- Connector Type: Audio / Video Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE / Trans GP BJT NPN 60V 4A 3-Pin(3+Tab) TO-220FP Product overview: 2SD1855 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic
- Features: Bipolar RF Transistors
-
Supplier: RAF Electronic Hardware
Description: Metric Full Knurled Swage Standoffs
- Outside Diameter / Width: 0.2362206 inch
- Body Length / Working Height: 0.9055123 inch
- Material: Brass
- Type & Shape: Standoff
-
Supplier: MilesTek Corporation
Description: BNC B/H Jack for Belden 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Gender: Female / Jack
-
Supplier: DigiKey
Description: Photodiode 960nm 200ns 90° Radial, Side View
- Spectral Response Range: 750 to 1,070 nm
- Rise Time: 200 ns
- Operating Temperature: -25 to 85 C
- Dark Current: 10 nA
Find Suppliers by Category Top
Featured Products Top
-
subset, and they are as follows: A.) This part, which is stated as “general”, just dictates that all GFCI and SPGFCI requirements in this Article must follow 210.8 (Class A protection) unless otherwise directed in the next 2 parts. B.) This (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
CHAR-C Series 200A~270A Photovoltaic Relay Features: Outlinedimension? Normalizedform?62.7mm×44.4mm×55mm (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
In the design of products powered by motors—such as industrial equipment, medical equipment, and optical equipment—the “gear reducer” is a critical component that determines performance. It is (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Designing a custom cable for a specific application? Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Multi-Lumen Tubing Providing space for access ports/channels and delivery/evacuation systems What is a “lumen”? In simple terms, a (read more)
Browse Medical Equipment and Supplies Datasheets for New England Tubing Technologies -
Become a Dealer Ring up sales and profits by selling your customers the polish they prefer…Simichrome! It’s the polish they’ve read about. And the polish they’ve seen advertised for years in (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Come join BICSI's vibrant community of ICT professionals. As a member, you will have full access to your community of peers--and we promise you will have an exceptional experience. SAY YES TO: Technical, vendor-neutral content Tools to help you succeed (read more)
Browse Trade Organizations and Professional Societies Datasheets for BICSI -
A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Rediscovery of Professor Thomas Bell's type Crustacea (Brachyura) in the dry crustacean collection of the Zoological Collections, University Museum, Oxford
… crustaceans are included in the catalogue by White (1847) and in Bell’sown Catalogue of the Leucosiadae ( 1855a ).
-
Identity in Europe - European identity
- of my Thätigkeit to live " (Simon 1855a , VIII).
-
The Correspondence of Michael Faraday, Volume 4: 1849-1855
Airy, G.B. ( 1855a ).
-
Christian Louis Brehm (1787-1864) over species and subspecies of birds
In later lists ( 1855a , b) he presented the hierarchic system of genus, species and subspecies more clearly …
-
A neotype for Syrrhopodon flavus Müll.Hal. (Calymperaceae)
Mu¨ller ( 1855a ) based his original description of Syr- rhopodon flavus Mu¨ll.Hal.
-
Development of a palaeotsunami database for New Zealand
Three were local events (Palliser Bay: 1855A .D., *10 m; Waikari River: 1931A.D., *15 m; Gisborne …
-
Fourier's heat conduction equation: History, influence, and connections
… collectionof experimentaldata on diffusionin liquidsprovedto be a catalystfor oneof the mostinfluentialpapersof molec- ular diffusion,thatofFick [ 1855a ,b].
-
The Correspondence of Michael Faraday, Volume 5: 1855-1860
[Schoenbein] ( 1855a ).
-
Fourier’s heat conduction equation: History, influence, and connections
… a catalyst for one of the most influential papers of molecular diffusion, that of Fick [ 1855a , b].
-
Improved Particle Identification Using Cluster Counting in a Full-Length
Drift Chamber Prototype
We used two differ- ent types of Sub-Miniature RG-59/U cables (models 1855A and 179DT from …
Indicates content that may require registration and/or purchase.