-
Supplier: Allied Electronics, Inc.
Description: D/A CONVERTER; DIGITAL TO ANALOG CONVERTER; 8 BIT; 16; DIP-16; -18 TO VDC
-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The
- Resolution: 24 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital
- Resolution: 18 bits
- Power Dissipation: 220 milliwatts
- Operating Temperature: -10 C
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT,
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC,
- Pin Count: 18
- Resolution: 8 bits
- Power Dissipation: 75 milliwatts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 18-Bit SoftSpan IOUT DAC with Parallel I/O | IC DAC 18BIT A-OUT 48LQFP Product overview: LTC2757AILX from Linear Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system
- Resolution: 18 bits
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output 32-TQFP -40 to 85
- Resolution: 16 bits
- INL: 65 LSB
- Power Dissipation: 0.72 milliwatts
- Settling Time: 10 µs
-
Supplier: Cirrus Logic, Inc.
Description: The CS5340 performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5340 is ideal for audio systems requiring wide dynamic range, negligible distortion, and
- Pin Count: 16
- Resolution: 24 bits
- Sample Rate: 192 kSamples/Sec
- Input Voltage Range (Vpp): 3.3 to 5 volts
-
Supplier: Cirrus Logic, Inc.
Description: The CS5341 and CS5342 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5341/42 family is ideal for audio systems requiring wide dynamic range,
- Pin Count: 16
- Resolution: 24 bits
- Sample Rate: 192 kSamples/Sec
- Input Voltage Range (Vpp): 3.3 to 5 volts
-
Digital-to-Analog Converter (DAC) Chips - Digital to Analog Converters (DAC) -- IDTDAC1403D160HW-C18Supplier: Quarktwin Technology Ltd.
Description: 14 Bit Digital to Analog Converter 2 80-TQFP (12x12)
- Resolution: 14 bits
- Settling Time: 0.043 µs
- Operating Temperature: -40 to 85 C
- Features: Other
-
Digital-to-Analog Converter (DAC) Chips - Digital to Analog Converters (DAC) -- DAC1405D750HW-C18-NDSupplier: DigiKey
Description: 14 Bit Digital to Analog Converter 2 100-HTQFP (14x14)
- Pin Count: 100
- Resolution: 14 bits
- Settling Time: 0.02 µs
- Operating Temperature: -40 to 85 C
-
Analog-to-Digital Converter (ADC) Chips - Analog to Digital Converters (ADC) -- ADC1213D080HN-C18-NDSupplier: DigiKey
Description: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-VFQFPN (8x8)
- Pin Count: 56
- Resolution: 12 bits
- Sample Rate: 80,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Required) The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for direct interface to MOSt microprocessors. Basically an 8-bit DAC with input Latchs, the AD7524’s load cycle is similar to the “write” cycle of a random access memory. Using an Advance D
-
Supplier: Lingto Electronic Limited
Description: IC DAC 14BIT A-OUT 100HTQFP
- Features: Other
- Interface Type: Parallel
-
Supplier: DigiKey
Description: LTC2328-18 - 18 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Features: Other
- Ports: SPI
-
Supplier: Microchip Technology, Inc.
Description: Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution One 16-bit Sigma-Delta Analog-to-Digital Converter (SDADC) with up to 3 differential channels
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the
-
Supplier: Richardson RFPD
Description: The AD7224 is a precision 8-bit, voltage-ouput, digital-to-analog converter with output amplifier and double buffered interface logic on a monolithic CMOS chip. No external trims are required to achieve full specified performance for the part.The double buffered interface
- Resolution: 8 bits
-
Supplier: Utmel Electronic Limited
Description: IC ADC 18BIT 3.75SPS 1CH SOT23-6
- Pin Count: 6
- Resolution: 2.25 bits
- DNL: 0.0035 LSB
- Sample Rate: 0.00375 kSamples/Sec
-
Supplier: ACCES I/O Products, Inc.
Description: are made through a standard 50-pin connector. Base I/O address selection is via dip switch. Analog inputs are multiplexed, amplified, held by a sample and hold amplifier, and then digitized by an eight-bit A/D converter. Amplifier gain is selected by
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 16.6 kHz
- Resolution: 8 bits
-
Supplier: Allied Electronics, Inc.
Description: The MCP3422 is a two channel low-noise, high accuracy delta-sigma A/D converter with differential inputs and up to 18 bits of resolution. The on-board precision 2.048 V reference voltage enables an input range of ±2.048 V differentially. The device uses
-
Supplier: ODG (Origin Data Global)
Description: 12 Bits 1.8V 125MHz LVDS QFN-64(9x9) Analog to Digital Converters (ADC) ROHS
-
Description: IC DAC 14BIT A-OUT 100HTQFP
- Operating Temperature: -40 to 85 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Acme Chip Technology Co., Limited
Description: IC DAC 12BIT A-OUT 100HTQFP
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Texas Instruments
Description: 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
- Resolution: 8 bits
- INL: 0.25 LSB
- Power Dissipation: 0.14 milliwatts
- Settling Time: 6 µs
-
Supplier: Allied Electronics, Inc.
Description: code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and
-
Supplier: Acme Chip Technology Co., Limited
Description: IC ADC 14BIT PIPELINED 64HVQFN
- Features: Other
- Packing Method: Tape Reel
-
Description: IC ADC 14BIT PIPELINED 56VFQFPN
- Operating Temperature: -40 to 85 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Package: Reel - TR Package: 64-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b;
- Clock Speed: 48 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 52
-
Supplier: Win Source Electronics
Description: Converters: A/D 20x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 64-UFBGA (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and
- Clock Speed: 48 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 52
-
Supplier: Win Source Electronics
Description: Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b;
- Clock Speed: 48 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 52
-
Supplier: Win Source Electronics
Description: Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V Voltage - Supply, Digital: 1.7V ~ 1.9V Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Package / Case: 72-VFQFN
- Settling Time: 0.02 µs
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Parallel
-
Supplier: RS Components, Ltd.
Description: A/D Converter 18-Bit 2.048V I2C SOIC8
- Pin Count: 8
- Resolution: 18 bits
- Sample Rate: 0.004 kSamples/Sec
- Interface Type: I2C, Serial
-
Supplier: Rochester Electronics
Description: D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, PDSO18
- Features: Other
- Interface Type: Parallel
- Package Type: SOIC
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A Bit-Driver® is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Applications CATV/HDTV Signal jamming Secure communications Jitter applications High energy applications Wireless text, built-in test equipment, dithering for increased dynamic range of A/D converters, and as an (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ 125°C. This power inductor is ideal for DC/DC converters in notebooks, netbook, desktop and servers as well as low profile, high current power supplies. (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
Geotechnical Laboratory Measurements for Engineers Complete Document
The gain or amount of amplification required to use an 18 bit A/D converter with each transducer is listed in Table 11.3.
-
Electrochemical noise during non‐stationary corrosion processes
All the data of the electrochemical noise obtained under the conditions described in items (a) and (b) were digitized by an 18 bit A/D converter , so that the resolution was for current 70 pA, and for voltage 6 lV.
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
The last mentioned type called high-accuracy has cards with a 18 bits A/D converter .
-
Scientific detectors for astronomy 2005
By using an 18 bit A/D converter on the CCD acquisition board, we can accommodate the full well dynamic range required by most detectors in one system gain setting with sufficient resolution to adequately resolve the detector noise floor.
-
Recent advancements in passive and active vibration control systems
A theoretical dynamic range of 108 dB can be calculated using a multi-channel multiplexing unit in conjunction with a high-speed, 18 bit A/D converter .
-
He-Ne/I2 wavelength standards at 633 nm: a new generation of superstable lasers in the visible range
digitized by 18 bit A/D converter .
-
Near-cathode region of a free-burning arc: a spectroscopic investigation
The controller used for readout applies an 18 bit A/D converter , which leads to an excellent dynamic range of the stored pictures.
-
http://eprints.hud.ac.uk/5220/2/Micro-touch_detection_using_Acoustic_Emission_signal_-_Stanley_Obi.pdf
Workpiece: cut sample of Inconel 718 A wideband AE transducer sensor with piezoelectric crystal for capturing AE signals Preamplifier and a 2-channel PCI-2 18 bit A/D converter acquisition card used for retrieving and processing data .
-
http://www.atmos-chem-phys.net/4/1237/2004/acp-4-1237-2004.pdf
internal 18 bit A/D converter in lock-in data at a rate of 1000 Hz.
-
Development of a HT seismic monitoring tool for downhole
The 18 bit A/D converter and the precision OP amp will perform adequately for this application and are being used in the electronics design.
Indicates content that may require registration and/or purchase.