-
Supplier: APX Enclosures, Inc.
Description: material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosure are equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. (Click here for EIA rack
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Rack Enclosures
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (See "View/Download Supplier's Datasheet" for detailed specifications.) A. ENCLOSURE 1. The complete enclosure is made from0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Rack Enclosures
-
Supplier: Tripp Lite by Eaton
Description: The SmartRack 42U NEMA 12 (IP54) Standard-Depth Rack Enclosure Cabinet protects sensitive electronic equipment from harsh conditions that would overwhelm a typical rack enclosure, including falling dirt, dust, drips and splashes. It is ideal for use in factories,
- Rack Height: 42 U
- Features: NEMA / IP Enclosures, Rack Enclosures, RoHS Compliant
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
-
Supplier: BUD INDUSTRIES, INC.
Description: Oil resistant gasket, same day shipping, optional to attach racks together
-
Supplier: Tripp Lite by Eaton
Description: The SRW12USNEMA SmartRack 12U NEMA 12 Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: APX Enclosures, Inc.
Description: "View/Download Supplier's Datasheets" for detailed specifications) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. The enclosure is equipped with 19" rack rails, providing
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: EIC Solutions, Inc.
Description: EIC's Protector™ Series Rackmount Enclosures provide users with a sealed 19" rack cabinet that allows installation of sensitive electronic components in harsh environments. Enclosure comes complete with rack mount rails. Front and rear locking doors, clear
- Length / Height: 12 to 80 inch
- Width/Diameter: 24 inch
- Depth: 20 to 36 inch
- Height: 12 to 80 inch
-
Supplier: nVent Electric
Description: The multi-purpose, modular Rack Cabinet is especially suited for 19-in. computer system applications where aesthetics and modularity are important. Multiple rack mounting heights, door options and accessories make this cabinet highly adaptable.
-
Supplier: Tripp Lite by Eaton
Description: The SR24UBFFD SmartRack 24U Standard-Depth Rack Enclosure Cabinet is ideal for storing sensitive 19-inch rack equipment in factories, power stations, water treatment plants, construction areas, shipping facilities, warehouses, transport hubs and other working environments
- Rack Height: 24 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: nVent Electric
Description: Aesthetics and flexibility make the Mini-Rack an ideal general purpose cabinet for 19-in. equipment used in a small office or in a testing or lab setting.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1054537-NBD-10472 Category: Boxes, Enclosures, Racks>Boxes Series: NBD Color: Gray, Clear Cover/Door Features: PCB Supports Package: Bulk Material Flammability Rating: UL94 5VB, UL94 V-0 Standard Package: 1 Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness:
-
Supplier: Tripp Lite by Eaton
Description: The SRX12UBFFD SmartRack® 12U NEMA 12 Server-Depth Rack Enclosure Cabinet is designed to house standard 19-inch (48.3 cm) rack equipment in harsh, dirty work environments with limited floor space, such as factories, construction areas, utility plants, power
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Each enclosure is equipped
- Features: NEMA / IP Enclosures
-
Supplier: nVent Electric
Description: These cabinets provide physical protection and access control to DVR, 19-in. equipment or other equipment. Mount the cabinet vertically or horizontally on any surface.
-
Supplier: nVent Electric
Description: For details, see Accessories chapter.
-
Supplier: Eaton | Power Quality
Description: Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor
- Length / Height: 77 to 96 inch
- Width/Diameter: 24 to 30 inch
- Depth: 37 to 48 inch
- Rack Height: 40 to 51 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar Rack
- Type: Rack Enclosures
-
Supplier: Charles Industries, LLC
Description: welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and
- Length / Height: 20 to 57 inch
- Width/Diameter: 22 to 28 inch
- Depth: 15.5 to 20 inch
- Height: 20 to 57 inch
-
Supplier: Eaton | Power Quality
Description: The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and
- Length / Height: 50 to 84.79 inch
- Width/Diameter: 24 to 30 inch
- Depth: 39 to 48 inch
- Rack Height: 12 to 45 U
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE CP3220 BACK
- Length / Height: 36.3 inch
- Width/Diameter: 23.62 inch
- Depth: 24.02 inch
- Height: 36.3 inch
-
Supplier: BUD INDUSTRIES, INC.
Description: Locking front/rear doors, optional plexiglass doors, gray texture finish
-
Supplier: General Digital Corporation
Description: power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter for up to 30 minutes Will not leak when exposed to forced water, at a rate of 65 gallons per
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: Black Box
Description: Gland plates for cable access on top & bottom of cabinet. Perfect for harsh environments & remote locations w/out cooling infrastructure. Includes set of standard 19" rails w/10-32 tapped mounting holes. Safety glass window for viewing of indicators.
- Length / Height: 24.09 inch
- Width/Diameter: 23.62 inch
- Depth: 27.95 inch
- Rack Height: 12 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: permanently secured . Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A
- Length / Height: 72.06 inch
- Width/Diameter: 30.06 inch
- Depth: 18.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hubbell Incorporated
Description: CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1)
- Features: Electronic and Instrument Enclosures, Hinged Cover, Locking, NEMA / IP Enclosures
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: Type 2
-
Supplier: Pentair, Inc.
Description: " CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING
- Material: Aluminum
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 0, Type 1, Type 4
-
Supplier: Chatsworth Products, Inc.
Description: 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD; E MODEL
- Length / Height: 84 inch
- Width/Diameter: 19 inch
- Depth: 30 inch
- Height: 84 inch
-
Supplier: Visual Sound, Inc.
Description: Display Devices, Inc. A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional... A protective enclosure with multiple temperature points for fan
- Features: Flat Panel Monitor
-
Supplier: Eaton | Power Quality
Description: All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly
- Cord Length: 96 inch
- Rated Current: 16 amps
- Rated Voltage: 208 to 240 volts
- Number of Conductors: 3 Conductors
-
Supplier: Uson, L.P.
Description: Vector leak and flow testing equipment represents the ultimate in performance, speed, flexibility and durability. The Vector software runs in a windows environment making it extremely powerful yet very simple to use. Vector pneumatics are mounted in a convenient 19" rack shelf / tray
- Software: Application Software Included
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts, Video Display Terminal
- Leak Test Method: Mass Flow, Pressure Differential / Decay
-
Supplier: LTI Power Systems, Inc.
Description: design utilizes an internal static switch to insures maximum critical load protection. Our rack mount NEMA1 enclosures mount easily into a standard 19” or 23” rack and may also be floor mounted. Each model can be custom built with a variety of Input and Output voltages to
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Hammond Manufacturing Company Inc.
Description: rack rails. The HLPUR rails are sold separately. Please verify the appropriately sized HLPUR rack rail is compatible with your enclosure as detailed in the tables below. Maintains UL, CSA and NEMA ratings when field installed. Finished in RAL9005 black powder paint
-
Supplier: TelephoneStuff.com
Description: or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA5-15/20R Output receptacles accept common NEMA5-15 and 5-20 equipment plugs - 15 Foot AC cord
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Legrand
Description: High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required. FEATURES 50 Amp or 60 Amp Power Distribution. High current 120V and 120/208V units allow you to safely support
- Current Rating: 60 amps
- Voltage: 115 VAC, 208 VAC
- Unit Type: Cabinet / Cabinet Mount
- Protection: Circuit Breaker
Find Suppliers by Category Top
Featured Products Top
-
METCASE TECHNOMET 19” desktop mini-racks are now available in custom heights and depths to suit the customer’s rack mounted equipment. These advanced mini-racks are designed for mounting standard 19” subracks, chassis and front panels. Applications include test and (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. These premium aluminum enclosures are (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s INSTRUMET 19"/10.5" aluminum enclosures now offer a choice of canting options – tilt feet or a bail arm– for ergonomic viewing and operation. Smart design enables these desktop/portable instrument enclosures to deliver elegant aesthetics, robust construction (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s premium COMBIMET 19" rack case range now includes 68 different standard enclosures – making it quick and cost-effective to specify fully customized housings, even in low volumes. Smart, modern COMBIMET is METCASE’s most versatile and best-value rack case (read more)
Browse Rack Enclosures Datasheets for METCASE -
Aluminum panels for 19″ rack mount system. Available in sizes from 1U to 8U. Milling, printing customization is available for your original front & rear panels. (read more)
Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE has created a new 19” mini-rack version of its advanced TECHNOMET table-top instrument enclosures. The new TECHNOMET cases are designed for mounting standard 19” subracks, chassis and front panels. Applications will include test and measurement equipment, networking (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE has launched a new extra-deep 24” version of its bestselling COMBIMET 19” enclosures which are perfect for server rack type applications. COMBIMET is METCASE’s bestselling range of aluminum 19” rack cases. Applications include networking, communications (read more)
Browse Rack Enclosures Datasheets for METCASE -
-punched with ventilation slots to create internal airflow. COMBIMET features a flat 19" front panel design which enables faster manufacturing in custom sizes. Ergonomic front handles make it easy to install the enclosure in a rack or remove it. The top, base and rear panels can be removed quickly (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s COMBIMET 19” rack mount enclosures are available in all sizes from 1U to 6U — now including 5U as standard. Previously 5U was available only as a custom size. Versatile COMBIMET is METCASE’S bestselling rack mount enclosure for networking and (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
A Report to
The Metropolitan Television Alliance
Each remote gap filler site installation had two low-power UHF transmitters and one low-power high-VHF transmitter located within two self-contained 6’ tall NEMA -rated 19 ” rack enclosures (including associated auxiliary equipment such as a UPS system, a…
-
Monitoring 1,3 Butadiene for TWA PEL (.pdf)
19 ” Rack , bench or NEMA enclosure • .
-
Bird Technologies Group Unveils New Features For Signal Booster II
The Fiber Optic Interface configuration delivers gain and output levels tailored for the unique requirements of fiber optic systems and features a NEMA or 19 " rack -mount enclosure for a variety of applications.
-
Product news
The instrument is available in either a laboratory ( 19 in. rack mount) or industrial version ( NEMA -12 box enclosure ).
-
Flow Measurement
The transmitter is designed as either IP67 NEMA 4X/6 enclosure for compact or wall mounting or 19 " version as a 19” insert as a base to be used in:. .... • 19" rack systems .
-
T-Rex system for operation in TRU, LLW, and hazardous zones. Transuranic storage area-retrieval enclosure program
infrared, and infraredproximity detectors because they offer standard 19 -inch rack -mounted components housed in a. .... precise distance measurement and are well suited to the 72-inch high watertight NEMA 4 enclosure mounted to the .
-
Energy Technology Division research summary 1997.
remote setup and operation panel, and be enclosed in a 19 -in. .... NEMA 4 instrument rack .
-
Bud Industries - NBB-10247 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosures, Racks & Cabinets > Electrical ( NEMA ) Enclosure . .... Enclosure;Box-Lid;ABS-PC Blend,UL94-5VA;Gray; 19 .2x14.6x7.9 In;NEMA4X;NBB Series .
-
Hammond Manufacturing - RCBS1900313BK1 - Enclosures, Racks & Cabinets - Cabinet & Rack - Allied Electronics
Rack ,Cabinet;Desktop; 19 In;3U/5.25 In;13 In Depth;Black;600 Lb Cap;RCBS Series. .... Enclosures , Racks & Cabinets > Electrical ( NEMA ) Enclosure .
-
Bud Industries - NBA-10156 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosures, Racks & Cabinets > Electrical ( NEMA ) Enclosure . .... Enclosure;Box-Lid;ABS-PC Blend,UL94-5VA;Gray; 19 .2x14.6x7.9 In;NEMA4X;NBB Series .
Indicates content that may require registration and/or purchase.