-
Supplier: RS Components, Ltd.
Description: Push fit copper 22mm Coupling fitting
- Fitting Type: Coupling
-
Supplier: Newark, An Avnet Company
Description: PIPE CUTTER, 260MM, BRASS/COPPER/SS PIPE
-
Supplier: Newark, An Avnet Company
Description: HEAT PIPE, ROUND, COPPER, 6MM X 150MM; Heat Pipe Type:Round; Heat Transfer Rate:65W; Heat Pipe Material:Copper; External Length - Metric:150mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HEAT PIPE, ROUND, COPPER, 6MM X 200MM; Heat Pipe Type:Flat; Heat Transfer Rate:40W; Heat Pipe Material:Copper; External Length - Metric:200mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT PIPE, ROUND, COPPER, 12MM X 350MM; Heat Pipe Type:Round; Heat Transfer Rate:75W; Heat Pipe Material:Copper; External Length - Metric:350mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Victaulic Co. of America
Description: Available for joining CTS and AS copper tube Sizes from 2½ - 6″ | 65 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 300 psi
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Supplier: ASTM International
Description: This specification establishes the requirements for seamless, copper alloy pipe and tube in nominal pipe sizes, both regular and extra-strong, and seamless tube in straight lengths for general engineering purposes. The material of manufacture shall be a cast billet, bar, or
-
Supplier: ASTM International
Description: This specification covers nickel-copper alloy UNS N04400 in the form of cold-worked seamless pipe and tube. The material shall conform to the composition limits specified. Tension test, hydrostatic test, nondestructive electric test, and rounding method shall be done in accordance to
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing in sizes up to and including 4 in. (102 mm) in outside diameter. Note 1-For tubes of sizes greater than 4 in. in outside diameter, the following flattening
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 28.7429378531073 SCFM
- Liquid Volumetric Flow Rate: 215 to 814 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: DigiKey
Description: HEAT PIPE FLAT 4X7.49X250MM
- Operating Temperature: 86 to 248 F
- Container / Shell: Copper
- Type: Loop Heat Pipe, Planar
- Working Fluid: Other Working Fluid
-
Supplier: ODG (Origin Data Global)
Description: FLAT HEATPIPE 19W 6.2X3.5X200MM
- Operating Temperature: 86 to 248 F
- Total Length: 7.874 inch
- Container / Shell: Copper
- Type: Planar
-
Supplier: Ritmo America, LLC
Description: with appropriate cutting heights and penetration capacities to cut pipes of different materials. The TC 108 and T1 pipe cutters (with special blades) can cut Copper (Cu) and multilayer (PEx/Al,PPr/Al, etc.) pipes. STANDARD COMPOSITION - Pipe cutter with blade: TC
- Tubing / Pipe Diameter: 0.5 to 10 inch
- Tubing / Pipe Material: Copper, Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel, Scissor Cutter
- Form Factor: Hand Tools
-
Supplier: RS Components, Ltd.
Description: small bore pipe cutter 3-22mm dia
- Tubing / Pipe Diameter: 0.1181103 to 0.8661422 inch
- Tubing / Pipe Material: Copper
- Features: Other
-
Supplier: Xoxide
Description: mounting screws are included. Dual pass, 15mm (0.59") fan hole spacing. SPECIFICATIONS: Model HX-CU1020VS Materials Copper Fins, Brass Pipes Tubing Size, ID (Any) Product Dimensions WxHxD 5" x 16.2 " x 1.5 " (12.7cm x 41.2cm x 3.8cm) Product Weight 2.35 pounds (1.1kg)
-
Supplier: Pentair, Inc.
Description: " SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 11-3/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL
- Pipe Size: 6 inch
- Maximum Load: 1,250 lbs
- Features: Other / Specialty
-
Supplier: PHD Manufacturing, Inc.
Description: CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN.
- Pipe Size: 0.75 inch
- Maximum Load: 250 lbs
- Hanger Type: Clevis Hanger
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Manifold Item No.: TY-P02 Material: TP2M/ Hpb59-1 Size: D19.05*T0.8/D9.52*T0.7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Features: Other
-
Supplier: Victaulic Co. of America
Description: Available for CTS, DIN, BS, AS and EN 1057 copper systems Sizes from 2 - 6″ | 50 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 2 to 6 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flange
-
Supplier: Mango Copper Industries
Description: By constantly improving on the latest developments in extrusion and engineering, Mango Copper has created a flexible, dependable mill environment that produces only the finest products. Behind every one of our pipes and hollow shapes is proven expertise gained from 60 years of
- Type: Metal Tubing
-
Supplier: General Pipe Cleaners
Description: With a Cold-Shot®, you don't have to drain water lines, sprinkler systems, or hot water systems before cutting pipe or tubing. It keeps a fully pressurized system operating while you make repairs. The Cold-Shot® freezes liquids in steel, copper, cast iron, aluminum and plastic
-
Supplier: Penn-Union Corp.
Description: COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2 INCH L X 3-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GT MODEL
- Material: Copper
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: This active TC-LGA4189 CPU cooler is designed for Intel Xeon processors on rectangular motherboards in 2U server environments and above. It delivers maximum cooling performance with a copper base, aluminum fins, heat pipes, and a high-speed PWM fan for systems requiring exceptional
- Length: 113 mm
- Width: 79 mm
- Height: 64.5 mm
- Fan Airflow: 62 SCFM
-
Supplier: ToneCooling Technology Co., Ltd
Description: This active TC-LGA4189 CPU cooler is designed for reliable cooling of Intel Xeon processors on rectangular motherboards within 2U server environments. It combines a copper base with aluminum fins, heat pipes, and a high-speed PWM fan to ensure efficient thermal management. Key
- Width: 78 mm
- Height: 64.5 mm
- Fan Airflow: 34.74 SCFM
- Fan Speed: 2,100 to 8,000 rpm
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 4" (102mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 6" (152mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 5 Clamps Per Case Sage
-
Supplier: AENOR
Description: PLUG METALLIC COCKS OF TAPER TAP FOR GASEUS FUELS UNDER A NOMINAL PRESSING UP TO 0,2 KGF/CM2, HANDLED MANUALLY IN INTERNAL INSTALLATIONS. WELDING COUPLING TO COPPER PIPE WITH CONNECTION BY FLAT JOINT.
-
Supplier: ToneCooling Technology Co., Ltd
Description: servers, HPC clusters, and enterprise data centers. 1. High-Efficiency Thermal Architecture Copper-Aluminum Hybrid Technology: Pure copper base rapidly absorbs CPU heat, while aluminum fins maximize surface area for cost-performance balance; 4 Sintered Heat Pipes: Φ6mm
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 230 volts
- kWatts: 0.215 kW
- Length: 108 inch
-
Supplier: Xoxide
Description: *FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is Multi-Socket compatible and comes equipped with a specially-tuned
-
Supplier: Atkore International
Description: PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 1.9 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 11 WEIGHT 49 LB
- Pipe Size: 1.5 inch
- Maximum Load: 400 lbs
- Support Type: Pipe Clamp
-
Supplier: Xoxide
Description: The copper core HX-CU-1401V is designed for one 140mm fan. With a high fin density of 30 FPI (fins per inch), it offers best performance at higher air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets, nozzles not included. Brass pipes, dual pass, 30mm (1.18") long
Find Suppliers by Category Top
Featured Products Top
-
Heat pipes are thermal super-conductors. The effective thermal conductivity varies with heat pipe length, and can approach 100,000 W/m K for long heat pipes, in comparison with approximately 400 W/m K for copper. At the hot interface of a heat pipe a liquid in contact with a thermally conductive (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
including 2 ABB S 203-K32 breakers and 1x3V/V AC input terminal. Both versions include a 4.0mm grounded copper plate, with the 3U version having a net weight of 110 kg and gross weight of 135 kg, and the 4U version weighing 125 kg net and 145 kg gross, all packaged in a wooden box. As a heavy (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Originally introduced in INFUSION25, the updated ProFab ™ 400i, is a machine designed specifically for fabrication shops handling pipe sizes from 160 mm to 400 mm. While the machine may appear similar at first glance, the latest version includes a long list of refinements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm² power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
manufacturer made safety improvements over time? Does the machine have hydraulic assist to do a job previously done manually? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
model for conveying applications. The 901BA has ¾” (19mm) diameter collars at both the suction and the discharge ends so that a ¾” hose or ducting can be attached to it. This makes the unit an “in-line” conveying device. The 901BA has an inside diameter of (read more)
Browse Nozzles Datasheets for Vortec -
: 1155/1156/1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki Connector Type : 4 ways (PWM Function) Thermal Resistance : 0 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
Building Surveys and Reports 4th Edition
Down services from the cistern consist of a 19 mm copper pipe taken across the ceiling joists into the bathroom and from there 12 mm branches are taken to the various sanitary fittings and to the hot water cylinder in the linen…
-
Selection Tests of MnZn and NiZn Ferrites for Mu2e 300 kHz and 5.1 MHz AC Dipoles
For this cross-section, the conductor line is a simple 19 mm copper pipe passing through the ferrite holes.
-
Selection Tests of MnZn and NiZn Ferrites for Mu2e 300 kHz and 5.1 MHz AC Dipoles
For this cross-section, the conductor line is a simple 19 mm copper pipe passing through the ferrite holes.
-
An assessment of sand source heat pump systems
Sumner (1976)also carried out tests with 19 mm diameter copper pipes buried at depths up to 1.85m in London clay.
-
Water use in urban schools
in Gauteng North, South Africa
by
Neil Norman Oliver
19mm diameter copper pipe 2 litres / second .
Indicates content that may require registration and/or purchase.